Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Robuster Quartz
Description: We can supply quartz tube, large diameter quartz tube and wall thickness of large diameter (4-10 mm wall thickness) transparent quartz glass tube, large diameter filter UV, ozone, low hydroxyl (OH<2ppm) and a light source with a quartz tube, quartz glass rod
- Width / O.D.: 0.0393701 to 3.93701 inch
- Thickness / Wall Thickness: 0.0393701 to 0.393701 inch
- Bore Diameter (I.D.): 0.0393701 to 3.7007894 inch
- Outer Diameter (O.D.): 0.0393701 to 3.93701 inch
-
Supplier: SCHOTT AG
Description: Made from high-quality borosilicate glass, this profile tubing with three or more angles is manufactured by a new, patented, continuous direct drawing process. This makes it possible to produce large quantities with uniform high quality and at an attractive price. Product benefits and
-
Supplier: Pegasus Glass
Description: Pegasus with the brand SIMAX are committed to providing the absolute best quality most diverse and extensive offering of 3.3 Borosilicate Glass Tubing and Rod in the industry. We have recently added 61 NEW sizes to our standard offering. Our literature and warehouse have over 330 standard
- Width / O.D.: 2.2440957 inch
- Thickness / Wall Thickness: 0.09448824 inch
- Bore Diameter (I.D.): 2.05511922 inch
- Thermal Conductivity: 1.2 W/m-K
-
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Medium Wall Tubing
- Width / O.D.: 1.50000081 inch
- Thickness / Wall Thickness: 0.09448824 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Standard Wall Tubing
- Width / O.D.: 0.2755907 inch
- Thickness / Wall Thickness: 0.0393701 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Special Wall Tubing
- Width / O.D.: 0.3149608 inch
- Thickness / Wall Thickness: 0.05905515 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Description: tube with hydrochloric acid at a controlled temperature of 250 °C. Aspiration of the solution in an air-acetylene flame and spectrophotometric measurement of the absorption of the 279.5-nm line emitted by a manganese hollow cathode lamp.
-
Supplier: Kyocera Corporation
Description: Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced transparent materials.
- Thermal Conductivity: 42 W/m-K
- MOR / Flexural Strength: 100,075.419156466 psi
- Compressive / Crushing Strength: 426,408.307710159 psi
- Modulus of Elasticity: 68,167,314.4978826 psi
-
Supplier: Aremco Products, Inc.
Description: nitride, glass-ceramics, magnesium oxide and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- Max Use / Curie Temperature: 2,204.4444444444443 C
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Shape / Form: Hollow Stock / Shape, Plate / Board (e.g., Fiberboard), Rod Stock
- Specialty Ceramic Type: Magnesia / Magnesite
-
Supplier: Total Plastics, Inc.
Description: resistance to heat distortion and higher tensile strength. It is unaffected by sunlight or fluorescent light and resists aging and maintains stability under a wide range of conditions. Cast acrylic rod has up to seventeen times greater impact resistance than glass while weighing half as much.
- Chemical System: Acrylic
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
Find Suppliers by Category Top
Featured Products Top
-
conditions for which the tubing will ultimately be used. Tubing vs Piping Though both the words tube and pipe are often used interchangeably, largely because both are hollow shaped, there are (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Glass Ceramics These specialty materials have been formulated by producers to achieve stability of thermal expansion as well as featuring best properties of constituent materials. Some are more transparent like glass, some more opaque like (read more)
Browse Datasheets for Insaco, Inc. -
Zerodur® (Schott Glass) Zerodur® is a glass ceramic with an extremely low thermal expansion coefficient. Zerodur is a glass ceramic made by Schott Glass that is designed and formulated to exhibit (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or cylindricity. Our (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
Easypoxy® Epoxy Adhesives Two-component, industrial grade epoxies; supplied in convenient two-tube kits and bulk packages. Easypoxy® K-20 & K-22 General purpose, clear/black paste adhesive One of (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Isomandrel Thermally Enhanced Mandrels for Filament Wound Pipes, Tubes and Fibre Reinforced Plastics
Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber
-
Isomandrel Heat Pipe Technical Paper
Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber
-
The `Good Old` Power Days (.pdf)
Perhaps your early electronics experience was with communications equipment when vacuum tubes were king. Tubes had personality. They emitted a warm glow from their filaments and cherry-red anodes, and mercury-vapor rectifiers added a blue tint to the drab gray and black equipment. The gentle hum
More Information Top
-
A cylindrical liquid-core waveguide
Another approach using hollow glass tubes is reported by Giuliani et al. [6].
-
Infrared Fibers and Their Applications
That is, it is possible to use hol- low glass tubing coated with an acid-leachable glass to form the multifiber canes.
-
Physical
characterization of lightguide capillary cells
These water-based LCWs have been fabricated with fibre coupled hollow glass tubes [9, 10] and tubes of Teflon AF [11].
-
Holographic Microscopy Through Tubes And Ducts
Tests with hollow glass tubes and ducts (made from front surface mirrors) indicate that the resolution of the holographic system is significantly improved.
-
Smart structures for application in ceramic barrier filter technology. Final report, August 1991--August 1994
Thisproblem was suspected to be due to the mismatch between the outer diameter (158pm)of the gold coatedfiber and the inner diameter (180pm)of the used hollow glass tube .
-
Thermoplastic acrylic resin with self‐healing properties
Hollow glass tubes filled with the self‐healing components were incorporated into autopolymerizing acrylic resins.
-
Fabrication of dielectric-coated silver hollow glass waveguides for the infrared by liquid-flow coating method
Schematic apparatus for coating a polyimide layer inside a silver hollow glass tube .
-
Optical fiber with a liquid H2O core
As a model which can easily be investigated we start with a hollow glass tube with an inner diameter of 3 mm (Fig. 1 bottom).
-
Transmission properties of fluorocarbon polymer-coated silver hollow glass waveguide with tapered section for Er:YAG laser light
Improving the quality of FCP films coated inside silver hollow glass tubes is an essential issue to realize hollow waveguides with low transmission losses for the mid-infrared laser light.
-
Optical Fiber High Temperature Sensor Instrumentation for Energy Intensive Industries
As shown in the inset of Figure 2.1, the input fiber and a reflector are thermally fused to a hollow glass tube with a predetermined air gap separation.
Indicates content that may require registration and/or purchase.