-
Supplier: Certex UK
Description: Holmatro hollow plunger cylinders (HHJ) – Hydraulic Unique specifications: Compact Suitable for pulling, lifting, tensioning in all positions Protected against ejection of the plunger Hollow saddle; prevents damage to the plunger Protected against over pressure on return
- Rated Load/Force: 132,277.2 lbs
- Body Material: Steel
-
Supplier: Certex UK
Description: Holmatro hollow plunger cylinders (HHJ) – Hydraulic Unique specifications: Compact Suitable for pulling, lifting, tensioning in all positions Protected against ejection of the plunger Hollow saddle; prevents damage to the plunger Protected against over pressure on return
- Rated Load/Force: 220,462 lbs
- Body Material: Steel
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Hollow HYDRAULIC CYLINDERS BETEX ACHC SERIES Specs: Capacity: 30 & 60 tons Stroke: 50-150 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full return. Chrome plated
- Stroke: 1.968505 inch
- Rated Load/Force: 132,277.2 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
-
Supplier: Certex UK
Description: Holmatro hollow plunger cylinders (HHJ) – Hydraulic Unique specifications: Compact Suitable for pulling, lifting, tensioning in all positions Protected against ejection of the plunger Hollow saddle; prevents damage to the plunger Protected against over pressure on return
- Rated Load/Force: 66,138.6 lbs
- Body Material: Steel
-
Supplier: Certex UK
Description: Holmatro hollow plunger cylinders (HHJ) – Gravity, spring or hydraulic Unique specifications: Compact Suitable for pulling, lifting, tensioning in all positions Protected against ejection of the plunger Hollow saddle; prevents damage to the plunger Protected against over
- Rated Load/Force: 11,023.1 lbs
- Operating Pressure: 10,442.7144 psi
- Body Material: Steel
-
Supplier: Quality Bearings & Components
Description: Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS BETEX DAC SERIES Specs: Capacity: 10-100 tons Stroke: 153-356 mm Max. Working Pressure: 10,000 psi / 700 bar Features: Perfect for construction, shipyards, utilities, mining and equipment maintenance. Hard chromed piston.
- Stroke: 6.0236253 inch
- Rated Load/Force: 165,346.5 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 5.7480346 inch
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage.
- Stroke: 5.905515 inch
- Rated Load/Force: 90,389.42 to 136,686.44 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Radwell International
Description: HOLLOW HOLE CYLINDER, 20TONS 2IN STROKE SINGLE ACTING , . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: The Piggy-back Cylinder design enables a longer stroke with a shorter overall length. Piggy-back cylinders are designed for applications that require a long extend with a short retraction area. It is suitable for both high and low pressure situations, and the absence of hoses and
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 5,000 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston
- Operating Pressure: 5,000 psi
- Cylinder Action: Double
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with
- Clamping Force: 4,600 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Festo Corporation
Description: For contactless pneumatic signal generation at the end of cylinder strokes Function: 3/2-way valve, normally closed Can be screwed directly into the supply port of the cylinder using a hollow bolt
-
Supplier: Superlift Material Handling Inc.
Description: 1 year warranty Heavy Duty cam followers Heavy duty chromed ram hydraulic cylinders Extremely Heavy Duty hollow structural tube scissor arms, reinforced platforms Spherical bearings with grease fittings Velocity fuses on all hydraulic cylinders Overload protection
- Capacity: 12,000 to 25,000 lbs
- Length: 36 to 96 inch
- Width: 60 to 144 inch
- Mechanism: Scissor Lift
-
Supplier: ESAB Welding and Cutting Products
Description: welding process (the vertical Z-axis) either by force or position control; a hydraulic cylinder with a closed loop system controls the Z-axis
Find Suppliers by Category Top
Featured Products Top
-
Choose Artec® double acting magnetic cylinders with anti-rotation hollow hexagonal rod suitable for applications needing vaccum capabilities. SS 303 rod. Available models compliant with ISO 6432 and 21287 standards. Learn more. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc.
More Information Top
-
Simulation And Visualisation of the Installation of Cable Bolt Anchors
3.2 Stressing equipment The stressing equipment for cable bolts consists essentially of a hollow hydraulic cylinder , an anchor to grip the strand and an auxiliary assembly to push on the anchor.
-
The NEXT-100 experiment for neutrinoless double beta decay searches
(Conceptual Design Report)
Such systems work by screwing small hollow hydraulic cylinders (load cells) onto each bolt, above the nut (which is surrounded by the bridge), then pressurizing them all simultaneously through a common manifold, thus tensioning the bolts, then running the nuts down to …
-
ZCP2007MST0409
Four hollow hydraulic cylinders surrounding their respective tie bars, labeled the Tonnage Generating Cylinder in Figure 9, are pressurized, stretching the tie bars and generating force on the die.
-
Development of a New Hollow Cylinder Triaxial Apparatus for the Study of Expansion Tests in Clay
A desktop com- puter is linked to a hollow cylinder hydraulic triaxial cell via seven microprocessor-controlled hydraulic actuators called digital con- trollers (Menzies 1984, 1988; Sheahan et al. 1990; GDS 2002).
-
Experimental Nailed Soil Walls
At the end of each excavation stage, a 20-ton two-way acting hydraulic hollow cylin- der activated by an electrically operated hydraulic pump was used to drive the nails at predetermined locations into the soil.
-
Cylinders - China Cylinders Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 3
Hollow Plunger Hydraulic Cylinders .
-
hydraulic cylinders,China hydraulic cylinders Manufacturers, Suppliers - ECOL
Hollow Plunger Hydraulic Cylinders .
-
Wet clutch transmission fluid for AWD differentials: influence of lubricant additives on friction characteristics
The driving force is transmit- ted by a torsionally rigid shaft coupling (3), through a hollow piston hydraulic cylinder (4) to the .
-
Piping Handbook, Seventh Edition > BOLTED JOINTS
Hydraulic tensioners are hollow hydraulic compact cylinders that are threaded onto a protruding section of the studbolt generally using a pulling device.
-
Residual Strength And Repair of Dent-Damaged Steel Tubulars
Compressive axial load was applied to the specimen through the use of a iSO-ton capacity hollow plunger hydraulic cylinder attached to each tension rod.
Indicates content that may require registration and/or purchase.