Products/Services for Honeywell Skinner Valve
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...Valve TypeSingle SolenoidDouble Solenoid -
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves... -
Butterfly Valves - (1275 companies)Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn... -
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Globe Valves - (800 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
-
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
-
Diverter Valves - (256 companies)Diverter valves direct flow from one inlet to one of two or more outlets. Diverter valves are processing valves designed to direct flow from an inlet to one of two or more outlets. They can also be used for flow control and to converge two lines...
-
Mixing Valves - (188 companies)Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control. Mixing valves combine the flows of two or more inlets into a single outlet. They are extensively used...
Product News
-
Dymax
Skin-Friendly Adhesives for Wearable Electronics Made for electronics in skin-adjacent consumer wearables, the 9200-W Series cures quickly with UV/LED light to support reliable assembly while addressing material sensitivity concerns. IBOA-free* formulations with low-sensitizing ingredients. Light + moisture cure products for shadowed areas. Enables encapsulation, lens alignment, and structural bonding. Excellent bonding flexibility and environmental durability. Suitable for body-worn devices where extractables are a concern. Ideal for fitness... (read more)Browse UV Curing Adhesives Datasheets for Dymax -
AgozTech LLC
Honeywell Scanner Mount Solutions for Workstations Optimizing Workflow Efficiency with Purpose-Built Mounting Systems. In modern warehouse, distribution, and manufacturing environments, barcode scanning is central to operational efficiency. Organizations deploying rugged mobile computers from Honeywell often focus heavily on device selection --but mounting strategy is just as critical to overall performance. Workstation and vehicle-mounted solutions help ensure scanners remain accessible, protected, and consistently positioned throughout... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC -
Powell Electronics, Inc.
Honeywell's TL Micro Switch toggle switches View Datasheet. Read the Honeywell TL Whitepaper. Honeywell TL Switch: Durable, Reliable Solutions for Aerospace, Defense, and Industrial Applications. Honeywell's TL Micro Switch toggle switches are known for their durability, reliability, and high performance in aerospace, defense, transportation, and industrial settings. The company offers a variety of configurations for the TL toggle switches to accommodate diverse circuitry needs, including multiple terminations, circuit designs, actuators... (read more)Browse Toggle Switches Datasheets for Powell Electronics, Inc. -
Angst+Pfister Sensors and Power
New Pressure Sensor Alternative to Honeywell SCX The new Angst+Pfister Sensors and Power PHPSU-4502 pressure sensor series is the perfect alternative for the obsolete Honeywell SCX series. Compatible in terms of pinning (footprint) and electronics, the specification and accuracy are equivalent or better. With a temperature-compensated and calibrated output, this transducer was specially designed to provide a stable output signal (offset and span) over a wide temperature range from 0 to 70 C. Thick film resistors printed on substrate... (read more)Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
DynaQuip Controls
Butterfly Valves The DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer-style butterfly valves ranging in size from 2" to 24", DynaQuip butterfly valves give you the opportunity to build a valve customized to your needs. (read more) -
ValvTechnologies, Inc.
Coking Valves Decrease unscheduled downtime and possible production losses with ValvTechnologies ' coker valves. The delayed coker process is a batch process, one of the most hostile environments in the refinery due to the abrasive and erosive properties of the coke by-product - and is crucial to a refinery 's profitability. Valves are cycled frequently and failure can lead to a complete shutdown of a unit, resulting in large process and financial costs. Optimizing valve life-cycle is critical to operational... (read more)Browse Industrial Valves Datasheets for ValvTechnologies, Inc. -
McWane Plant and Industrial
Mud Valves MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both ductile iron and stainless steel bodies. Their intended use is to drain tanks for maintenance or cleaning. Mud Valves are furnished with a 2 " square operating nut; however, they can be supplied with optional extension stem or handwheel. The valve uses a Buna-N resilient seat on the plug. The ductile iron/stainless steel... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Georg Fischer Piping Systems Ltd
Valve Solutions At GF, we provide high-performance valve solutions for the toughest industrial needs. Our portfolio covers many valve types, sizes, and materials, paired with the right actuation for precise control and reliable, efficient operation. We use the latest industrial Ethernet technologies to ensure seamless connectivity and full data transparency. When standard solutions are not enough, our experts create tailored concepts from single components to fully customized assemblies, with integrated... (read more)Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd -
Hamilton Company
Valves - Inert, Ceramic Valves and Positioners Hamilton Company specializes in the design and manufacture of products for manual, semiautomatic, and robotic precision fluid measuring and delivery. Our superior performance valves with ceramic, PTFE, and CTFE inserts provide comprehensive liquid handling for delivering chemically inert flow paths. Rigorous manufacturing controls assure the highest quality precision valves available and are compatible with Hamilton syringe pumps and our modular valve positioners (MVP). Ceramic Valves... (read more)Browse Valve Positioners Datasheets for Hamilton Company -
Automationdirect.com
General Purpose Solenoid Valves and Valve Banks AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases, coolant, and water. Several styles support a range of applications, including zero differential, high-performance, piloted diaphragm, and direct-acting valves. They are available in port sizes from 1/8 " to 2... (read more)
-
Strange meson spectroscopy in K[omega] and K[phi] at 11 GeV/c and Cherenkov ring imaging at SLD
IK3P02LO, Honeywell , Skinner Valve Division,NewBritain, CT 06051, USA.
-
Reduction of nitrate and nitrite in a cyclically operated continuous biological reactor
Five Skinner valves ( Honeywell , New Britain, CT) were used for implementing the signals from the time sequence controller and determining (based on the on/off position) the flows of the liquid and gaseous streams.
-
Facilitation and impairment of conditioning in the preweanling rat after prior exposure to the conditioned stimulus
The air flowed through these tubes into four corresponding Skinner valves ( Honeywell , B20A9052).
-
New data clustering technique and its applications
Under the support of Boeing, University of Florida used Honeywell - Skinner solenoid valves to simulate valves located in the space shuttle orbiter's main propulsion system.
-
*Some New Techniques in Tritium Gas Handling as Applied to Metal Hydride Synthesis
Skinner Valve Division, Honeywell Inc., 100 Edgewood Ave., P.O. Box 1450, New Britain, CT 06050.
-
Some new techniques in tritium gas handling as applied to metal hydride synthesis
Skinner Valve Division, Honeywell Inc., 100 Edgewood Ave., P.O. Box 1450, New Britain, CT 06050.
-
Density measurements of a high-density pulsed gas jet for laser-plasma interaction studies
…OffenbergerA A, Blyth W, Key M H, Wark I, Najmudin 2 and Damgor A E 1993Thomson scattering measurements in optical ionized gases produced by high intensity KIF laser radiation Proc. SPIE 1860 90 [I21 Skinner Valve Division, Honeywell , Inc, 95 Edgewood, Connecticut…
Indicates content that may require registration and/or purchase.