-
Supplier: National Bronze & Metals Inc.
Description: Parts, Circuit Breaker Parts, Electron Tube Grid Side Rods INDUSTRIAL: Seam Welding Wheels, Electrode Holder Jaws, Flash Welding Electrodes, Plastic Mold Components, Resistance Welding Machine Electrodes, Flash Welding Electrodes, Current Carrying Shafts and Arms, Wear
- OD / Width: 0.125 to 3.5 inch
- Length: 144 inch
- Thickness: 0.25 to 1.5 inch
- Conductivity: 80 %IACS
-
Supplier: Rhenium Alloys, Inc.
Description: Molybdenum Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium
- OD / Width: 0.001 to 6 inch
- Shape / Form: Bar Stock, Wire
- Type: Cathodic Emitters / Filaments
- Applications: Electroplating / Electrolysis
-
Supplier: Rhenium Alloys, Inc.
Description: Tungsten-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility.
- OD / Width: 0.001 to 6 inch
- Shape / Form: Bar Stock, Wire
- Type: Cathodic Emitters / Filaments
- Applications: Electroplating / Electrolysis
-
-
Supplier: Rhenium Alloys, Inc.
Description: Tungsten Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium
- OD / Width: 0.001 to 6 inch
- Shape / Form: Bar Stock, Wire
- Type: Cathodic Emitters / Filaments
- Applications: Electroplating / Electrolysis
Find Suppliers by Category Top
More Information Top
-
Intraoperative Neurophysiological Monitoring
EMG potentials and CMAP can be recorded by placing electrodes on the surface of the skin close to the muscle, or from needle or wire hook electrodes placed in a muscle, or by sur- face electrodes placed on the skin over the…
-
Principles of Neurophysiological Assessment, Mapping, and Monitoring
For orbicularis oris, orbicu- laris oculi, or nasalis, it is preferable to use hook wire electrodes .
-
Practical Handbook of Neurosurgery
Upper middle: Sites of insertion of wire hook electrodes for recording the muscle responses.
-
The Study of Laryngeal Muscle Activity in Normal Human Subjects and in Patients With Laryngeal Dystonia Using Multiple Fine‐Wire Electromyography
Then the insertion needle was removed and the hooked wire electrode left in place.
-
Pelvic Floor Re-education
Hook Wire Electrodes .
-
Electromyography and the study of oropharyngeal swallowing
Intramuscular needle electrodes are generally rec- ommended for quantitative studies of motor unit action potentials whereas hooked wire electrodes are recom- mended for studying muscles during movement.
-
The Effect of Neuromuscular Stimulation of the Genioglossus on the Hypopharyngeal Airway
The study involved the temporary placement of a stimulating hooked wire elec- trode percutaneously into the genioglossus muscle of healthy volunteers followed by endoscopic assessment of the hypopharyngeal airway during NS.
-
Sleep‐related stridor due to dystonic vocal cord motion and neurogenic tachypnea/tachycardia in multiple system atrophy
Then the insertion needle was removed and the hooked wire electrode left in place, allowing EMG laryngeal examination with si- multaneous laryngoscopic recording.
-
Recurrent Laryngeal Nerve Identification and Assessment during Thyroid Surgery: Laryngeal Palpation
The mean RLN stimulation current necessary to achieve the threshold laryngeal EMG response ranged from 0.36 to 0.39 mA, depending on the EMG electrode type (surface endotracheal-based versus hook wire electrodes ).
-
Electromyography of Swallowing with Fine Wire Intramuscular Electrodes in Healthy Human: Amplitude Difference of Selected Hyoid Muscles
The monopolar electrode was removed and the hooked wire electrodes (two 40-gauge Teflon- coated steel wires in a 27-gauge 12.5 mm hypodermic needles) were inserted at the same location and depth.
Indicates content that may require registration and/or purchase.