Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Red Lion Controls, Inc.
Description: Access Store and Forward Buffering for Cloud Connectors Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 10-30 VDC operation 1024x768px, 16M color display Web server for remote access
- Nominal Display Size: 15 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Advantech
Description: Dr.Web Server Security Suite 1User 3Year CD Centralized protection for all network hosts: PCs, mail and file servers and application servers including terminal servers, Internet gateways and mobile devices Comprehensive protection of workstations from most known
-
Supplier: Red Lion Controls, Inc.
Description: Historical Access Store and Forward Buffering for Cloud Connectors Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 10-30 VDC operation 800x600px, 16M color display Web server for
- Nominal Display Size: 10.4 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
-
Supplier: Red Lion Controls, Inc.
Description: Historical Access Store and Forward Buffering for Cloud Connectors Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 10-30 VDC operation Widescreen format 800x480px, 16M color display Web
- Nominal Display Size: 7 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Advantech
Description: Dr.Web Server Security Suite 1User 2Year CD Centralized protection for all network hosts: PCs, mail and file servers and application servers including terminal servers, Internet gateways and mobile devices Comprehensive protection of workstations from most known
-
Supplier: Advantech
Description: Dr.Web Server Security Suite 1User 1Year CD Centralized protection for all network hosts: PCs, mail and file servers and application servers including terminal servers, Internet gateways and mobile devices Comprehensive protection of workstations from most known
-
Supplier: Red Lion Controls, Inc.
Description: Store and Forward Buffering for Cloud Connectors Communicate with over 300 protocols Easily convert between serial, USB and Ethernet devices Manage multi-vendor environments with ease Other Features 10-30 VDC operation Widescreen format 480x272px, 16M color display Web server for
- Nominal Display Size: 4.3 inch
- Display Options: Color Display
- Type: Flat Panel Display (FPD)
-
Supplier: Newark, An Avnet Company
Description: 15 INCH HMI WITH 4 SERIAL 2 ETHERNET 2 USB HOST USB DEVICE WEB SERVER DATA LOGGING NO LOGO ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 7" WIDESCREEN HMI WITH 4 SERIAL, 2 ETHERNET, 2 USB HOST, USB DEVICE, WEB SERVER AND DATA LOGGING NO LOGO ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 10.4" HMI WITH 4 SERIAL, 2 ETHERNET, 2 USB HOST, USB DEVICE, WEB SERVER AND DATA LOGGING NO LOGO ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: 4.3" WIDESCREEN HMI WITH 3 SERIAL, 1 ETHERNET, 1 USB HOST, USB DEVICE, WEB SERVER AND DATA LOGGING NO LOGO ROHS COMPLIANT: YES
-
Description: Upgrading your existing ESPEC North America chamber to our Web Controller is the smartest way to get modern network access for your chamber operation and data. The Web Controller is an embedded server/software solution that allows monitoring and programming your chamber via any
- Interface: Computer Programmable, Ethernet / Networkable, Web Enabled
- Features: Datalogger, PC-Based Controller
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei FusionServer XH620 V3 Server Node (XH620 V3 for short) is a full-height dual-socket server node occupying one slot in an X6800 server. It uses Intel® Xeon® E5-2600 v3/v4 series processors and supports 16 DDR4 low-voltage DIMMs. The XH620 V3 is suitable for applications
- Form Factor: Rack Mounted
- Server Type: SAN Server
-
Supplier: Moxa Inc.
Description: Network Readiness for up to Four Serial Devices The NPort® 5410 device server can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and
- Operating Temperature: 0 to 55 C
- Operating System: Linux®, Microsoft® Windows®, Other, SCO UnixWare, Unix
- Server Type: Network Server, Web Server
- I/O Ports: Serial
-
Supplier: Advantech
Description: 1-Port Serial Device Server 1 x 10/100 Mbps Ethernet port Provides COM port redirection (Virtual COM), TCP, and UDP operation modes Baud rate: supports up to 230.4 Kbps Maximum of five hosts can access one serial port Maximum of 16 hosts accessed in TCP client mode Built-in 8-kV ESD
- Operating Temperature: -40 to 75 C
- Server Type: Network Server
-
Supplier: Moxa Inc.
Description: Network Readiness for up to Four Serial Devices NPort® 5430 device servers can conveniently and transparently connect up to four serial devices to an Ethernet, allowing you to network your existing serial devices with only basic configuration. Data transmission between the serial and Ethernet
- Operating Temperature: 0 to 55 C
- Operating System: Linux®, Microsoft® Windows®, Other, SCO UnixWare, Unix
- Server Type: Network Server, Web Server
- I/O Ports: Serial
-
Supplier: Moxa Inc.
Description: Standard TCP/IP Protocols and Choice of Operation Modes NPort® 5230 device servers can operate in TCP Server, TCP Client, or UDP operation mode, ensuring compatibility with software based on a standard network API (Winsock, BSD Sockets). Real COM/TTY Drivers for Existing Software With
- Operating Temperature: 0 to 55 C
- Operating System: Linux®, Microsoft® Windows®, Other, SCO UnixWare, Unix
- Server Type: Network Server, Web Server
- I/O Ports: Serial
-
Supplier: Brady Corporation
Description: InspectNTrack Standard software is a web-based inspection management tool that allows you to perform routine inspection tasks in a mobile environment. InspectNTrack software is coupled with a mobile device (Pocket PC or Tablet) and can manage inspections, asset tracking and maintenance for
-
Supplier: Brady Corporation
Description: InspectNTrack Enterprise software is a web-based inspection management tool that allows you to perform routine inspection tasks in a mobile environment. The enterprise addition gives you the flexibility to track at multiple sites. InspectNTrack software is coupled with a mobile device (Pocket
-
Supplier: SFCable.com
Description: Real time live display in all channels. Triplex (Playback/Recording/Ethernet). Web monitoring and download through network. Easy control by mouse. USB host for data backup. Easy PTZ Camera (Mouse). Password Protection, Web Control.
- Number of Video Inputs: 4
- Digital Video Output: Ethernet, USB
-
Supplier: SFCable.com
Description: Real time live display in all channels. Triplex (Playback/Recording/Ethernet). Web monitoring and download through network. Easy control by mouse. USB host for data backup. Easy PTZ Camera (Mouse). Password Protection, Web Control.
- Number of Video Inputs: 4
- Digital Video Output: Ethernet, USB
-
Supplier: Broadcom Inc.
Description: console. Emulex OneCommand Manager plug-in for VMware vCenter Server supports both the new VMware vSphere 5.1 Web Client and the VMware vCenter Server desktop client with an identical feature set regardless of the client. Key Benefits Maximum performance—up to 1.2 million IOPS
- Number of Terminating Connections: 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: ToneCooling Technology Co., Ltd
Description: airflow. 4. Web, CDN, and Application Servers Used in web hosting, content delivery, and application services where server responsiveness and reliability are key. The TC-LGA2011-1U3CC helps prevent thermal throttling in compact server setups. This
-
Supplier: ToneCooling Technology Co., Ltd
Description: virtual machines require round-the-clock CPU operation with minimal cooling overhead. 3. Web Hosting and Edge Servers Ideal for servers handling web hosting, DNS, email, and content distribution in edge locations. The cooler’s small form factor enables
-
Supplier: Tripp Lite by Eaton
Description: reflecting Tripp Lite’s commitment to environmental responsibility. Typical Applications Securely access and control servers, routers, KVM switches and other serial-connected devices in your data center 24/7 Manage diverse server and device platforms using a network connection Oversee
- Number of PCI Slots: 8
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: specifications, reflecting Tripp Lite’s commitment to environmental responsibility. Typical Applications Securely access and control servers, routers, KVM switches and other serial-connected devices in your data center 24/7 Manage diverse server and device platforms using a network
- Number of PCI Slots: 4
- Operating Temperature: -25 to 60 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: Antenna IncludedThe 16-port serial console server includes Wi-Fi, which supports either Client or WAP mode. Just attach the included 2.4 GHz SMA Wi-Fi diversity antenna to the console server’s main Wi-Fi port. For a stronger wireless signal, connect a second antenna (not included) to
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Broadcom Inc.
Description: Server management console. Emulex OneCommand Manager plug-in for VMware vCenter Server supports both the new VMware vSphere 5.1 Web Client and the VMware vCenter Server desktop client with an identical feature set regardless of the client Key benefits Maximum
- Number of Terminating Connections: 4
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: ToneCooling Technology Co., Ltd
Description: conditions in compact environments. 4. Web Hosting and CDN Infrastructure Ideal for lightweight server tasks like web hosting, DNS management, and content delivery networks (CDNs), where many servers work together at moderate loads but must remain cool and
-
Supplier: Yang Ming International Corporation
Description: system offering flexible configurations in a 8U rack. It supports Twelve-Core/Eight-Core AMD® Opteron® Processor 6100 Series. Ideal for web-hosting, business application server for small and medium businesses or storage applications for Server rooms or Corporate data
- Processor Type: AMD OpteronTM
- Network Protocol: Gigabit Ethernet
- Operating System: Linux®, Microsoft® Windows®
- Server Type: Network Server
-
Supplier: ToneCooling Technology Co., Ltd
Description: stability under constant demand. 2. Cloud Infrastructure and Web Hosting Suitable for servers powering cloud platforms, hosting environments, and multi-tenant applications that require efficient, scalable thermal management. 3. AI and Deep Learning Systems Ensures optimal
- Device: Thermo-Electric Cooler
-
Supplier: D-Link Systems, Inc.
Description: of connected cables to automatically reduce power usage on shorter cable connections. Easy Management The D-Link Web Smart Switch series is designed for easy management. All configurations can be made through a Web interface regardless of the host PC’s operating system. Furthermore,
- Number of Ports: 28 #
- Data Rate: 12.8 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: of connected cables to automatically reduce power usage on shorter cable connections. Easy Management The D-Link Web Smart Switch series is designed for easy management. All configurations can be made through a Web interface regardless of the host PC’s operating system. Furthermore,
- Number of Ports: 52 #
- Data Rate: 17.6 Gbps
- Network Equipment: Switch
-
Supplier: Radwell International
Description: HMI, OPERATOR INTERFACE, 10.4 INCH LCD DISPAY, 4 SERIAL, 2 ETHERNET, 2 USB HOST, USB DEVICE, WEB SERVER AND DATA LOGGING. FREE 2 YEAR RADWELL WARRANTY
- Screen Type: LCD / Flat Panel
Find Suppliers by Category Top
Featured Products Top
-
easy mounting Ability to access all HTML5 servers with basic web HMI, Harmony STW6 version Availability of web viewer function on Harmony HMIST6 and HMISTM6 versions that allows remote visualization of the HMI application on PCs/tablets/smartphones Basic HMI, Harmony ST6 (read more)
Browse Digital LED Displays Datasheets for DigiKey -
include: USB Hosts, USB Device (USBTMC), LANVXI-11/Telnet/Socket , micro SD card, Pass/Fail, Trigger Out, HDMI Built-in web server supports remote control over the LAN port using a web browser. Supports SCPI remote control commands. Supports external mouse and keyboard (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Case Study: Ticketmaster Gains Remote Access to Servers, Avocent KVM Systems Play Starring Role
When Ticketmaster needed to consolidate data center space and gain remote access to their server, they turned to Avocent, the leader in KVM over IP switching systems. Ticketmaster is the exclusive ticketing service for hundreds of leading arenas, stadiums, performing arts venues and theaters
-
Smart Computing Article - Hosiden to Hz
a virus invades. A host can also be a Web server, sometimes called a Web host. In this instance, a host is simply a computer with a Web server that handles pages that are displayed on the Internet. When a company refers to itself as a host, it means that it provides this service for clients. Web
-
perl.com: Managing Bulk DNS Zones with Perl [Nov. 20, 2002]
Internet services like anonymous FTP or Web servers. Another problem with this process was that it meant you would need to have matching forward and reverse DNS entries for all of your client hosts. Without the records, your logon could be delayed, or it could be refused altogether. This became
-
Perl.com: Managing Bulk DNS Zones with Perl
resolvers that sent the queries. As such, it was only suitable for public Internet services like anonymous FTP or Web servers. Another problem with this process was that it meant you would need to have matching forward and reverse DNS entries for all of your client hosts. Without the records, your logon
-
Smart Computing Article - Preparing To Publish
to pay a monthly hosting fee, we would still need to employ a File Transfer Protocol (FTP) program to electronically transfer our site to the server after it is completed. However, we didn't really need to be concerned with that until the site was complete. Web page editing programs can be of two
-
Smart Computing Article - Get Your House In Order
to set up and generally the best for home networks where security, fault tolerance, and network administration are of minimal concern. network, servers are dedicated to specific tasks, such as printing, file sharing, handling email, or hosting a Web site. These are called dedicated servers. Client
-
Smart Computing Article - Storage-Area Networks Improve Data Management
Storage-Area Networks Improve Data Management January 2000 Vol.8 Issue 1 Add To My Personal Library Storage-Area Networks Improve Data Management A Better Method For Information & Resource Sharing The rapid growth of the World Wide Web challenges conventional data-storage schemes. These schemes
-
Getting More Out Of ERP
At the same time, Three Rivers' ERP system will be Oracle Corp.'s ERP package, outsourced to Oracle. "We're a 100 percent hosted client,we have none of the software in-house, " Sheehy says. Oracle hosts both the applications and the database. "We got to a Web-based URL to get our logon page
More Information Top
-
Pro SharePoint 2013 App Development
There is no need to deploy a separate provider- hosted web server for the app.
-
Sessions
Two Novel Server-Side Attacks against Log File in Shared Web Hosting Servers (Seyed Ali M i rheidari , Sajjad Arshad , Saeidreza Khoshkdahan , Rasool Jalili) .
-
Drupal Intranets with Open Atrium
Hosted web server Local web server .
-
Pro C# with .NET 3.0
Once the hosting web server receives the incoming HTTP request, the specified resource may contain logic that scrapes out any client-supplied input values (such as values within a text box) in order to format a proper HTTP response.
-
Foundations of Microsoft Expression Web
These servers are case sensitive and, unless you are on a closed intranet, your request for a web page will certainly pass through a Linux server somewhere between your computer and the hosting web server .
-
Replication and Migration as Resource Management Mechanisms for Virtualized Environments
However, the number of CPU cycles allocated to each container was not enough for the hosted web servers to process all requests.
-
Learning Python Network Programming
Many of the web frameworks we discussed earlier support WSGI behind the scenes to communicate with their hosting web servers , Flask and Django included.
-
Advanced Joomla!
To make the call to the Twitter API, you need to have your hosting web server make an HTTP request to another server.
Indicates content that may require registration and/or purchase.