Harmony ST6 HMI Displays
Featured Product from DigiKey
Schneider Electric's Harmony ST6 cost-effective, high-quality human-machine interface (HMI) panel screens feature good graphics and a stylish design. They are available in three models: basic HMI, basic web HMI, and basic modular HMI.
The basic HMI improves users' operation experience through an intuitive design powered by EcoStruxure™ Operator Terminal Expert software. It ranges from 4" to 15" in size.
The basic web HMI is a special version with a pre-installed browser. Harmony STW6 provides a ready-to-use and agnostic terminal able to visualize all devices with an HTML5 server. It ranges from 4" to 15" in size.
The basic modular HMI is a small screen version with a unique pushbutton 22 mm mounting system (the faceless version has DIN rail mounting). It ranges from 4" to 7" in size.
- High-resolution screen powered by EcoStruxure Operator Terminal Expert software with multi-screen and layout objects (dock panel) functions to combine more information in one page for easy operation
- Tool-free fastener for fast and easy mounting
- Ability to access all HTML5 servers with basic web HMI, Harmony STW6 version
- Availability of web viewer function on Harmony HMIST6 and HMISTM6 versions that allows remote visualization of the HMI application on PCs/tablets/smartphones
- Basic HMI, Harmony ST6, and STM6 with an excellent user interface for multi-device connection: 2x Ethernet ports with dual IP, 2x COM (except 4” model)/USB host and device
- Basic web HMI, Harmony STW6 with 2 x Ethernet ports with one IP address for daisy chain connection (except 4'' model)
- Enhanced cybersecurity from application to firmware level
- EcoStruxure secure connect advisor pre-installed on Harmony HMIST6 and HMISTM6 versions for secure remote maintenance of HMI and connected devices
- Food and beverage
- Packaging
- HVAC
- Maintenance