Spartan™ UltraScale+™ FPGAs
Featured Product from DigiKey
The AMD Spartan™ UltraScale+™ FPGA family is built on AMD UltraScale™ architecture and is optimized for cost-sensitive applications requiring low power, high I/O count, and state-of-the-art security features. This FPGA family features densities ranging from 11K to 218K logic cells and up to 572 I/Os, making it ideal for a wide range of use cases, including sensor processing and control, board management, and I/O expansion. The Spartan UltraScale+ FPGA family is supported by AMD Vivado™ tools and complements other devices in the cost-optimized portfolio from AMD, including AMD Artix™ UltraScale+ FPGAs, Artix 7 FPGAs, Spartan 7 FPGAs, and Spartan 6 FPGAs.
Features
- High I/O-to-logic cell ratio
- 1.2 V to 3.3 V I/O and 16.3 Gb/s transceivers
- Simplified connectivity PCIe® Gen4, MIPI D-PHY, and LPDDR4x/5
- Power reduction with 16 nm FinFET and power efficiency through hardened DDR and PCIe
- Advanced security features to protect IP, prevent tampering, and maximize uptime
- Maximize development efficiency with end-to-end IDE spanning synthesis, place-and-route, simulation, and debug
- Single IDE for a broad portfolio: 28 nm, 20 nm, 16 nm, and 7 nm
Applications
- Factory automation and robotics
- Smart cities and smart grids
- Medical equipment
- Imaging (ultrasound, CT/MRI, and endoscopy)
- IIoT gateways and Edge appliances
- Wireless infrastructure
- Access network and connectivity
- Storage acceleration
- Datacenter interconnect
More Featured Products