-
Supplier: Suttner America Company
Description: New patented valve kit and tungsten carbide ball with special valve seat. Economical 7300 PSI spray gun wtih relax action trigger.
- Water Jet Pressure: 7,300 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: General Pump
Description: Features All Aluminum poles High strength glass filled Nylon gun housing All brass gun valve Non-sticking dissimilar collet material
- Water Jet Pressure: 4,000 psi
- Water Flow: 630 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: Suttner America Company
Description: For use when high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure.
- Water Jet Pressure: 4,500 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
-
Supplier: Suttner America Company
Description: Easy pull trigger and comfort grip reduces trigger force up to 40% and holding force up to 90%. Unitized valve for easy repair.
- Water Jet Pressure: 5,000 psi
- Water Flow: 720 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: Suttner America Company
Description: For use when high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure.
- Water Jet Pressure: 3,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Description: Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Alumina ceramics at a competitive price. More
- Oxide Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
-
Supplier: Panasonic HVAC
Description: cooling and heating. Hot Start Heating System Right from the start, air is warm and comfortable. The Hot Start Heating System prevents any cold blasts at the beginning while the heat pump is warming up. (Heat pump unit only) 24-hour Clock with ON/OFF Program Timer The remote
-
Description: Laser tubes Machine components Mechanical seals Precision shafts and axles in high wear environments Roller and ball bearings Seal rings Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek
- Oxide Type: Alumina / Aluminum Oxide
-
Description: bearings Seal rings Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Alumina ceramics at a competitive
- Oxide Type: Alumina / Aluminum Oxide
-
Description: environments Roller and ball bearings Seal rings Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: Panasonic HVAC
Description: cooling and heating. Hot Start Heating System Right from the start, air is warm and comfortable. The Hot Start Heating System prevents any cold blasts at the beginning while the heat pump is warming up. (Heat pump unit only) 24-hour Clock with ON/OFF Program Timer The remote
- Cooling Capacity: 24,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: Panasonic HVAC
Description: in accordance with set temperature, time and room temperature. (Single Zone Heat Pump unit only) Hot Start Heating System Right from the start, air is warm and comfortable. The Hot Start Heating System prevents any cold blasts at the beginning while the heat pump is warming up.
-
Supplier: Panasonic HVAC
Description: change in accordance with set temperature, time and room temperature. (Single Zone Heat Pump unit only) Hot Start Heating System (Heat Pump) Right from the start, air is warm and comfortable. The Hot Start Heating System prevents any cold blasts at the beginning while the heat
Find Suppliers by Category Top
Featured Products Top
-
, powder coating, painting, hot-dip galvanizing, Industry: Automotive: Shifter yoke, pump & valve: Agriculture and construction machinery: mover hub, cutter socket pipe system: adapter Petrochemical and energy (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Manufacturing Engineering and Technology for Manufacturing Growth
Flow Field Analysis of Valve Plate for Hot Blast Valve .
-
Unit for placing the blast furnace in “draft” bypassing the hot blast stoves
To cut off the tube from the hot blast line there is anllb0 mm diameter hot blast valve (Fig. 1).
-
Nalco Guide to Cooling Water Systems Failure Analysis, Second Edition > Equipment Design and Operation
Basic oxygen furnace (BOF) hoods, electric arc furnace hoods, hot blast valves , continuous caster rolls, and hot mill rolls may experience severe temperature variations during service or due to intermittent service.
-
High temperature gate valves: Operation and maintenance
Hot blast valves (HBV) are critical equipment in ironmaking plants.
-
Scientific.Net: Materials Science
Home > Hot Blast Valve .
-
Sell Metallurgical Vehicles-Ladle Car- Used for Steel Plant
• Sell Hot Blast Valves for the blast furnace system .
-
Monolithic lining for the hot blast lines of blast furnaces
The annular section of this lining (Fig. i), 460 ram wide, was located 230 mm from the flange of the hot blast valve .
-
Revamping of CSN BF2 hot blast stove no. 1
6th preparation for heating up (set up chimney valves, expansion joints and hot blast valve of hot blast main, plug valve and heating up system) 22 h 7th heating up .
-
An efficient sequence for switching over air heaters
A NEW DESIGN FOR A HOT BLAST VALVE .
-
Advanced Materials Research
Flow Field Analysis of Valve Plate for Hot Blast Valve .
Indicates content that may require registration and/or purchase.