-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper.
- Thickness: 0.010236220472440945 inches
- Temperature Resistance: 30 C
- Features: Acrylic / Acrylate, Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent, UV / Weather Resistant
- Backing Material: Cloth - Woven Fabric, PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Can-Do National Tape
Description: 3M™ Double Sided Automotive Acrylic Foam Tape RT8012US is a 1.2mm (.048 inch) thick, medium-density, gray, pressure sensitive acrylic foam tape used for the attachment of automotive exterior trim parts such as body side moldings. It bonds to a variety of automotive
- Features: Double-Sided Adhesive
- Adhesive: Hot Melt / Heat Activated, Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The hot melt adhesive film is made of thermoplastic colloid composite release film such as TPU/EVA. It has the characteristics of excellent adhesion, solvent-free, good thickness consistency, and easy processing.
- Thickness: 0.0011811023622047244 to 0.03937007874015748 inches
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive
-
-
Supplier: Infinity Tapes, LLC
Description: Double Coated Tape with a polyester carrier with a silicone coated White BOPP release liner Tape is Hot Knife Cuttable Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and
- Width: 0.5 to 1 inches
- Thickness: 0.00048 inches
- Peel Strength / Adhesion: 1.3125 to 4.4375 lbs/in
- Features: Double-Sided Adhesive, Other, Permanent
-
Supplier: Champion Tape
Description: Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please
- Thickness: 0.04330708661417323 inches
- Peel Strength / Adhesion: 25 lbs/in
- Adhesive: Acrylic, Hot Melt / Heat Activated
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 533HPN is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a tan, moisture stable, lay flat paper liner. Low 200°F heat activation temperature allows for
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a white, moisture stable, lay flat paper liner. Low 200°F heat activation temperature allows
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: DCPAPER 3522 is a 7.0mil (10.2 mil with liner) double coated paper tape that consists of a 5 mil high quality saturated crepe paper coated on both sides with a high tack, high shear, hot melt rubber adhesive. The adhesive is wound on a 3.2mil super calendared white
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 6.25 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: DCTISSUE 3650 is a 4.0mil double coated tissue tape consisting of a 1.8mil tissue substrate coated on both sides with an aggressive synthetic hot melt rubber adhesive. It offers excellent quick stick and peel strength.
- Thickness: 0.004 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: DCPOLYO 3585 is a 4.4 mil (0.112MM) double-coated polyolefin tape featuring a 2.2 mil white non-oriented polypropylene coated on both sides with a high grade hot-melt rubber adhesive and a white siliconized paper liner.
- Thickness: 0.0044 inches
- Peel Strength / Adhesion: 6.75 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P89000Artificial lawn adhesive tape to non-woven fabric as the substrate, opalescent release film for the backing, coated with hot melt adhesive pressure-sensitive adhesive production and become, with non-woven single-sided with adhesive (double-open release paper
- Thickness: 0.023622047244094488 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Backing: PET / Polyester, Paper, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Infinity Tapes, LLC
Description: Permanent unsupported adhesive transfer tape with tinted blue polyester release Hot melt adhesive provides quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP)
- Width: 0.5 to 1 inches
- Peel Strength / Adhesion: 0.4375 lbs/in
- Adhesive: Hot Melt / Heat Activated, Rubber
- Features: Other
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength.
- Thickness: 0.00984251968503937 inches
- Temperature Resistance: 80 C
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing Material: Cloth - Woven Fabric
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 926 Transfer Tape, 350 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 926 is a 350 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High performance adhesive transfer tape. For use with Scotch® ATG Adhesive
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 969 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 969 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High tack adhesive transfer tape. For use with Scotch® ATG Adhesive Applicators.
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 976 Transfer Tape, 300 Acrylic Adhesive Scotch® ATG Adhesive Transfer Tape 976 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High tack adhesive transfer tape. For use with Scotch® ATG Adhesive Applicators.
- Width: 0.25 to 0.75 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: tesa tape, inc.
Description: HAF 8410 HS is a heat activated double-sided brown adhesive film based on reactive phenolic resin and nitrile rubber.
- Thickness: 0.0024000000000000002 inches
- Adhesive: Hot Melt / Heat Activated, Rubber
-
Supplier: Budnick Converting, Inc.
Description: This Reverse Wound Permanent Hot Melt Rubber Transfer Tape offers a 1.0 mil synthetic rubber adhesive with a 42# silicone-coated Kraft paper with a finger-lift edge.This transfer tape is perfect for paper-to-paper attachments, signs and posters, envelope sealing, and
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 6.61375 lbs/in
- Type: Transfer
-
Supplier: Gluefast Company, Inc. (The)
Description: Glue Dot®, removing it from the silicone paper release liner. Touch the Glue Dot® to the substrate using adhesive application equipment. Faster and safer than hot melt glues and cleaner than liquid adhesives, Glue Dots® bond instantly and, unlike double-sided
Find Suppliers by Category Top
Featured Products Top
-
Gripper/Grabber base pattern, doubling the adhesive surface area compared to hollow markers. Compatible with factory-applied butyl pads, epoxy, or hot-melt bitumen, these markers stay put long after installation. Planning Ahead Winter may pause (read more)
Browse Traffic Safety Equipment Datasheets for Pexco
More Information Top
-
Foam Tape - Foam Tape Manufacturers, Suppliers
We mainly produce as below: double sided tissue tape ( hot melt glue / solvent based glue / water based glue) double sided...
-
Development of a dipstick enzyme‐linked immunosorbent assay for the organophosphorus insecticide parathion‐methyl
A section of membrane cut into square pieces (0.7 · 0.7 cm) was mounted onto a polystyrene plastic strip using double - sided adhesive tape ( hot melt acrylic).
-
reflective hotmelt film - offers from reflective hotmelt film manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : hot melt adhesive, hot melt web, double side adhesive, hot melt adhesive tape ] .
-
P‐62: Silicone Adhesive Providing Protection, Waterproofing and Reworkability for Precision Assembly of Electronic Devices
Relative to competitive PUR HMs and double - sided tapes , silicone hot melts exhibited superior impact resistance as evaluated using the DuPont impact test with 50- to 100-g weights falling from heights of 350 to 450 mm.
-
Robot Builder's Bonanza, Fourth Edition > Using Servo Motors
You can use double - sided foam tape , hot - melt glue, even a rubber band (wound around a couple of times) to secure the sensor to the horn.
-
BOPET Film from Anhui Eastern Communication Imp.& Exp. Co., Ltd., China
• Double sides adhesive tape jumbo rolls Product Name: hot melt double-sided tapeDouble ...
-
Self Adhesive Double Sided PE Fiberglass Mesh Tape With Liner 150 Mic For Foam Lamination from Beijing Pac King Co.,Ltd, China
• Hot melt 200mic self adhesive double sided easy tear cloth tape for exhibition ...
-
hot melt adhesive,China hot melt adhesive Manufacturers, Suppliers - ECOL
It replaces double - side adhesive tapes , insoles JZ-102A Hot Melt Adhesive Applicator ...
-
double sided adhesive tape - offers from double sided adhesive tape manufacturers, suppliers, exporters & wholesalers
double sided tape Non woven tissue coated on both sides with hot melt based adhesive, siliconized paper liner, good ...
-
Automotive Paints and Coatings
This can either be done by mechanical fastening, with the help of a double - sided adhesive tape , or with warm or hot - melt type of adhesives, which cool down immediately after application and are able to fix the parts almost immediately.
Indicates content that may require registration and/or purchase.