Products/Services for Hot Oil Shuttle Valve
-
Solenoid Valves - (1022 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...Valve TypeSingle SolenoidDouble Solenoid -
Check Valves - (1957 companies)...valves are rated for air, compressed air, water, hot water, cold water, potable water, salt water, wastewater, gasoline, diesel fuel, high-purity gas, liquefied petroleum gas (LPG), natural gas, sour gas, corrosive gas, abrasive material, acids, corrosive... -
Gas Valves - (538 companies)Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow... -
Control Valves - (1650 companies)...moves upward and valve opens. To close the valve, hydraulic fluid (such as water or oil) is fed to either side of the piston while the other side is drained or bled. Hydraulic actuators are available in a wide range of sizes and are economical... -
Butterfly Valves - (1275 companies)...changing the pressure. When the force of the hydraulic fluid is greater than the spring force, the piston moves upward and valve opens. To close the valve, hydraulic fluid (such as water or oil) is fed to either side of the piston while the other side... -
Gate Valves - (1169 companies)...applications including the oil and gas industry, pharmaceuticals, manufacturing, automotive, and marine. Non-rising stem gate valves are very popular on ships, in underground applications, or where vertical space is limited because they don't take up extra...
-
Storage Tanks and Process Tanks - (1652 companies)...that is suitable for the tank. Common industries and applications that use storage tanks and process tanks include: Chemical processing. Cosmetics processing. Food and beverage processing. Oil and fuel processing. Paper and pulp processing...
-
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves...
-
Globe Valves - (800 companies)...the force is greater than the spring force, the piston moves upward and the valve opens. To close the valve, hydraulic fluid (such as water or oil) is fed to either side of the piston while the other side is drained or bled. Image Credit: Bani Instind...
-
Water Valves - (607 companies)Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground...
Product News
-
Lee Co. (The)
LEE SHUTTLE VALVES Lee Shuttle Valves are miniature, 3 port, hydraulic valves that allow fluid to flow from one of two inlet sources to a common outlet. They are small enough to fit right into the head of an actuator, saving both space and weight. As with all Lee Inserts, they require no O-rings or elastomeric seals. Four types of Lee Shuttle Valves are available, ranging in size from 0.187 " to 0.500 " in diameter. Spring Biased Shuttle Valves. Detented Shuttle Valves. Selective Shuttle Valves. Inverse Shuttle... (read more) -
Lee Co. (The)
375 Spring Biased Shuttle Valve The Lee Company's new 375 Spring Biased Shuttle Valve is the latest addition to Lee's line of miniature spring biased shuttle valves. The poppet in this shuttle valve is biased so that the emergency port (E) is normally closed, and the normal (N) and service (S) ports are connected. This new shuttle valve is ideal for high pressure applications with system pressures up to 5000 psi. For added installation flexibility, the 375 Spring Biased Shuttle Valve is available with the biased port (Port E... (read more) -
Dickow Pump Company, Inc.
Applications of Hot Oil Sealless Pumps Hot Oil Circulation Pumps with Magnetic Coupling. Hot Oil Sealless Pumps. Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse applications. What Are Hot Oil... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
What Are Hot Oil Sealless Pumps? Hot Oil Sealless Pumps. Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse applications. What Are Hot Oil Sealless Pumps?. Hot oil sealless pumps... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Pumps designed for hot oil applications Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications: The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Hot Oil Circulation Pumps with Magnetic Coupling Hot Oil Circulation Pumps with Magnetic Coupling. Hot Oil Sealless Pumps. Hot oil pumps play a crucial role in various industries, offering reliable solutions for the circulation and transfer of heated fluids. Selecting the right hot oil pump manufacturer and hot oil circulation pump supplier is essential to ensure efficiency and safety in your operations. At Dickow Pump Company, Inc., we specialize in hot oil sealless pumps designed to meet the demands of diverse applications. What Are Hot Oil... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Seal-Free Hot Oil Magnetic Pumps HOT OIL CIRCULATION PUMPS SERIES NMW/ NMWR/ PRMW. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional pumps... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetic Driven Hot Oil Circulation Pumps NMX, Hot Oil Circulation Pumps series NMX/PRMW/NMWR. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetic driven pumps for hot oil applications Download PDF. Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
HydraCheck Inc.
WearChek® Oil Sampling Valves The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn 't be simpler or more reliable - without system shutdown. Only WearChek (R) offers easy opening push button control - just push and release for sampling engine oil, transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries, and pilot circuits... (read more)Browse Industrial Valves Datasheets for HydraCheck Inc.