Products & Services

See also: Categories | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Synthetic Nitrogen Products
    … 296, 335, 398 direct application, 199, 210, 211, 265, 297 Fiber hollow, 133 polyimide , 133 Field, J … Flue gas, 71, 126, 127, 156 Fluor, 146 Solvent process, 139, 146 Foam , 151, 247, 249 Formaldehyde … … 70, 81 HP 25/35, 69, 70, 81 HP micro alloy, 69, 70, 81 HT -Winider, 110 Humphreys … … Ketazine, 338, 344, 345 Hoffman (urea), 338, 342 Peroxide, 338, 342–344 Raschig, 338– 340 , 342 Raschig/Olin, 338 …
  • Plastics
    … GF 727 PC 40 GF 727 PC on bisphenol A base 773 PC GF 1161 PC GF 30 625, 728, 931 PC GF10 728 PC GF20 728 PC HT 739, 741, 743, 748 … … polycarbonate-copolymer 773 polyester- foam materials 1185 polyester / … … 480, 714, 720, 785, 787, 790, 798, 800, 1074 Polyfluorcarbone 1017 Polyglycerol 1150 Polyglycolide 1280 Polyhydantoin 980 Polyhydroxy butyric acid (PHB) 1280 Polyhydroxy fatty acids (PHF) 209, 1280 Polyhydroxyl compounds 1174 Polyhydroxy valeric acid (PHV) 1280 polyimide (PI) 547, 637, 959 … … 733, 734, 811, 1034, 1276, 1312, 1325, 1330, 1341, 1342 holzgefülltes 1323 PP 340 ± 10 157 …
  • Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
    The company’s Redux 340 adhesive is a high-strength, high-temperature epoxy that cures in 1 h … The company’s SteelMaster 43 HT is a stainless steel–filled thixotropic paste for repairing metal parts and bonding … VHB (very high bond) acrylic foam and adhesive transfer tapes are forms of pressure-sensitive adhesives from … Silicones and polyimides are also frequently the base in adhesives used in bonding conductive gaskets to housings …
  • Material customer
    … agent 109 Carbonitrid 180 Carbonitrieren 178 carbonyl-method 301 cermet 306 Carbon fiber HM 261- HT 261 … strength graph 388 lasting oscillating strength 386 DECHEMA tables 345 cover layer 337, 340 dendrites 36 depolarization … Metal foam 295 methane series 250 Mg-wrought alloy 228 Mikrokerbe 339 micro contact 350 magnetic test … … 288 place change 57 PM injection molding 302 polarity 272 Polyaddition 252, 254 polyamide, water absorption 276 Polyblend 260 Polybutylentherephtalat 278 polycarbonate 278 polyester resin 264 polyethersulfone 279 polyethylene 257, 259, 272 Polyethylentherephtalat 278 Polygonisierung 59 polyimide 280 polycondensation 252 polymer …
  • Development of a bio‐based composite material from soybean oil and keratin fibers
    TABLE IX Fracture Properties of HT -Cured AESO Composites 340 (ϩ439.7%) 20 … that of a con- ventional semiconductor insulator material such as silicon dioxide, epoxies, polyimides , and other dielec … Also, in making new bio- based foams by high-pressure CO2 reactions with functionalized triglycerides, it was …
  • Mechanical and Electrical Technology IV
    Properties of Thermal Conductivity on Polyimide /Clay Nanocomposite Foams … 10: Miscellaneous Researches for Tecnical Sciences The Effects of the Parameters on the Performance of HT -PEMFC 340 .
  • Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
    Chem. Descrip.: Fatty acid polyglycol ether and PEG Uses: Accelerator for HT -fixation of polyester and triacetate … Uses: Emulsifier for emulsion polymerization Features: Low foam ; poor film rewettability Properties: Amber liq., char. odor; sol … 3500 cps; 1 h cure tensile strength 230 psi (aluminum-aluminum), 340 psi (steel-steel); hardness ε … Uses: Chain extender for elastomer PU; curing agent for epoxides; precur- sor for polyimides ; intermediate for org …
  • Handbook of Textile Processing Chemicals
    Uses: Flame retardant for EPS foam , polyolefin and polyamide/ polyimide wire insulation, adhesives, coatings, and textiles HT -Proteolytic® 200 [Genencor Int’l.] Chem. Descrip.: Bacterial protease CAS 9014-01-1; EINECS/ELINCS 232-752-2 … index 56; aniline pt. 88 C; pour pt. -52 F; flash pt. (COC) > 340 F; ref. index …
  • Handbook of Industrial Surfactants Volume 1 and 2
    Crodasinic™ HT [Croda Chem. Uses: Detergent, lubricant, wetting agent, conditioner, foaming agent for sham- poos, skin cleansers, oral hygiene (mouthwashes, toothpaste … 0.865; b.p. wide range; flash pt. (TCC) > 340 F; pH 3.4-5.4 (5% … Uses: Base for polymers incl. polyimides , polyureas, and PU, which are used in microelectronic (passivation layer) and …
  • Handbook of Paint and Coating Raw Materials Volume 1 and 2
    Precaution: Combustible Shell Sol 340 [Shell] Shell Sol B HT [Shell] Chem. Descrip.: Thermoplastic silicone- polyimide polymer dissolved in N-methylpyrrolidone solvent Features: Readily disp. in aq. systems and collapses foam rapidly .