-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: head-up display (HUD) systems. A comprehensive HUD test solution from Radiant combines the TT-HUD application-specific software module, and a ProMetric® Imaging Colorimeter or Photometer with 200 mm electronically controlled lens to perform rapid, automated visual inspection of
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone
- Operating System: Windows
-
Supplier: SAE International
Description: (windshield HUD) and c-HUD (combiner HUD) with references to Augmented Reality (AR) HUD as needed. It is not the scope of this document to set threshold values for automotive compliance; however, some recommended values are presented for reference.
-
Supplier: Richardson RFPD
Description: The LTC5564 is a precision, RF power detector for applications in the 600MHz to 15GHz frequency range. The LTC5564 operates with input power levels from –24dBm to 16dBm. A temperature compensated Schottky diode peak detector, gain-selectable operational amplifier, and fast comparator are combined
- Frequency Range: 600 to 15,000 MHz
- dBm Measurement Range: 16 dBm
-
-
Supplier: SAE International
Description: Following the introduction of Head-Up Displays (HUD) into commercial airplanes over 30 years ago, many aircraft manufacturers are now installing HUDs as baseline or as a selectable option on their latest designs. Most pilots that have used the HUD in difficult flying conditions
-
Supplier: ASTM International
Description: 1.1 This test method covers the amount of binocular disparity that is induced by transparent parts such as aircraft windscreens, canopies, HUD combining glasses, visors, or goggles. This test method may be applied to parts of any size, shape, or thickness, individually or in combination, so
-
Supplier: Infineon Technologies AG
Description: GFX and a 216-pin TEQFP package. It is dedicated to automotive systems such as instrument clusters and Head-Up Displays (HUD). Summary of Features 32-bit Arm® Cortex®-M7 CPU and 32-bit Arm® Cortex®-M0+ CPU 512 KB code flash, 64 KB work flash and 64 KB SRAM Up to 50 16-bit and 32 32-bit
- Internal RAM Size: 384 KB
- Operating Temperature: -40 to 105 C
- Bits: 32 Bit
- Features: DMA Channels, Other, PWM Channels, Watchdog Timer
-
Supplier: SAE International
Description: or configurations incorporating a HWD and a HUD. The guidance may also apply to HWDs that are intended to be used as a supplemental display in which the HWD contains the minimum information immediately required for other intended functions. These types of HWDs may not have a head tracking
-
Supplier: Bombardier, Inc.
Description: stick controls as baseline. Optional features include single or dual EFB (Electronic Flight Bag), Cat IIIb autoland capability and HUD (Single / Dual Head Up Display) to optimize flight preparation, operation and mission completion. Two physically separated multi-function cabinets incorporate
-
Supplier: Gulfstream Aerospace
Description: side-mounted Gulfstream-designed Cursor Control Devices (CCDs), pilots can select and scroll where and how they want to see airways, airports, navigational aids and radar data. Eyes On The Sky The innovative Head-Up Display (HUD) projects flight data to a transparent screen in the pilot’s
-
Supplier: Cessna Aircraft Company
Description: Images and data are available at any altitude and are processed through a receiver supplied on a Head-Up Display (HUD) technologies which are then stored in the file server unit (FSU) for immediate access. Uncompromising safety The XLS+ is equipped with a traffic collision avoidance system
-
Supplier: Boeing Company (The)
Description: qualify a configured airplane as "flight ready." Dual Head-Up Display (HUD), very large flat panel multifunction displays, dual Electronic Flight Bags (EFB), and an electronic check list are provided as standard. The wide-format displays provide a larger map and enhance access to information
Find Suppliers by Category Top
Featured Products Top
-
projections, such as those emitted by head-up display (HUD) systems. A comprehensive HUD test solution from Radiant combines the TT-HUD application-specific software module, and a ProMetric® Imaging Colorimeter (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
Engineered in response to OEM and supplier testing requirements, Radiant Vision Systems provides a comprehensive hardware/software solution to enable fully automated testing of head-up displays (HUD) in automotive and other integrations. In this video, Bret Stonebridge from Radiant demonstrates (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
minimizing cycle time Part of a field-proven system for production testing TrueTest Software is combined with a ProMetric Imaging Colorimeter or Photometer to create a complete testing system for light quality measurement or machine vision. The specific Pro (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Holographic And Classical Head Up Display Technology For Commercial And Fighter Aircraft
Thus, holographic HUD combiners have greater real world transmissivity while simultaneously improving the display contrast .
-
Automotive Displays Report - 2014
We see the Economy vehicle segment continuing to move toward embedded displays with both DID and CSD in smaller size panels, plus in some cases, HUD ( combiner -type) displays showing up.
-
Introduction to Avionics Systems
The pilot views the outside world through the HUD combiner glass (and windscreen).
-
Attention Tunneling: Effects of Limiting Field of View Due to Beam Combiner Frame of Head-Up Display
This paper present findings of an experimental study con- ducted over various HUD combiner frame configuration vis-à-vis attention capture.
-
Three-Dimensional Displays In The Future Flight Station
The HUD combiner is a nondistorting assembly which introduces no real world distortions or line of sight errors.
-
Holographic head-up display combiners with optimal photometric efficiency and uniformity
This paper presents a hologram design approach that maximizes the HUD combiner phosphor reflectivity, the transmis- sivity through the combiners, and the display brightness uniformity.
Indicates content that may require registration and/or purchase.