Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson Controls, Inc.
Description: consistent designs and convenient built-in operating features you’ll enjoy greater control – without the need for field add-ons. Actuator Products Catalog Product Categories Electric Damper Actuators Pneumatic Damper Actuators Threaded Ball Valves and
- Actuator Torque: 35 to 560 In-lbs
- Features: Electric, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the motor and
- Supply Voltage: 24 to 230 volts
- Features: 90°, Single Shaft, Table
-
Supplier: Rotork plc
Description: Schischek InMax quarter-turn actuators for use in safe areas. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation of air dampers, fire and smoke dampers, volume control, ball valves, throttle valves and other quarter-turn
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
-
Supplier: Rotork plc
Description: Schischek RedMax explosionproof part-turn actuators for use in Zone 2, 22. Gas + Dust certified. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation of air dampers, fire and smoke dampers, volume control, ball valves,
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Rotork plc
Description: Schischek ExMax explosionproof quarter-turn actuators for use in Zone 1, 2, 21, 22. Gas + Dust certified. Compact and robust, with enclosure material, offshore/marine coating and failsafe options. For automation of air dampers, fire and smoke dampers, volume control, ball
- DC Voltage: 24 to 240 volts
- AC Voltage: 24 to 240 volts
- Features: Electric
- Operation: On / Off (isolating)
-
Supplier: Radwell International
Description: TLC I VAV CONTROLLER, WITH HONEYWELL 32005357-001 DAMPER ACTUATOR, SINGLE AIR FLOW SENSOR, FOR AIR HANDLING INTERGRATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls provides top-quality, low-leakage RB-2000 Round Control Dampers for use in Heating, Ventilating, and Air Conditioning (HVAC) systems that fit your size and application requirements. Round dampers are available with seals for low-leakage control dampers
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls provides top-quality, low-leakage RC-2000 Round Control Dampers for use in Heating, Ventilating, and Air Conditioning (HVAC) systems that fit your size and application requirements. Round dampers are available with seals for low-leakage control dampers
-
Supplier: Marlo Heat Transfer Solutions
Description: through the heating surface or bypass the heating surface to achieve the required discharge air temperature. The Stratomizer® dampers are automatically repositioned to maintain a set leaving air temperature when a change in outside temperature occurs. Downstream actuator mounting is
- Application / Industry: HVAC
- Features: Other
-
Supplier: Johnson Controls, Inc.
Description: The FS-1620 Fire/Class II Smoke Damper is designed to prevent the spread of smoke and its 1-1/2 hour fire rating is for use within a dynamic HVAC system during life safety situations. FEATURES AND BENEFITS 1-1/2 hour fire rating 250 or 350°F rated actuators Three-year warranty
-
Supplier: Radwell International
Description: DAMPER ACTUATOR 220-240V 50-60HZ 8VA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ACTUATOR, M9300 SERIES, NON-SPRING RETURN, 8-35NM, 88#IN NSR, 90SECOND, 24V, FOR DAMPER CONTROL IN HVAC SYSTEMS, REPLACES PN: M9106-IGA-2. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Clark Solutions
Description: The ES75A and ES142 (24 VAC or 115 VAC) and the ES62A (24 VAC/VDC or 115 VAC) direct coupled two-position spring return electronic actuators are for control of building HVAC dampers or valves. These actuators are used for the control of valves or dampers requiring
- Actuator Torque: 142 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Failsafe: Close at No Power
-
Supplier: Bray Commercial
Description: These actuators are used in constant or variable air volume installations for control of HVAC dampers requiring up to or 88 lb-in (10 Nm). These Bray direct coupled 24 VAC non-spring return rotary electric actuators are designed for Floating or Proportional control of
- Actuator Torque: 88 In-lbs
- AC Voltage: 24 volts
- Stem Diameter: 0.37401595 to 0.6299216 inch
- Operating Temperature: -25 to 130 F
-
Supplier: Bray Commercial
Description: These Bray direct-coupled spring return rotary electric actuators are designed for On/Off, Tri-State, or Modulating control of building HVAC valves and dampers. These actuators are used in constant or variable air volume installations for the control of return air, mixed
- Actuator Torque: 140 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Stem Diameter: 0.32677183 to 1.00000054 inch
-
Supplier: Clark Solutions
Description: EN310B2-ZS(-S) and EN310D2(-S) direct coupled 24 VAC non-spring return (NSR) rotary electronic actuators are designed for modulating control of building HVAC dampers or valves. These actuators are used in constant or variable air volume installations for the control of
- Actuator Torque: 310 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: -25 to 130 F
- Failsafe: Close at No Power
-
Supplier: XeteX, Inc.
Description: This simple unit was built for an elementary school in Virginia. Consisting of just a flat plate heat exchanger, faceâ€"&â€"bypass damper and actuator, cabinet, and simple analog damper controls, it complements the primary heating and cooling equipment provided by others. This
- System: Heat Recovery Ventilator (ERV)
- Application: Residential
-
Supplier: ElectroCraft
Description: Hansens ultra-quiet spring return damper actuator is ideal for the HVAC market. Featuring the patented Whisper MotionTM air brake and the always reliable Synchron AC synchronous motor, our actuator design eliminates the wind-up noise that often occurs when the motor and
- AC Voltage: 24 to 230 volts
- Actuation Time: 6 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and
- Actuator Torque: 5,200 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and
- Actuator Torque: 1,350 In-lbs
- Number of Turns (For Multi-turn Actuators): 11
- Actuation Time: 0.84 seconds
- Features: Electric
-
Description: hitches in trucks, buses, off-road vehicles, cranes, and industrial/ construction/agricultural vehicles and equipment) Suspension/kneeling position (buses, trucks) Tilt/trim position (boat engines, tilling equipment) Industrial Valve control HVAC damper control Irrigation equipment
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: Ruskin Company
Description: The IAQ020 is the standard controller for the IAQ50X Air Monitor Damper. It is a turnkey controller that communicates with any building automation system through analog input and output signals. It comes factory programmed and calibrated to the mating IAQ50X Airflow Monitor Damper and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Accuracy: 5 ±% FS
-
Supplier: M.H. Rhodes/Cramer Company
Description: configured with pinions, levers, flats or knurls. The Pear-shaped gearbox is designed to contain a wide range of gear ratios. HVAC Dampers HVAC Zone Valve Actuators POP displays Animated display drives Automatic teller machines
- Continuous Torque: 1.875 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: -40 to 212 F
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
-
Supplier: Enervex, Inc.
Description: The EBC 30 Modulating Pressure Control is a draft and pressure control device that can monitor and maintain a constant draft or pressure by varying the speed of a fan or the position of an actuator. The control is capable of controlling multiple functions simultaneously. It could be exhaust
- Accuracy: 10 ±% FS
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
-
Supplier: Enervex, Inc.
Description: The EBC 35 Modulating Pressure Control is a draft and pressure control device that can monitor and maintain a constant draft or pressure by varying the speed of a fan or the position of an actuator. The control is capable of controlling multiple functions simultaneously. It could be exhaust
- Accuracy: 10 ±% FS
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
-
Supplier: Allied Electronics, Inc.
Description: Miniature Basic Switch, Pin Plunger Actuator, 21 A Rated Current, 277 Rated Voltage Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of
-
Supplier: Allied Electronics, Inc.
Description: Straight Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical
-
Supplier: Allied Electronics, Inc.
Description: Simulated Roller Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators,
-
Supplier: Allied Electronics, Inc.
Description: Miniature Basic Switch, Pin Plunger Actuator, 11 A Rated Current, 250 Rated Voltage Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of
Find Suppliers by Category Top
Featured Products Top
-
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Damper Actuators Datasheets for ElectroCraft -
Energy efficiency initiatives continue to drive product development in the HVAC industry and motorized solutions are playing an ever-growing role. Hansen Corporation, an ElectroCraft company, has been a world leader for decades in providing motor products for zone valve actuators in (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
Hansen continues to expand its reach in the HVAC and Solar market by offering three actuator products for damper and position control applications. Spring Return For simple 2 position control Hansen offers our ultra-quiet spring return actuator that incorporates the (read more)
Browse Valve Actuators Datasheets for ElectroCraft -
¾” to 2½” and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in 5 seconds. The spur gear drive train has been designed for severe (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Customized and Reliable Stepper Motors Address HVAC Damper Application Extremes
When designing an external mount electric damper actuator for an HVAC system, it's important to review considerations in order to create the best motor-damper combination.
-
Mounting Methods Guide (.pdf)
Belimo direct coupled actuators were designed to minimize installation cost by what has come to be known as the "Belimo" concept. This concept of directly coupling to the damper shaft was invented in 1975 and was the first of many innovations to make electronic damper actuation the easiest and most
More Information Top
-
IEEE Recommended Practice for Seismic Qualification of Class 1E Equipment for Nuclear Power Generating Stations
The seis- mic qualification of pipe-supported items of equipment, such as instrumentation and control components, devices, HVAC damper actuators , and valve actuators and their attached functional accessories for which operability must be demonstrated, requires special consideration.
-
CR4 - Thread: MOV vs AOV
Our product range:> Electrical Valve Actuator (Quarter Turn / Multi Turn / Linear)> HVAC Damper Motorised Actuator > Motorized Ball Valve> Motorized Butterfly Valve,Motorized high performance Butterfly Valve> Motorized Damper Valve°> Motorized Control Valve> Motorized Gate Valve> Motorized Globe Valve> Motorized Knife…
-
CR4 - Thread: Question about HVAC Dampers
You might be interested in: Damper Actuators , HVAC Services, Fire Suppression Systems .
-
CR4 - Thread: Determining Damper Actuator
You might be interested in: Damper Actuators , HVAC Ductwork, Manual Valve Actuators .
-
Self-Correcting HVAC Controls Project Final Report
The objective of the project was to develop and test (in the laboratory) algorithms that implement self-correction capabilities for temperature, humidity and pressure sensors, economizer dampers, and damper actuators in HVAC systems.
-
Handbook of Lubricants
Rheolube 362HB [Nye Lubricants http://www.nyelubricants.com/] Chem. Descrip.: Syn. hydrocarbon grease Uses: Lubricant for automotive actuator motors and HVAC dampers , dollar .
Indicates content that may require registration and/or purchase.