-
Supplier: Isotech, Inc.
Description: Roofing Contractor Association (NRCA) design compliant Works well with all roofing membrane types Available to ship compact (not expanded) or size specific, ready to install Incorporates integral seal duct supports that are adjustable to HVAC size requirements Adjustable on 3 axes
- Features: Other
- Application: Vibration Isolation
-
Supplier: Fläkt Woods Group SA
Description: for time periods up to 2 hours. The 200°C for 2 hours unit comes as standard with an isolator, whilst the 300 & 400°C for 2 hours units come with terminal boxes as standard. It is possible to fit the 200°C unit with a terminal box or the 300-400°C units with high-temperature isolators.
- Media Temperature: 392 to 752 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Fläkt Woods Group SA
Description: Low Profile Max at either 200°C (which is standard temperature) 300°C or 400°C for time periods up to 2 hours. The 200°C for 2 hours units come as standard with an isolator, whilst the 300 & 400°C for 2 hours units come with terminal boxes as standard. It is possible to fit the 200°C unit
- Media Temperature: 392 to 752 F
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: Fläkt Woods Group SA
Description: met by either the Slim-Line or Slim-Line Max at either 200°C (which is standard temperature) 300°C or 400°C for time periods up to 2 hours. The 200°C for 2 hours units come as standard with an isolator, whilst the 300 & 400°C for 2 hours units come with terminal boxes as standard. It is
- Media Temperature: 392 to 752 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Isotech, Inc.
Description: isolators are ideal for suspended equipment, suspended piping, suspended duct-work, air handling units and HVAC equipment. The equipment and piping are supported from vibration hangers consisting of a steel box with an internal elastomeric element. The HR Series offer
- Features: Other
- Application: Vibration Isolation
Find Suppliers by Category Top
Featured Products Top
-
Duct Sealing Methods: How To Seal Ductwork For Better HVAC Performance Duct sealing is critical to increasing energy efficiency and HVAC performance. Leaky (read more)
Browse Datasheets for Petersen Products Co.
More Information Top
-
Noise and Vibration Control Engineering: Principles and Applications 2nd Edition Complete Document
See also Root-mean-square sound pressure Eigenfrequency, 400 Elastic surface layer, improvement of impact noise isolation with, 479 – 483 Elastomeric isolators , 576 – 577 Elbows, HVAC ducts , 691 – 693 Elementary radiators, sound power output of, 35 – 36 Emission …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1785 - Safety Evaluation ...
… 1) anchorages/embedments, (2) electrical component supports, (3) expansion anchors, (4) instrument line supports, (5) instrument racks and frames, (6) pipe supports, (7) pressurizer surge line supports, (8) SG supports, (9) vibration isolators , (10) battery racks, (11) HVAC duct supports, (12) tube track …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > [FDBKF2007032822484529548] NURE...
All component supports (piping supports, cable raceway supports, HVAC ducting supports, equipment supports, metal spring isolators and fixed bases, frames and saddles/LOCA restraints (both inside and outside containment), and frames and saddles for flat-bottom vertical tanks) are constructed of structural steel …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1800 - Standard Review Pl...
Component supports (such as cable trays, pipe hangers, elastomer vibration isolators , equipment frames and stanchions, and HVAC ducting supports); .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1800 - Standard Review Pl...
Component supports (such as cable trays, pipe hangers, elastomer vibration isolators , equipment frames and stanchions, and HVAC ducting supports); .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1825 - Safety Evaluation ...
… and component support members (support members, welds, bolted connections, support anchorage to building structure); constant and variable load spring hangers, guides, and stops; sliding surfaces and vibration isolators (for ASME piping and components); cable tray, conduit, HVAC ducts , tube track (support members …
-
Guidelines for Ensuring Longevity in Airport Sound Insulation Programs
Specifications for vibration isolators , determination of the best location of HVAC systems, utilization of correct duct materialandsize,andeliminationof directopenairpathsfrom exterior to interior are important considerations in detailing HVAC systems.
-
States > Texas > State > Register > 2010 > [TexReg 2010-0205is] 02/05/2010
… hot and cold water systems, air conditioning, heating and venti lating systems, and thermal and acoustical insulation, to include mounting mechanical equipment on vibration isolators , adds a requirement for … … adds requirements for fully ducted supply, return and exhaust air for HVAC systems.
-
States > Texas > State > Register > 2010 > [TexReg 2010-0702is] 07/02/2010
bration isolators , adds a requirement for testing, balancing and operating all mechanical systems prior to completion and … … areas which may collect vehicular exhaust or other noxious fumes, adds require ments for fully ducted supply, return and exhaust air for HVAC systems.
-
An American National Standard - IEEE Standard IEEE Recommended Practice for Unique Identification in Power Plants and Related Facilities-Component Function Ide...
… BDUC BE BFP BHD BKR BLK BLL BLO BLR BLS BM Relay, Phase Discordance Handling Unit t Alarm, Analyzer * Isolator , Analyzer * Absorber Control, Analyzer … … conditioning Package Unit Packaged HVAC Assembly (See: A/C Unit … … Board (Panel) Damper, Blocking Duct , Bus Primary Element, Burner …
Indicates content that may require registration and/or purchase.