-
Supplier: Radwell International
Description: STATIC PRESSURE INSTALLER KIT, AIR GAUGE, 2 PLASTIC STATIC PRESSURE TIPS, 6 FEET PVC TUBING, FOR USE WITH DIFFERENTIAL PRESSURE SWITCH, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rosenberg USA
Description: Rosenberg EC Backward Curved Impeller, GKHM 630-CIB.200.6NA IE, Module Construction, Input Voltage 200-240 Volt (3.05 Kw), 3-Phase, 50-60 Hz. High-efficiency impeller made of aluminum, module and inlet cone (with plastic tubing and pressure tabs)
- Air Flow Rate: 7,987 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Plastic / Polymer
-
Supplier: Reed Rubber Products
Description: A Profile Extrusion Company Reed Rubber Products is one of the country's leading manufacturers of precision thermoplastic rubber extrusions and fabricated parts for the construction, automotive, HVAC and OEM markets. With thirty years of experience, you can be sure to get the best technical
- Size Capabilities: 10 inch
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application
- Extrusion Methods: Co-Extrusion
- Applications: Custom Profiles / Cross Sections, Gaskets / Seals, Sheet, Tubing / Hose
-
-
Supplier: InspectorTools
Description: Model Includes: Certificate of Calibration (NIST) Windows-compatible software download utility DB9 to RS-232 adapter and cable Isokinetic probe Zero count filter High purity tubing 1/8 in. hose barb adapter Power supply Operation manual Hard molded plastic case The new Fluke 983
Find Suppliers by Category Top
Featured Products Top
-
Typical Applications for Gum Rubber Tubing / Silicon Tubing. Architectural And Window Seals. Electronics Seals. Electrical Washers. Food Processing Industry. Fiber-Optic Equipment. Fluids Handling in Dairy Industry. Electrical Connector Seals And Sheathes. Water Purification Tubing. HVAC Equipment. Automotive Electrical Enclosures. Medical Equipment Seals Tubing. Aerospace and Military. High Voltage Insulation. Peristaltic Tubing. Small Appliance Tubing. Wastewater Sampling Tubing. Composite... (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Typical Applications for Gum Rubber Tubing / Silicon Tubing. Architectural And Window Seals. Electronics Seals. Electrical Washers. Food Processing Industry. Fiber-Optic Equipment. Fluids Handling in Dairy Industry. Electrical Connector Seals And Sheathes. Water Purification Tubing. HVAC Equipment. Automotive Electrical Enclosures. Medical Equipment Seals Tubing. Aerospace and Military. High Voltage Insulation. Peristaltic Tubing. Small Appliance Tubing. Wastewater Sampling Tubing. Composite... (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
The RIDGID Powered Plastic Pipe And Tube Cutter Provides Quick, Effortless Cuts
The RIDGID plastic pipe and tubing cutter is an ideal tool for plumbing and HVAC contractors, especially for the installation of plastic plumbing systems and drain lines, and CPVC fire sprinkler systems.
-
Predicting the Acoustical Performance of Weak Paths in a Sound Package System
These are: 1 A grommet for a HVAC passthrough 2 A grommet for a wiring harness passthrough 1 GROMMET FOR HVAC PASSTHROUGH The HVAC passthrough system consisted of a grommet with two drain tubes and a special plastic attachment in which the…
-
CR4 - Thread: Shipping Container Housing
good idea to use Ali foil in a tube for a light tube ...there is also a flexible wired plastic air duct used for HVAC which is also now available with a silverized interior..think this could work as well....and can…
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1856 - Safety Evaluation...
The components represented by LRA Table 3.3.2-21, HVAC diesel generator building system, component commodity "Non-Carbon Steel Components (External Surfaces)," made from plastics /polymers, are polyethylene tubing located indoors.
-
Mineral Wool Suppliers,China Mineral Wool Products from Manufacturers, Suppliers
[Related Categories:Mineral Wool,Acoustic Panels,Other Heat Insulation Materials,Other Soundproofing Materials,Multifunctional Materials,Other Fireproofing Materials,Calcium Silicate Boards,XPS Boards, HVAC Systems & Parts,Other Ceramic Fiber … Steel Wire Mesh,Other Hardware,Bolts, Plastic Tubes ,Other Construction & Real…
-
CR4 - Thread: Designing Solar Water Heater
if you live somewhere that is currently sunny go by some 3/4" black tubing and a $45 dollar back yard fountain … and a digital thermometer $12 in any HVAC sale house.you will … I suggest a free plastic barrel. let me know…
-
Nissan's keiretsu suppliers in Japan
Usui Kokusai Sangyo Shizuoka Brake tubes, oil tubes, fuel tubes, plastic cooling, fans, push rods, fan drives & power steering tubes Valeo Unisia Transmission Kanagawa Transmissions Wako Industry Gunma … Zexel Valeo Climate Control Tokyo Compressors, control panels, HVAC units and condensers .
-
Glossary: Jane's Urban Transport Systems
…Traffic Control DBOM Design, Build, Operate, Maintain demu diesel-electric multiple-unit dmu diesel multiple-unit DOT Double-O- Tube (tunnel construction) DPTAC Disabled … System GRP Glass-Reinforced Plastic GTO Gate Turn-Off … HOV High-Occupancy Vehicle HVAC Heating, Ventilation and Air…
-
Federal Register > Tuesday, January 17, 2012 > [77 FR 2269] Foreign-Trade Zone 18-San Jose, CA, Application for Subzone, Tesla Motors, Inc. (Electric Passenger...
…55% of the value of the finished products) include: Oils, greases, fluids, refrigerants, adhesives, sealants, anti-freeze/coolants, alcohols, plastic tubes /pipes/hoses/‡fittings, foam tape/sheets/film, decals/ballotini … pump parts, mechanical seals, plastic o-rings/clips, rubber o … moldings and trim, latches, HVAC components, blower motors, valves…
-
Suppliers to Chevrolet Equinox
…mirror with compass and temperature Magna Donnelly EC OnStar with compass and temperature Magna Donnelly Headliner - manufacture Intier Automotive HVAC systems ABC Group inside … Collins & Aikman Interior Plastic Trim Collins & Aikman … gaskets Freudenberg-NOK Evaporative Tube Miniature Precision Components Friction…
Indicates content that may require registration and/or purchase.