Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Progressive Surface
Description: booth for surface preparation, and then into the HVOF booth. Standard Servo controlled spindle Servo controlled oscillator with manual adjustment for pin throw Fanuc 31i CNC 2-axis programmable gun mover PC operator interface Integrated HVOF coating system Complete Grit Blast
-
Supplier: Progressive Surface
Description: This compact system is designed to apply hard wear coatings on hydraulic cylinder rods, or other components, up to 12 feet (3.66 m) long using the HVOF thermal spray process. Parts are loaded into the machine vertically with an overhead crane. The coating process is completely
-
Supplier: Progressive Surface
Description: This robotic thermal spray system was specifically designed for applying HVOF chrome replacement coatings on aircraft landing gear components. The M710i 6-axis Fanuc robot is ideally suited for thermal spraying complex parts. The integrated rotating spindle is programmable from the
-
-
Supplier: SAE International
Description: different. This document is intended to outline and describe the design and usage guidelines for HVOF tungsten carbide coatings to assure adequate quality and performance of the landing gear equipment. This document is not intended to act as a detailed process specification for
-
Supplier: Oerlikon Metco
Description: Our DJC hybrid thermal spray system uses gas-fueled HVOF to produce industrial machine part coatings that are hard, thick, and dense. It utilizes Programmable Logic Controller (PLC) technology for semiautomatic control, monitoring, and operation of gas-fueled HVOF thermal spray
-
Supplier: Oerlikon Metco
Description: The Diamond Jet series supports a wide range of fuel gasses and water or air cooling options. The coatings produced feature: High density Low oxide content High adhesion to substrate Excellent machinability Industries that typically use these models include: Oil and Gas Pulp and Paper Biomass
-
Supplier: Oerlikon Metco
Description: The WokaJet series spray guns operate with kerosene liquid fuel and oxygen. High particle velocity, uniform heating, and low dwell time combine to produce coatings that are very dense and tightly bonded to your substrate. Industries that typically use this model include: Oil and Gas Pulp and
-
Supplier: American Welding Society (AWS)
Description: This standard defines requirements for thermal spray coating systems for OEM and repair applications. Included are HVOF (High Velocity Oxygen Fuel) coatings that can be used as an alternative to hard chrome plating. The essential equipment, procedures for surface
-
Supplier: American Welding Society (AWS)
Description: This standard defines requirements for thermal spray coating systems for OEM and repair applications. Included are HVOF (High Velocity Oxygen Fuel) coatings that can be used as an alternative to hard chrome plating. The essential equipment, procedures for surface
-
Supplier: Saint-Gobain Coating Solutions
Description: range of applications. The ID gun delivers low-porosity, hard coatings, thus providing greater resistance to abrasion & erosion to extend surface life. The gun can produce coatings up to 800 μm, which exceeds that of plasma sprayed coatings (≈500 μm) & HVOF
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Powder
-
Supplier: Progressive Surface
Description: This custom robotic thermal spraying booth with a 4-axis Gantry robot is ideally suited for Plasma spraying, HVOF spraying, and Arc Spraying coatings on aircraft turbine engine and airframe components. The main spindle provides rotation up to 600 rpm. A secondary spindle provides
-
Supplier: Velan, Inc.
Description: Advanced live-loaded stem packing arrangement standard. • Unique ball/seat spring-loading technology. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. •
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
- Media: Gas, Water
Find Suppliers by Category Top
Featured Products Top
-
Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Plasma/HVOF wear coatings Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
) Plating/Coating Options: Silver (AMS 2410, 2411) Tin (ASTM B545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Plasma/HVOF wear coatings (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Plasma/HVOF wear coatings Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
(ASTMB545) Nickel (AMS 2403, 2424, QQ-N-290) Gold (Mil-G 45204) PTFE (AMS 2515) Plasma/HVOF wear coatings Other plating options are available Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
Conduct Research Top
-
HVOF Process Control Using Almen and Temperature Measurement (.pdf)
of coating on material properties. Lessons learned will be presented and recommendations made for applications of these tools in controlling the HVOF process.
-
Unique Thermal Spraying System at KLM
Presents a multi-process thermal spraying cell developed for KLM using arc spray, standard plasma spraying, 100HE TM high enthalpy plasma spraying, and HVOF coating technologies. This paper was presented at the 2008 International Thermal Spray Conference in Maastricht, The Netherlands.
-
What is Thermal Spraying
Thermal spraying is the general term used to describe a variety of coating processes. Common processes described simply as "thermal spraying" include plasma spraying, HVOF spraying, arc spraying and flame/combustion spraying.
More Information Top
-
High Temperature Surface Engineering
The investment coats for modem HVOF equipment are roughly a tenth in comparison with .
-
Tribologically Optimized Ceramic Coatings for Cylinder Liners in Advanced Combustion Engines
Figure 3 HVOF equipment for the coating process of light metal cylinder bores; schematic drawing of the coating process.
-
High Temperature Oxidation and Microstructural Evolution of Modified MCrAlY Coatings
The spraying equipment used for the HVOF coatings was a liquid fuel apparatus (JP-5000, Tafa Inc., Praxair Surface Technologies) burning a kerosene–oxygen mixture.
-
Sliding wear behavior of tungsten carbide thermal spray coatings for replacement of chromium electroplate in aircraft applications
The HVOF WC thermal spray coatings were sprayed using Jet Kote® II HVOF spray equipment (Stel- lite Coatings , Goshen, IN).
-
Ceramic Materials and Components for Engines
Fig. 1 HVOF equipment for the inside coating of light .
-
The effect of residual stress in HVOF tungsten carbide coatings on the fatigue life in bending of thermal spray coated aluminum
The specimens were coated using Jet Kote II HVOF spray equipment (Stellite Coatings , Goshen, IN).
-
CONFERENCES
The latter employed a variety of high energy coating equipment : plasma, HVOF , the D-Gun, .
-
Cracking and Spalling Behavior of HVOF Thermally Sprayed WC-Co-Cr Coating in Bend and Axial Fatigue Tests
A Jet Kote III HVOF system from Stellite Coatings , equipped with a Computer Integrated Thermal Spray (CITS) control system provided by Progressive Technologies, was used for coating spray.
-
Influence of Processing Parameters on Residual Stress of High Velocity Oxy-Fuel Thermally Sprayed WC-Co-Cr Coating
A Jet Kote III HVOF system from Stellite Coatings , equipped with a Computer Integrated Thermal Spray (CITS) .
-
Flow Characteristics in Compact Thermal Spray Coating Systems with Minimum Length Nozzle
Abstract In this study, numerical analysis is performed to adopt the equivalence ratio on the high velocity oxygen fuel ( HVOF ) thermal spray coating systems equipped with a minimum length nozzle.
Indicates content that may require registration and/or purchase.