-
Supplier: Atos North America
Description: AWFR are not compensated flow throttling valves with a built-in check valve to allow the free flow in the opposite direction. The flow adjustment is done by turning the external exagon. Clockwise rotation increases the throttling. The regulated flow is a function of the
- Valve Size: 0.375 to 1.25 inch
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: HAWE North America Inc.
Description: Throttles are flow valves. These valves type Q, QR, and QV are available in five sizes and are used to limit the flow in accumulator and control circuits. They feature a slotted throttle section which is much less sensitive to contamination than throttles with annular gaps (no edge
- Pressure Rating: 4,351.131 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: HAWE North America Inc.
Description: The orifice inserts type EB are part of the flow valves, whereas the restrictor check valves type BE and BC are a combination of a flow and check valve. They are used to limit the flow during switching operations of directional valves (flow restriction preventing
- Pressure Rating: 7,251.885 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
-
Supplier: Lee Co. (The)
Description: This flow restrictor is a novel solution to removing trapped air in hydraulic systems while keeping hydraulic losses to a minimum. Utilizing a small precision flow orifice, the 5.5 mm Insert Air Bleed Orifice Restrictor allows trapped air to escape but is
- Orifice Diameter: 0.214960746 inch
- Maximum Pressure: 3,045.773626501137 psi
- Features: Other
- Material: Steel - Stainless
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, restrictor check valve.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: Carr Lane Manufacturing Co.
Description: Use to restrict fluid flow from a high-flow-rate power source, necessary for proper operation of some hydraulic components (such as Swing Clamps and fluid-advanced Work Supports). Provides a controlled flow rate in one direction, and unrestricted free flow in the
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: ABB Measurement & Analytics
Description: The 1330L can be ordered with internal NPT threads or flanged pipe runs, welded both upstream and downstream of the flow restriction. The orifice assembly may be directly mounted to the transmitter or remote using an optional adapter kit.
- Orifice Diameter: 0.02 to 0.918 inch
- Maximum Pressure: 0.36127 to 7.2254 psi
- Maximum Liquid Flow Rate: 0.0014 to 43.812 GPH
- Maximum Gas Flow Rate: 0.04833333333333333 to 467.52666666666664 SCFM
-
Supplier: Carr Lane Manufacturing Co.
Description: Use to restrict fluid flow from a high-flow-rate power source, necessary for proper operation of some hydraulic components (such as Swing Clamps and fluid-advanced Work Supports). Provides a controlled flow rate in one direction, and unrestricted free flow in the
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Radwell International
Description: RESTRICTOR VALVE,SERIES 50,FLOW CONTROL TO ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: controllers (progressive volume flow controllers) work in the same way with two flow restrictors The design of the PM flow controller results in the following properties: As the flow through the first flow restrictor of the PM flow controller
- Media: Liquid
-
Supplier: Badger Meter
Description: The Venturi Model VISSM (Insert Type Hydraulic Venturi Design) is a Hydraulic design differential pressure flow device. The insertion style meter adds only the thickness of the meter center flange to the overall length of the pipe. The Venturi flow meter restricts the
- Pipe Diameter: 3 to 36 inch
- Liquid Volumetric Flow Rate: 0.25 to 220,000 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 485.1 lbs/min
-
Supplier: Carr Lane Manufacturing Co.
Description: Simple hydraulic flow restrictor that allows fluid to flow in one direction only. In-line mounting
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
- Valve Type: Check Valves
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, variable orifice, hydraulic flow restrictor valve. It is intended for applications requiring fine adjustment over multiple turns.
- Pressure Rating: 0 to 3,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: SAE International
Description: actuation systems. For military aircraft applications, this recommended practice covers solenoid valves for use in hydraulic actuation systems of the following types as defined in MIL-H-5440 with rated operating pressures to 8000 psi (55,160 kPa) and flow rates typically less than 1
-
Supplier: ABB Measurement & Analytics
Description: measured pipe internal diameters. If higher accuracy is required, these assemblies can be flow calibrated.
- Applications: Flow Measurement
- Media: Hydraulic Fluids, Other Gas
- Material: Steel - Stainless
-
Supplier: ABB Measurement & Analytics
Description: The FPD190 restriction plate has an orifice bore (and plate thickness) that is calculated to achieve the required restriction to the flow rate or pressure drop whilst maintaining plate integrity. A multi-restriction assembly, consisting of several plates in series, can be engineered for use
- Applications: Flow Measurement
- Media: Hydraulic Fluids, Other Gas
- Material: Steel - Stainless
-
Supplier: ABB Measurement & Analytics
Description: The ABB FPD160 is a range of flow measurement orifice plates fitted into weld-in orifice flange unions with flange tappings. The orifice plates are available with a variety of profiles to handle a wide range of applications, from clean fluids and low viscosity liquids through to dirty fluids
- Applications: Flow Measurement
- Media: Hydraulic Fluids, Other Gas
- Material: Steel - Stainless
-
Supplier: Swiss Jewel Company
Description: Aperture Wafers are precision controlled orifices where the ID Length is controlled very tightly. Typical Applications: Hematology Instrumentation, Ink Jet Printing, Flow Control.
- Orifice Diameter: 0.0016 to 0.0395 inch
- Media: Chemical, Hydraulic Fluids, Ink, Other Gas, Pneumatic Air
- Applications: Flow Measurement, Ink Jet Printing
- Features: Other
-
Supplier: HAWE North America Inc.
Description: Throttles type ED, RD, and RDF are flow valves. They are used in hydraulic circuits to control the flow of single and double acting actuators. The two smaller sizes (type ED and RD) are a combination of slotted and annular gap design to improve adjustability. The larger sizes
- Pressure Rating: 7,251.885 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: O'Keefe Controls Co.
Description: Precision orifice assemblies that adapt to common fittings used in process instruments and hydraulic systems.
- Orifice Diameter: 0.04 inch
- Maximum Pressure: 2,000 psi
- Maximum Liquid Flow Rate: 2.16 to 21.6 GPH
- Maximum Gas Flow Rate: 0.1625 to 2.6 SCFM
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We specialize in the manufacturing of the orifice jewel from Sapphire/Ruby, which are used in various control applications of hydraulics, water, chemicals and airflow. A well-controlled process ensures proper edges for inflow of material, followed by a precisely centered and polished hole to
- Applications: Burners, Medical, Nozzles, Water Jet
- Media: Chemical, Hydraulic Fluids, Pneumatic Air
- Features: Other
- Material: Sapphire
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, bypass-type, pressure-compensating element, with integral flow regulator for load sense signal drain. The internal pressure-compensated flow regulator restricts the load signal bleed flow in order to minimize system losses even at high operating
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: Lee Co. (The)
Description: This snubber has been designed to provide pressure surge protection for hydraulic pressure transmitters, pressure switches, and pressure gauges as required by AS 5440. The Micro Damp Visco Multi-Orifice Snubber operates at system pressures of up to 8000 psid and is small enough that it can be
- Orifice Diameter: 0.125 inch
- Maximum Pressure: 8,000 psi
-
Supplier: HydraForce, Inc.
Description: this mode, the cartridge will allow flow from ports 1 to 2 after overcoming the spring forces (see performance graph). When energized, the valve will allow flow from ports 2 to 1 while severely restricting flow from ports 1 to 2. Operation of Manual Override Option: The manual
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: Carr Lane Manufacturing Co.
Description: Swing Clamps are also ideal when using longer, heavier custom arms. Top-flange cartridge-type clamps are designed specifically for space-saving manifold mounting. Integral flow-control orifice allows using high-flow-rate power sources without separate flow restrictors.
- Clamping Force: 260 to 1,900 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Metalworking
-
Supplier: DME Company
Description: shut-off pin. During injection, material flow caused by injecting force overcomes spring tension, thereby pushing shut-off pin away from seat. During screw recovery and idle, the spring tension forces the pin forward restricting material flow. SHUT-OFF PIN--Externally activated
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: Hannay Reels
Description: flow to control speed, and not hydraulic fluids, which degrade in performance as temperatures drop, it does not matter what the ambient temperature is for proper reel operation. Fully adjustable: The user can turn the air restrictor in either direction until the optimal rewind
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 10.5 to 20 inch
- Hose / Cable Outside Diameter: 0.625 to 2.0625 inch
- Hose Inside Diameter: 0.25 to 1.5 inch
-
Supplier: Garage Equipment Supply
Description: system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-14. Single hydraulic cylinder
- Capacity: 14,000 lbs
- Width: 130 inch
- Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: system We incorporate maintenance-free electric hydraulic power systems into each lift for ultimate dependability, and all controls are conveniently located within close reach. Large base plates 12" x 12" base plates provide a solid foundation for the HD-7P. Single hydraulic cylinder
- Capacity: 7,000 lbs
- Width: 116.75 inch
- Type: Vehicle / Service Lift
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company offers a wide selection of field-proven single and multiple orifice precision flow restrictors for a variety of demanding applications, including aerospace hydraulic and fuel systems, oil tools, race cars, and other sophisticated fluid power systems. Design engineers (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The new Lee 687 Side Exit Flosert is the latest addition to our line of miniature flow regulating valves. At a nominal weight of just 48 grams, this valve is constructed entirely of stainless steel to ensure durability and long life. The valve is pressure compensated to provide a constant flow over a wide range of pressure differentials and is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
MICRO-ORIFICES® excel when used for: Systems with low flow rates Systems that use pneumatic or hydraulic circuits Flow restriction Leak test standards (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
Featuring exceptionally tight flow tolerances, O'Keefe Controls Co. Precision Sapphire Orifices are extremely accurate and highly repeatable, performing exactly as expected over a long operating life. For small and miniature industrial flow control applications (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
. Miniature In-Line Screens provide a crucial added level of protection to help ensure systems continue to run smoothly. They are commonly installed to protect such critical components as orifices, check valves, pneumatic transducers, pneumatic timers, hydraulic controls, and more (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
The Lee Company offers two types of pressure snubbing devices, and a mechanical device that records peak pressure. Lee Micro Damp® The Lee Micro Damp is a miniature, fixed restrictor designed specifically to provide pressure surge protection for (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
-line, axial flow, silent check valves are spring-assisted valves that can be installed either horizontally or vertically (flow up or flow down) and can be sized for your specific application. They are designed to eliminate reverse flow and provide safety, longevity, and efficiency to fluid (read more)
Browse Check Valves Datasheets for DFT Inc. -
. They are a system of valves with many parts used to control products from a well. These valves mostly appear in offshore oil rigs. Cock Valves In plumbing, cock valves also referred to as quarter-turn valves or plug valves, is a valve that drains tanks. It permits or restricts the flow of (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Federal Register > Friday, May 21, 2010 > [75 FR 28465] Airworthiness Directives; Dassault-Aviation Model FALCON 2000 and FALCON 2000EX Airplanes
During the overhaul of a Main Landing Gear (MLG) of a Falcon 2000, the sleeve on the hydraulic flow restrictor in the shock absorber was found displaced, because of the rupture of its three retaining screws.
-
Federal Register > Thursday, September 24, 2009 > [74 FR 48668] Airworthiness Directives; Dassault Model Falcon 2000 and Falcon 2000EX Airplanes
During the overhaul of a Main Landing Gear (MLG) of a Falcon 2000, the sleeve on the hydraulic flow restrictor in the shock absorber was found displaced, because of the rupture of its three retaining screws.
-
The effect of endoscopic mucosal resection and transanal endoscopic microsurgery on anorectal function
These were perfused with degassed distilled water at 0.15 ml/min using a pneu- mohydraulic capillary perfusion pump and hydraulic flow restrictors (MMS).
-
High‐resolution esophageal pressure topography is superior to conventional sleeve manometry for the detection of transient lower esophageal sphincter relaxatio...
The side holes and the sleeve were perfused with degassed distilled water at 0.2 mL min)1 , using a pneumohydraulic capillary perfusion pump (Dentsleeve Pty, Belair, South Australia) and hydraulic flow restrictors (Dentsleeve Interna- tional Ltd).
-
The GABA B receptor agonist AZD9343 inhibits transient lower oesophageal sphincter relaxations and acid reflux in healthy volunteers: a phase I study
The side holes and the sleeve were perfused with degassed distilled water at 0.2 mL⁄min, using a pneu- mohydraulic capillary perfusion pump (Dentsleeve Pty, Belair, South Australia) and hydraulic flow restrictors (Dentsleeve International Ltd).
-
Acid and Non-Acid Reflux Patterns in Patients with Erosive Esophagitis and Non-Erosive Reflux Disease (NERD): A Study Using Intraluminal Impedance Monitoring
degassed water, using hydraulic flow restrictors (DentSleeve International).
-
Air swallowing, belching, acid and non‐acid reflux in patients with functional dyspepsia
The sleeve sensor, gastric and oesophageal side- holes were perfused at a rate of 0.2 mL⁄min with degassed water, using hydraulic flow restrictors (Dent- Sleeve International Ltd).
-
Diagnostic value of the proton pump inhibitor test for gastro‐oesophageal reflux disease in primary care
0.2 mL/min with degassed water, using hydraulic flow restrictors (DentSleeve International Ltd).
-
The gastro‐oesophageal common cavity revisited
The sleeve sensor, gastric and oesophageal side-holes were perfused at a rate of 0.2 mL min)1 with degassed water, using hydraulic flow restrictors (DentSleeve International Ltd).
-
Relationship between the mechanism of gastro‐oesophageal reflux and oesophageal acid exposure in patients with reflux disease
Adelaide using hydraulic flow restrictors (DentSleeve Pty. Ltd) and a low compliance pneumohydraulic perfusion pump.
Indicates content that may require registration and/or purchase.