-
Supplier: MFP Automation Engineering
Description: MFP distributes Cable and Hose Carriers by AMETEK Automation & Process Technologies suited for a myriad of customer hydraulic or pneumatic and electrical or mechanical applications.
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these cable carriers? LINK HEIGHT 1.37 inches (34.77 mm) Maintains proper bend radius of air, hydraulic, electric lines/cables Non-metallic link type design Non-conductive Heavy duty Fiber reinforced nylon is corrosion resistant Limited bend radius protects cables
-
Supplier: CableOrganizer.com, Inc.
Description: protects cables for optimal performance Bulk pricing available The SP Series flexible cable carrier maintains proper bend radius of air hoses, hydraulic lines, and power and ribbon cables. Non-metallic, lightweight, high-strength link type design. Non-conductive. Suitable for
-
-
Supplier: Bobcat Company
Description: The new Bobcat HB-series breakers have been designed to meet the most demanding customer requirements. They are the first breakers designed for Bobcat compact equipment carriers to maximize efficiencies by matching hydraulic capacity of the carrier to the breaker allowing
Find Suppliers by Category Top
More Information Top
-
Exploration Drilling In The Barents Sea; Prevailing Zero Discharge Regime, Challenges And Learning From Two Recent Exploration Wells.
A hydraulic hose in the BOP carrier system bursted and caused the spill.
-
Federal Register > Thursday, August 18, 2011 > [76 FR 51349] Foreign-Trade Zone 72-Indianapolis, IN; Application for Manufacturing Authority, Brevini Wind USA,...
…include: parts of gear boxes, seals (rubber, metal), fasteners, pumps, filters, valves, bearings, shafts, gears, parts of gear boxes, clutches, brakes, cooling units, covers, discs, flanges, housings, sprockets, heating units, hoses , hydraulic parts, lubrication units, pinions, planet carriers , reduction stages, rotor lock…
-
Pipeworks of distribution and of evacuation of the waters-Network of cold water | Techniques of the Ingénieur
…are to take into account: the choice of the material (the pipe), the nature and the temperature of the fluid, the trace of the pipes, the mode of assembly, the implementation (buried or embedded pipes ), supports and hydraulic stresses (losses of load…
-
Subsea System, Production Controls and Umbilicals for Typhoon Project
Comprising the HFL are ten stainless steel tubes, ten hydraulic hoses , two junction boxes, and an ROV-friendly carrier frame.
-
HEIL UPDATES SIDE-LOADER | Today's Trucking
A cable carrier has been added to the arm to house all the hydraulic hoses and an electrical loom.
Indicates content that may require registration and/or purchase.