Products & Services

See also: Categories | More Information
  • Description: Connector for pressure and function tests on components with internal threads The type TW19 quick connector is especially designed for sealing hydraulic components with female threads in high and low pressure applications. The lever actuated connector safely grips into the test piece, even in

    • English Size: 0.25 to 1 inch
    • Metric Size: 12 to 30 mm
    • Features: English, Hose Fitting, Metric, Push-to-Connect / Push-On, Threaded
    • Fitting Type: Hydraulic Fitting, Quick Coupler

  • Supplier: DeWAL

    Description: material for many severe service applications. Exceeds PTFE for wear resistance. Application examples include inner and outer surfaces for potable water, chemical, fuel and hydraulic hoses, bottom surfaces for skis and snow boards as well as linings for chutes to decrease friction and

    • Width: 0.25 to 48 inches
    • Thickness: 0.003 to 0.093 inches
    • Dielectric Strength: 39,370,078.7401574 V/m
    • Features: Dielectric / Insulating, Electrical Tape, Electronics (PCB, Semiconductor) Tape, Single-Sided, Specialty Tape, Thermally Insulating / Insulative

  • Description: 220/460/575/3/60 Hand or foot operated (optional) Air/Hydraulic Foot operated (standard) Hand operated (optional) Safety Bellow safety skirting Safety tape switch Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: increased

    • Load Capacity: 6,000 lbs
    • Maximum Dimension / Diameter: 4.166666666666667 ft
    • Length: 4.166666666666667 ft
    • Tilt Angle: 0 to 45 degrees

  • Supplier: DeWAL

    Description: broad array of applications from auto squeak and rattle tape, to chemical and hydraulic hose inner and outer liners. UHMW exhibits excellent physical, chemical, mechanical and abrasion resistance properties. UHMW has a very low coefficient of friction and is used in sliding

    • Form: Casing / Support, Loose Liner / Pre-fabricated
    • Function: Erosion, High Friction / Non-slip
    • Industry / Application: Food / Pharmaceutical (Sanitary), Manufacturing / Machinery, Military / Aerospace, Pipes / Piping, Plastic, Polyethylene - HDPE / UHMW
    • Features: Liner / Lining System, Other

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire