-
Supplier: Bijur Delimon International
Description: throughout the centralized system. GXL Injectors and manifolds are made of top quality brass making them ideal components for use in harsh environments including mobile applications. Features Brass injectors and manifolds for corrosive and harsh environments Flexible system design
- Maximum Pressure: 1,450 psi
- Orifice Size: 187.5 mil
- Material: Brass
- Form: In-line
-
Supplier: C-Change, Inc.
Description: hole is slanted at 4 degrees from vertical to locate the suction tube to the outer edge of the drum. There’s an indicator mark on top of the cartridge to help with positioning the tube to maximize oil removal. RETURN A 3/4″ x 3-1/2″ long beaded return tube is inserted and secured with
- Supply Ports: 1
- Outlet Ports: 3
- Size: 1/2"
- Application: Hydraulic Fluid
-
Supplier: HAWE North America Inc.
Description: The check valves type HR with hydraulic release, are designed as manifold mounting valves and are available in six sizes. These valves are used in hydraulic circuits with design related, leaking directional valves, as hydraulically actuated drain, or idle circulation valves. The
- Pressure Rating: 10,152.639 psi
- Valve Type: Check Valves
- Media: Hydraulic Fluid
- Actuation: Mechanical Device
-
-
Supplier: Quantum-Med Marine, Ltd.
Description: installed at the stabilizer hull units, include: Accumulators - to soften hydraulic load surges Pressure Filters - to ensure that only clean oil reaches the hydraulic cylinders Control Manifolds - to accurately control the hydraulic cylinder movement All Quantum
- Total Power: 29.484848467862 HP
- Unit Weight: 1,245.825 lbs
-
Supplier: Caterpillar Oil & Gas
Description: flange Flywheel stub shaft Front stub shaft Hydraulic pump drive Hydraulic pumps — front and rear Enclosed clutch Clutch support Protection System Air shutoff Air shutoff switch Starting System Starting System Starting aids Battery sets — 24 Volt, dry Battery cable Battery rack
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: filter — bypass Oil filter — remote Lubricating oil Oil filler Fumes disposal Mounting System Front and rear engine supports Structural steel base Power Take-Offs Crankshaft pulleys Crankshaft pulley — stack-on Output flange Flywheel stub shaft Front stub shaft Hydraulic pump drive
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Metal Mechanics, Inc.
Description: Standard Features TEFC Motor 230/460v Manifold Mounted Valves or Cartridge Valve Manifold NFPA Cylinder T-Slots or Holes in Platens Hydraulic Counterbalance Valve Two Hand Safety Pull-Backs Anti-Tie-Down, Anti-Repeat Safety Guards A.B. Programmable Controller Oil Cooler Top
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The AMETEK screwpump is designed for very easy generation of high pressure. This pump is part of system D. The screwpump has a 4 connection manifold. Fine adjustment, vernier valve, liquid reservoir, and fittings are optional. The AMETEK screwpump may be delivered for 2 different test media:
- Calibrator Style: Fixed
- Environmental Properties: Pressure / Vacuum
-
Supplier: HydraForce, Inc.
Description: A 3-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, spool-type, hydraulic directional valve which operates by pressure-to-shift spring return. It is normally used to release a spring-applied brake whenever hydraulic power is directed to move a load.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 5,656.4703 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 248 F
-
Supplier: HydraForce, Inc.
Description: A 4-way, manual, pull-to-shift, spring-return, directional hydraulic cartridge valve. Series operation is prohibited due to the tank port pressure rating.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A manual, 2-way, normally closed, pull-to-open, spring-return, screw-in, hydraulic cartridge, system unloading valve for higher tank pressure applications.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,002.28039 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: Barksdale Control Products
Description: ordinary valves. Features Original Shear-Seal® technology Convenient sub-plate manifold mounting Low pressure drop High velocity flow Spring Return Option Tolerates contaminates Low handle load at high pressures
- Pressure Rating: 4,500 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 3.2 to 21
-
Supplier: HAWE North America Inc.
Description: detent or is self returning to its idle position. Valve banks type VHR are also available, featuring individual valves (type VH) connected in parallel and held together with tension rods. Valves type VHP size 1 is also available as individual manifold mounting version.
- Pressure Rating: 7,251.885 psi
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: HAWE North America Inc.
Description: detent or is self returning to its idle position. Valve banks type VHR are also available, featuring individual valves (type VH) connected in parallel and held together with tension rods. Valves type VHP size 1 is also available as individual manifold mounting version.
- Pressure Rating: 10,152.639 psi
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: Carr Lane Manufacturing Co.
Description: no return line is needed for operation. Zero-leakage poppet design. The version shown here is used for in-line mounting with standard fittings and exposed fluid lines. Also available in a manifold-mounted version for mounting on flat surfaces, and a threaded-body version for
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 inch
-
Supplier: Barksdale Control Products
Description: sealing surfaces that will easily tolerate contaminated fluids. This valve offers many options that make it extremely versatile including panel mounting, spring return, 2 or 3 position detents, DO3 manifold mounting, and non-interflow. Leveraging the flexibility and unique features of
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 0.09 to 0.4
-
Description: Station Manifold with Safety Relief • D05 (D02), D08 (D06) Multi-Station Manifold with Safety Relief • Pressure & Return Filters (10 Micron) • Variety of Manapak Sandwich Valves • Heat Exchangers (Air/Oil) • Combination Temp/Float Switch - Temp Fixed • Single Pressure Remote
- Flow: 8 to 36 GPM
- Reservoir Capacity: 80 gallons
-
Supplier: Hilliard Corporation (The)
Description: the functionality of all equipment supplied Hydraulic manifold and valving are contained in a lockable enclosure for protection against environmental contamination and tampering from untrained employees Operator interface included on the electrical panel for local control, brake status
- Standards and Compliance: Other
- Type: Resistive / Potentiometer Input
- Form Factor: Stand-Alone
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The type T pump is designed for high pressure applications up to 15,000 psi (1,000 bar). The pump and system may be ordered with either oil or a water/alcohol mixture as the pressure medium. The pump is constructed of 300 series stainless steel and Monel allowing for the use of other
- Calibrator Style: Hand Held
- Environmental Properties: Pressure / Vacuum
-
Supplier: Caterpillar Oil & Gas
Description: thermocouples Air cleaner restriction sensors(2), Intake manifold temperature sensor Lubricating oil temperature sensor Fuel filter differential pressure sensors PL1000 STARTING SYSTEM Redundant start with selector switch (air-electric, air-air, air-hydraulic, or
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions • Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: International Hydraulics
Description: D03 Mount 4-Station Manifold Used to mount 4 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Parallel
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 3,000 psi
- Temperature Range: -4 to 302 F
-
Supplier: International Hydraulics
Description: D03 Mount 2-Station Manifold Used to mount 2 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Series
-
Supplier: International Hydraulics
Description: D03 Mount 3-Station Manifold Used to mount 3 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
- General: Series
-
Supplier: Vektek, LLC
Description: For supporting most parts Available in four capacities from 4.4 kN to 55.6 kN, to support light weight parts, heavy parts or "hog out" applications When using the 3-2-1 locating principles, you often need additional support for a 4th, 5th or even more areas on your part. A work support will give
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 5,076.3195 psi
- Application: Hydraulic Fluid
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1 to 12
- Maximum Pressure: 1,500 psi
- Temperature Range: 200 F
-
Supplier: Almo Manifold & Tool Co.
Description: Custom Manifolds that mount directly to a Standard D08/D10 interface or can be designed to accept porting of any size. Utilizes Almo Slip-In Cartridge Valves Instead of a Conventional Spool Poppet Valve Technology Provides for: - Incredible Control - Softer Shifting - Less Shock - Increased
- Maximum Pressure: 5,000 psi
- Application: General Purpose, Hydraulic Fluid
- General: Integral Manifold Valves
- Valve Actuation: Manual
-
Supplier: Almo Manifold & Tool Co.
Description: • Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold will be supplied
- Supply Ports: 4
- Outlet Ports: 3
- Maximum Pressure: 6,000 psi
- Size: #10-32, Metric
-
Supplier: International Hydraulics
Description: D03 Mount Side Ported Subplate Use this subplate to mount a single Manifold Mount D03 type valve. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #6 SAE Ports 3000 PSI
- Maximum Pressure: 3,000 psi
- Application: Hydraulic Fluid
- Features: Other
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,980 psi
- Temperature Range: -20 to 1,000 F
-
Supplier: IMI Bimba
Description: ranging from 10-32 (F) to ¼ NPT (F). Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MT’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Tee configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds; contact us
- Outlet Ports: 4 to 8
- Size: #10-32
- Body Material: Aluminum
- Application: Gas, General Purpose, Hydraulic Fluid, Pneumatic (Compressed Air), Water
-
Supplier: Princess Auto Limited
Description: 3-Position Series D03 Valve Manifold
- Maximum Pressure: 5,000 psi
- Maximum Flow (Liquid): 16 GPM
- Application: Hydraulic Fluid
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
emissions require that diesel engines return fuel gas and oil mist that leak from cylinder blocks into the intake passage system. As a result, gas containing hot oil mist passes through the hose that runs between the turbocharger and the intercooler. Fluoroelastomers are the ideal plastic for hoses (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Dmac: Flowline And Umbilical Connections For Commercial Application
HP Hydraulic Supply LP Hydraulic Supply Hydraulic Return Manifold Valve Supplies Methanol Supply Other Chemical Supply .
-
Control Instrumentation for Wellheads and Mud-Kill Systems
Another problem that could have had extremely serious repercussions was that when one of the larger Christmas-tree valves (e.g., SV-l) closed, the backpressure in the hydraulic return manifold would open other valves (e.g., FV-l) on the same …
-
IEEE Recommended Practice for System Identification in Nuclear Power Plants and Related Facilities
Control fluid returning to the system flows to a return manifold through two hydraulic fluid cooler heat exchangers where heat is rejected.
-
Development of a State-of-the-Art Transient Test Facility for Powertrain R&D
The hydraulic oil is returned to a common manifold and is then filtered before reentering the reservoir.
-
Implementation of a Two-Axis Servo-Hydraulic System for Full-Scale Fatigue Testing of Wind Turbine Blades
In addition to the accumulators contained in the hydraulic service manifold , both the pressure and return lines of the flapwise actuator are equipped with 38-liter (L) (10- gallon [gal]) bladder accumulators.
-
ZASMHBA0005135
The tube shown in Fig. 8 was used in a return -line manifold of a high-pressure hydraulic system on a large tractor.
-
Piezoelectric direct drive servovalve
From an external pump, pressure and return lines were connected to the manifold of the hydraulic actuator.
-
IEEE Recommended Practice for System Identification in Fossil-Fueled Power Plants and Related Facilities
Control fluid returning to the system flows to a return manifold through one of two 100% ca- pacity hydraulic fluid heat exchangers where heat is rejected.
-
States > California > State > Bookshelf > California Environmental Protection Agency > Air Resources Board > Test Methods > Volume 2 - Vapor Recovery > [CA BK ...
If there are two tanks with the same product that have a liquid manifold but not a vapor manifold, vapors will flow out the tank that is not manifolded to the underground vapor return line due to hydraulic pressure.
Indicates content that may require registration and/or purchase.