-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands,
- Bore Diameter: 0.787402 to 1.8897648 inch
- Coupling Diameter: 3.93701 to 8.0708705 inch
- Coupling Length: 1.2992133 to 2.1653555 inch
- Angular Misalignment: 1 degrees
-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of demands,
- Bore Diameter: 1.2204731 to 3.149608 inch
- Coupling Diameter: 8.50000459 to 18.374813072 inch
- Coupling Length: 1.968505 to 5.5905542 inch
- Angular Misalignment: 0.25 to 1.5 degrees
-
Supplier: Westerbeke Corporation
Description: individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such
- Wattage: 15,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
-
Supplier: Westerbeke Corporation
Description: individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such
- Wattage: 9,400 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: removable top and side panel of the optional sound enclosure aid installation and routine maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such items as bow
- Wattage: 9,200 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: individually removable top and side panels of the optional sound enclosure allow easy installation and maintenance. Full Torque, Power Take-Off Interface A customer sourced, electric clutch and hydraulic pump can be mounted to the full torque, power take-off interface for use with such
- Wattage: 12,500 watts
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
include any electrical device requiring on/off switching, including garbage disposers, drill presses, pumps, lights, farm equipment, industrial machines, lab devices, and more. Learn about these controller (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
Tecmark is certified to ISO 9001: 2015 requirements. North Shore Safety North Shore Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
, usually go far beyond the range of other rubbers. The 60A durometer compound is specially formulated for use in peristaltic pumps. All Vitube formulations are produced with 100% Viton fluoroelastomers (chemical name: fluorocarbon FKM) and are matte black in color. Vitube contains no regrind material (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
We offer medical-grade O-rings using FDA-approved materials that suit the particular needs of your application. Our O-rings are available with -85 °F to 400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness. Our medical O-rings can be used for hydraulic (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc.
More Information Top
-
On-land Hydraulic Pumping Experiments of 30-meter Height Scale
In the study, we present the solid-liquid two-phase experiments by hydraulic pumping system and explain our efforts to acquire the design of an off- shore hydraulic pumping system which will be needed in the near future.
-
Fluid technique in motor vehicles
The hydraulic pump now operating as hydraulic motor supports itself on the combustion engine and realize so a braking moment.
-
Tidal Energy System for On-Shore Power Generation
In both cases conventional turbine systems can be modified by replacing the existing gear box and generator with a hydraulic pump and on- shore components.
-
CR4 - Thread: Feasibility of water wheel powered generator?
Float the drum on arms so it can float up and down as the water level changes through out the year and run a hydraulic pump and lines to shore to a hydraulic motor to turn your generator.
-
CR4 - Thread: Wind Turbine Design - The Future?
Whether on shore or offshore our hydraulic pump turns producing hydraulic pressure through super smooth low permeating pipes using oil, Etheline glycol or water to our generation station Many inputs may be received at the generation station all of which will be …
-
Materials aspects of wave energy converters
Hydraulic fluid could be pumped to shore before conversion so removing the generation and conversion equip- ment from the hostile marine environment.
-
Statistical Availability Analysis of Wave Energy Converters
The oscillating motion of the flap is used to pressurise water and pump it to shore via a hydraulic piston and pipeline system.
-
Designing the c-gen lightweight direct drive generator for wave and tidal energy
The prototype is using hydraulic power takeoff to pump water to shore and drive a water turbine to generate electricity.
-
A Two Dimensional Experimental Investigation of Slamming of an Oscillating Wave Surge Converter
Wave action drives the flap back and forth, and this mechanical energy is used to pump fresh water to shore using two hydraulic cylinders.
-
Offshore Energy Structures
It converts the energy of waves to hydraulic pressure and pumps the sea water toward shore through pipelines.
Indicates content that may require registration and/or purchase.