-
Supplier: Williams
Description: The WILROY metering pump is a unique blend of Williams and Milton Roy pump technology utilizing the best features from both designs to create a new robust pump with unique features and proven technology. The WILROY utilizes the hydraulically actuated diaphragm of
- Maximum Discharge Flow: 0.009000000000000001 to 0.5166666666666667 GPM
- Maximum Discharge Pressure: 172 to 3,000 psi
- Media Temperature: -40 to 300 F
- Power Source: Air / Pneumatic, Hydraulic
-
Supplier: SANDPIPER Pump
Description: Containment Duty Metallic and Non-Metallic Pumps are ideal for highly corrosive and hazardous chemical fluid requirements. All containment duty pumps are exclusively designed with containment chambers, hydraulically balanced/coupled pumping diaphragm and driver
- Maximum Discharge Flow: 238 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: ProMinent Fluid Controls, Inc.
Description: The ProMinent® Duodos pumps are air operated diaphragm pumps. Since they are pneumatically operated the pumps require no electric components. The pump is dry-proof and self-priming. The pump feed rate can be adjusted by changing the pressure in
-
-
Supplier: Cole-Parmer
Description: Pump drive components are fully enclosed and operate in an oil bath to minimize friction and wear,|as well as to protect from harsh environments. Pump provides metering accuracy of ±1%. A micrometer|knob enables capacity adjustment between 0 to 100% whether the pump is operating
- Maximum Discharge Flow: 0.29983527675 GPM
- Maximum Discharge Pressure: 350 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Pump drive components are fully enclosed and operate in an oil bath to minimize friction and wear,|as well as to protect from harsh environments. Pump provides metering accuracy of ±1%. A micrometer|knob enables capacity adjustment between 0 to 100% whether the pump is operating
- Maximum Discharge Flow: 0.1083105405 GPM
- Maximum Discharge Pressure: 175 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Pump drive components are fully enclosed and operate in an oil bath to minimize friction and wear,|as well as to protect from harsh environments. Pump provides metering accuracy of ±1%. A micrometer|knob enables capacity adjustment between 0 to 100% whether the pump is operating
- Maximum Discharge Flow: 0.18307123065 GPM
- Maximum Discharge Pressure: 350 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: Pump drive components are fully enclosed and operate in an oil bath to minimize friction and wear,|as well as to protect from harsh environments. Pump provides metering accuracy of ±1%. A micrometer|knob enables capacity adjustment between 0 to 100% whether the pump is operating
- Maximum Discharge Flow: 0.0496643454 GPM
- Maximum Discharge Pressure: 200 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Clark Solutions
Description: The Pageboy series SFD15 pneumatic diaphragm pump is a unique, pocket-sized, air operated diaphragm pump that incorporates a stress-free diaphragm to give very high reliability and long life, even when pumping strong acids or powerful solvents (MEK, acetone,
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 87 psi
- Pump Housing Material: Aluminum, Stainless Steel
- Features: Diaphragm Pumps
-
Supplier: Wanner Engineering, Inc.
Description: necessary Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm Pump
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 500 to 5,000 psi
- Discharge Size: 1.25 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Radwell International
Description: MUFFLER PLATE, P1/P2, FOR 0.5 INCH AIR OPERATED DIAPHRAGM PUMPS, POLYPROPYLENE. FREE 2 YEAR RADWELL WARRANTY
- Pump Type: Hydraulic Pumps
-
Supplier: ARGAL s.r.l.
Description: actuating the diaphragms; Connection to detect pumping cycles; Connection to pick up the diaphragm position pneumatic signal; Connection for remote air discharge; Submerged pump configuration.
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options. Pump casings, and manifolds are weld free, die cast injected, solid aluminium alloy parts. Valves chambers are built in
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are weld free, micro casted SUS X5CrNiMo 17-12-2 solid parts. Valves chambers are built in the
- Discharge Size: 0.5 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 275 F
- Water Temperature: 275 F
-
Supplier: ARGAL s.r.l.
Description: Demand for this pump size runs high and Argal wants to offer low vibrations, silent, flexible, top end quality product complete of all desiderated internal options.Pump casings, and manifolds are weld free, micro casted SUS X5CrNiMo 17-12-2 solid parts. . SUS parts are electo polished
- Discharge Size: 1 inch
- Maximum Discharge Flow: 13.2 GPM
- Media Temperature: 203 F
- Water Temperature: 203 F
-
Supplier: Finish Thompson, Inc.
Description: compared to self-priming AOD (air operated double diaphragm) pumps. SP Series use only a fraction of the energy AOD pumps require. Run dry ability - Run dry ability helps protect the pump from system upset or operator error. Eliminates costly repairs and downtime.
- Discharge Size: 2 inch
- Horsepower: 4.82479338565015 to 7.4 HP
- Maximum Discharge Flow: 211 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: Wanner Engineering, Inc.
Description: Triplex Metering Pump with “Pulse-Free” Linear Flow Multiple-diaphragm design provides virtually pulse-free, linear flow without the need for expensive pulsation dampeners. Designed for low flow rates at high pressures. Can run dry indefinitely. Will operate without damage to the
- Maximum Discharge Flow: 0.13333333333333333 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 0.25 inch
- Media Temperature: 250 F
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: single-use 4-piston diaphragm pump head optimized for sheer-sensitive products. Moreover, the 50 l recirculation bag is conveniently equipped with a single-use impeller driven by a magnetic mixing drive unit. Additionally it readily connects to the cassette loop using our safe Opta®
- Vessel Volume: 50 liters
- Reactor Operation: Batch
- Features: Cleanroom
- Process Reactor Application / Industry Use: Pharmaceutical Processing
Find Suppliers by Category Top
Featured Products Top
-
pumped » Hydraulic oils. » Lubricating oils. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
flow and operating pressure Threaded quick disconnect fittings allow for easy deployment in a variety of applications The 8" HS Series pump significantly advances hydraulic submersible pump technology. With its larger flow rates, excellent solids handling (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Before choosing a hydraulic power pack, establish what the machine needs throughout its operating cycle. Five starting checks are: (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
a variety of industrial process, heavy plant, agricultural and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Displacement is an important starting point when selecting a hydraulic gear pump or motor. It does not describe every operating limit. Check the selected model’s pressure and speed limits alongside the required (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
In hazardous-area hydraulic systems, fluctuating flow and pressure conditions can generate pulsation and frictional heating at hydraulic pump shaft seals. In extreme cases, seal surface (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited -
vibrations produced by the pump, subsequently transmitted to the other components. Less pressure oscillations and vibrations reduces the noise of the hydraulic system. Axial forces induced by the helical gear teeth are optimally balanced in all operating conditions by the axial compensation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Driving several hydraulic pumps from one engine or electric motor requires consideration of each circuit's demand. A splitter gearbox must suit the combined load, individual pump speeds and physical installation. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Dubbel
The hydraulically actuated diaphragm pump head (image 25 b) is equipped with a zweilagigen sandwich membrane.
-
Dubbel
The hydraulically actuated diaphragm pump head (image 28b) is equipped with a zweilagigen sandwich membrane.
-
Dubbel
The hydraulically actuated diaphragm pump head (image 26b) is equipped with a zweilagigen sandwich membrane.
-
View
For mechanical fluorine-compression, a hydraulically operated diaphragm pump was kons'ruiert. that the fluorine befordert directly of the cell in a Vorratsgefan. of that it in small the easily transportable printing cylinder gefullt can become ").
-
Advanced Physicochemical Treatment Technologies
For the corrosive, toxic, abrasive, polluted, or viscous liquids, the use of dosing pump with hydraulically operated diaphragm should be considered (12).
-
Thames Water notes big gains after STW dosing upgrades | Archive | Process Engineering
The pumps are hydraulically operated double diaphragms , a design considered necessary to combat frictional losses and back-pressures in the 200 metre long dosing lines that serve the point of injection into the process.
-
Overview and Assessment of Vertical Transport Systems
For the deep sea mining operation , hydraulically driven piston diaphragm pumps seem to be the most suitable ones.
-
Expanding use of metering pumps.
The operation of 5 common types of metering pumps (mechanically actuated diaphragm pump, plunger pump, hydraulically actuated diaphragm pumps , internally operated tubular diaphragm pump, and hydraulically actuated double diaphragm pumps) are described together with the advantages of each type.
-
Introduction to Water Resource Recovery Facility Design, Second Edition > Physical and Chemical Processes
Hydraulically actuated, balanced diaphragm pumps can operate against discharge pressures up to 21 000 kPa (3000 psig).
-
Design of Municipal Wastewater Treatment Plants: WEF Manual of Practice No. 8 ASCE Manuals and Reports on Engineering Practice No. 76, Fifth Edition > CHEMICAL...
Hydraulically actuated, balanced diaphragm pumps can operate against discharge pressures up to 21 000 kPa (3 000 psig).
Indicates content that may require registration and/or purchase.