-
Supplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented PN400/PN700 control
- Gas Volumetric Flow Rate: 0.000010593 to 0.7062 SCFM
- Mass Flow Rate: 0.0000008259 to 0.05506 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Bronkhorst USA
Description: IN-FLOW 'High-Flow' - Industrial style (IP65) Mass Flow Meters / Controllers for gases IN-FLOW Series Thermal Mass Flow Meters/Controllers for high flow rates of clean gases are equipped with a 'industrial style' pc-board housing. Mass Flow Meters:
- Gas Volumetric Flow Rate: 0.2352 to 1,058.4 SCFM
- Mass Flow Rate: 0.018354251 to 82.59 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: LECO Corporation
Description: Hydrogen determinations are delivered quickly and precisely with the DH603 using residual, diffusible, and total hydrogen measurements. This robust instrument determines the amount of residual hydrogen (or diffusible and residual hydrogen when equipped with the optional
- Elements Analyzed: Hydrogen (H)
-
-
Supplier: ASTM International
Description: (5) hydrogen peroxide, (6) iso-propanol, (7) potassium hydrogen phthalate, (8) phenolphthalein, (9) methyl orange indicator solution, (10) silver nitrate solution, (11) sodium carbonate solution, (12) sodium hydroxide solution, (13) sulfuric acid, (14) tetrahydroxyquinone indicator,
-
Supplier: Clark Solutions
Description: blind flow switch. Get a flow switch that also shows you the flow rate! Any of our flow meters can be fitted with one or two reed switches to provide a signal of low or high flow rates.
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: ASTM International
Description: analysis using optimum flow velocities. Note 2-Hydrogen provides similar resolution in one-half the analysis time of helium for an isothermal analysis. Note 3- Note 4-30 m, 0.25-mm ID, 0.25 μm 5 % diphenyl − 95 % dimethyl polysiloxane 0.1-μL split injection of chlorinated pesticides.
-
Supplier: Ducon Environmental Systems
Description: surface area for mixing action between the upward rising polluted gas and liquid. The most efficient design is a Counterflow Column where the gas moves upward and is cleaned while the clean liquid flows in the opposite direction picking up the gas contaminants. The
- Efficiency: 99.9 %
- Pollutants Scrubbed: NOx, Other Pollutants
- Process Type: Wet
- Filter Type: Wet Spray
-
Supplier: Linde North America, Inc.
Description: the above are available. On-Site chemical management (TCM) AUECC offers advanced technical and engineering support, which can include on-site chemical management services (TCM) on a stand-alone basis or integrated with gas support for an end-to-end total gas and chemical management
- Chemical Family: Acetic Acid, All Alcohols, All Carboxylic Acids, Ethanol, Ethylene Glycol, Isopropanol
- Trigger: Acid, Base, Solvent
- State of Matter: Gas
-
Supplier: ASTM International
Description: Null-point calorimeters have been used to measure high convective or radiant heat-transfer rates to bodies immersed in both flowing and static environments of air, nitrogen, carbon dioxide, helium, hydrogen, and mixtures of these and other gases. Flow velocities have ranged from zero
-
Description: disinfection sensors such as hydrogen peroxide or total chlorine. The WDIS Series controller takes the guesswork out of your disinfection process. The chemical concentration is continuously monitored and controlled to the precise range required for proper system control and regulatory
- Number of Inputs: 1 inputs
- Number of Control Outputs: 6 outputs
- Control: Advanced / Nonlinear Control, Limit / Set Point Control, Linear Control, PID Control
- Control Signal: Current Loop, Switch / Relay Output
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: chemical flow to the rest of the facility. This capability is essential for achieving maximum uptime and maintaining continuous 24/7 production cycles. Constructed from 316L electropolished stainless steel, Jewellok’s VMBs are engineered to prevent contamination, featuring a 5Ra surface
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: The systems are fully modernized with PLC automation and non-contact sensors for real-time monitoring of flow and pressure. Safety is a primary focus, featuring nitrogen blanketing, secondary containment, and automated leak detection systems. By combining high-grade material science with
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: efficiency, these systems utilize PLC automation and non-contact sensors, allowing for real-time monitoring of flow rates and pressure. For maintenance and safety, Valve Manifold Boxes (VMB) provide essential tool isolation, allowing one part of the factory to stay online while another is
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste
- Body Material: Stainless Steel
-
Supplier: NuAire, Inc.
Description: your NSF Accredited Certifier, model NU-545 features digital dual thermistor airflow sensors in the down flow and exhaust flow air to monitor and control real-time airflow ensuring safe airflows based on air velocity instead of pressure inside the plenum. Auto Decontamination The
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
High flow measurement accuracy Hydrogen is one of the gases through which ultrasound is least likely to propagate. As a result, the ultrasonic waves that propagate through the housing (housing noise) become relatively large compared to the ultrasonic signals that propagate (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Can measure “dirty” gases Integrated pressure, humidity, temperature & flow compensation For combustible gases, glass Bead filling is an option As the use of hydrogen (H2) expands, monitoring of this highly combustable gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
energy efficiency, cost savings, and environmental benefits as compared to traditional total exhaust fume hoods. For a complete line of eco-friendly ductless fume hood offerings from AirClean Systems please browse our products or (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Halogenated hydrocarbons and hydro halogenated compounds are found in a wide variety of chemical, petrochemical and refinery processes. Interest in detecting the total of these types of compounds arises in monitoring ambient air for leaks, spills or personnel protection and in monitoring (read more)
Browse Gas Instruments Datasheets for C.I. Analytics, Inc. -
Engineers in search of a reliable solution for wellhead gas flow measurement will find that the flexible Wafer-Cone® Flow Meter from McCrometer provides (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
natural gas means that metering must be highly accurate and be able to handle high flow rates. Furthermore, hydrogen is the smallest observed molecule in the universe, which can result in a higher likelihood of leakage. This can be difficult to detect since hydrogen is odorless. For these reasons (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
Automation for green hydrogen The transition from fossil fuels to renewable energies must succeed in order to achieve the goal of net zero. Sustainably produced hydrogen is therefore playing an increasingly important role in energy-intensive production facilities (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation -
quality of the tools behind the process that makes those standards sustainable. At Environics, we develop calibration systems that help ensure gas monitors deliver reliable, traceable readings every time. Our ambient air calibrators, with dedicated gas channels for gases like Hydrogen sulfide, are (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Optimization Design of Supervising and Controlling on the SOFC Integration System
Flow totalizer Hydrogen gas tank .
-
Hydrogen and fuel cells
Thereto inserted hydrogen flow meters are calibrated gas flow sensors on hydrogen perhaps with totalizator function for display of the volume of gas hindurchgeflossenen since start-up.
-
Propylene polymerization in slurry catalyzed by titanium trichloride–diethyl aluminum chloride
During the polymerization, the consumptions of propylene and hydrogen are followed by a flow totalizer and by an on-line gas chromatograph, re- spectively.
-
Polymerization of propylene using a prepolymerized high‐active Ziegler–Natta catalyst. I. Kinetic studies
During the polymerization, the consumptions of propylene and hydrogen were followed by a flow totalizer and by an on-line gas chromatography, respectively.
-
Is this the world's smallest mass flow an pressure controller?
This system will be used by the trials assessors to determine the actual hydrogen consumption as the totaliser can easily be re-set to zero by the adjudicator before the start of each phase of the test. Hydrogen gas flow can be determined accurately over a wide flow range and, being a mass flow measurement, it is an absolute consumption measurement, unaffected by gas density changes resulting from pressure or temperature variations.
-
Automatic laboratory analyzers for distillation curve
… of USI:~PPA elements, including a proportional-integral controller of the PRZ.21 type, a two-position controller of the PR1.5 type, an integrator I, and a membrane totalizer SM, con- nected in … … the feed of fuel gas to the burner. Hence, its power is supplied by a fuel gas such as hydrogen or methane; in order to limit the flow rate of gas through the power amplifier, a throttle is mounted in its outlet.
-
Control systems software reduces diesel emissions
This system will be used by the trials assessors to determine the actual hydrogen consumption as the totaliser can easily be re-set to zero by the adjudicator before the start of each phase of the test. Hydrogen gas flow can be determined accurately over a wide flow range and, being a mass flow measurement, it is an absolute consumption measurement, unaffected by gas density changes resulting from pressure or temperature variations.
-
03.24.10 -- Critical Considerations When Selecting A Tank
The highly accurate TM10 Turbine Meter Totalizer field unit accepts low-voltage pulses generated by most turbine meters (turbine meter not included) and calculates instantaneous flow rate and totalized flow volume of liquids and gases based on the pulse frequency, 1 Hz … Datasheet: The Eliminator Liquid Scavenger For Hydrogen Sulfide Removal .
-
Tank waste remediation system basis for interim operations
A fnurth type of pump mlxes in-tank waste to prevent the bulldup of hydrogen gas (Sectlnn 82.4.14, ''Kizer Fumps''). The components nf a jet pump system (Fiyur! 82-46) located Nithin a pump p1t are a centrlfugal pumps, flexlble or rigld Jumpers, a flush line, and a flow totalizer .
-
The Case for the Automated Miniature Plant
With automatic control flow tends to be erratic due to interaction with pressure controls. A bubble counter6 totalizes the hydrogen input as in Fig. 2. It consists of a high-pressure sight gage, a nozzle sub- merged in gas oil, a light source, a photoelectric relay, and a printing totalizer .
Indicates content that may require registration and/or purchase.