-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Precision Waveform Generator/Voltage Controlled Oscillator Product overview: ICL8038 from Intersil is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AC-DC switching power supply control IC with RCC local resonance circuit for improved conformance with energy conservation laws / Ac-Dc Switching Power Supply Control Product overview: AN8038 from Panasonic is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion,
- Features: Linear Regulator, Switching Regulator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-Channel Motor Drive IC Product overview: FAN8038 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC VOLTAGE FEEDBACK 1 CIRC 8SOIC Product overview: AD8038ARZ from Analog Devices Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage (VS): 3 volts
- Slew Rate (SR): 425 V/µs
- Bandwidth: 350 MHz
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: STANDARD I.C. RECEPTACLE / BULK
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Corporation Win Source Part Number: 1183438-ICL8038 Manufacturer Homepage: www.intersil.com/cda/home Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Win Source Part Number: 204999-ICL8038CCPD Family Name: ICL8038 Categories: Uncategorized Status: Obsolete Introduction Date: September 02, 1998 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040117-FSA8038UMSX_F106 Applications: Consumer Audio Number of Channels: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Purpose: Audio Switch Supply Voltage - Operating: 2.5 V to 4.5 V Popularity:
- TJ: -40 to 85 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks 5.00MM EUR DR HDR VERT CE GRN 38CKT
- Voltage Rating: 300 volts
- Current Rating: 15 amps
- Number of Contacts: 38
- RoHS Compliant: RoHS Compliant
-
Supplier: Rochester Electronics
Description: SPDT, 1 Func, 1 Channel
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: 1 Circuit IC Switch 2:1 10Ohm 6-TSOP
- Supply Voltage (VS): 1.65 to 5.5 volts
- Max Ron: 10 ohms
- Bandwidth: 300 MHz
- tON: 4 ns
-
Supplier: Newark, An Avnet Company
Description: REEL ROHS-PRC
-
Supplier: ODG (Origin Data Global)
Description: AUDIO JACK INTERFACE SOLUTION WI
- TJ: -40 to 85 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC AUDIO SWITCH 10UMLP
- Number of Channels: 1 #
- Mounting: Surface Mount (SMT)
-
Supplier: Lingto Electronic Limited
Description: IC OSCILL GEN/VOLT CONTROL 14DIP
- Device Type: Clock Generator
-
Supplier: Quarktwin Technology Ltd.
Description: - Microcontroller IC
- Features: Other
- Life Cycle Stage: Removed
-
Supplier: DigiKey
Description: RF Switch IC Cellular SPDT 6GHz 50Ohm 16-LFCSP (4x4)
- Frequency Range: 100 to 6,000 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 60 dB
- Operating Temperature: -40 to 105 C
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:3Ways; Rated Current:29A; Rated Voltage:630V; Block Orientation:Through Hole Right Angle; Product Range:OMNIMATE Power SL Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: IC MCU
-
Supplier: Lingto Electronic Limited
Description: IC OPAMP VF LP LN LDIST 8SOIC
- Supply Current (IS): 1 milliamps
- Bandwidth: 350 MHz
- Features: Instrumentation Amplifiers, Other
-
Supplier: DigiKey
Description: Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP
- Regulated Output Voltage (Volt): 1.5 to 3.3 volts
- Output Current (IOUT): 0.125 to 0.25 amps
- Dropout Voltage (VD): 0.14 volts
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: IC OP AMP 1CH 8-SOIC
- Supply Current (IS): 1 milliamps
- Slew Rate (SR): 425 V/µs
- Operating Temperature: -40 to 85 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
-
Description: IC OSCILL GEN/VOLT CONTROL 14DIP
- Device Type: Clock Generator
-
Supplier: Newark, An Avnet Company
Description: HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Product Range:DW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
Dielectric relaxation and AC conduction of an AgTlSe2 semiconductor in the solid and liquid states
out using a low frequency oscillator based on the IC 8038 precision waveform generator.
-
Measurement of Distance and Medium Velocity Using Frequency-Modulated Sound/Ultrasound
ator IC 8038 , PLL IC 565, and XOR gate 7486.
-
A study of series-resonant DC/AC inverter
In hardware realization, the M-PWM controller is realized with two IC 8038 's-one .
-
Fuzzy logic implementation for photovoltaic maximum power tracking
The drive circuit to fire the IGBT which is used as the switch SIin Fig.3 consists of 1- A hnction generator ( IC 8038 ) adjusted to work at 33 KHZ.
-
Manual electrical engineering
A function generator is sought that must generate all these signal voltages, integrated building elements can become as used for the example of the IC 8038 or the XR 2206.
-
DSP lab using signals generated by micromachined accelerometers
The 8038 IC needs many external devices to generate the desired digital waveform [3].
-
Electronic simulator of panting manoeuvre signals generated in whole-body plethysmography
The 2Hz sinusoidal oscillator is built around waveform generator IC ~ (ICL 8038 ).
-
Function Generator Electronic Circuits
8038 Function Generator - Built around a single 8038 waveform generator IC , this circuit produces sine, square or triangle waves from 20Hz to 200kHz in four switched ranges.
-
A novel sine PWM scheme using waveform generators
The paper presents a novel method of implementing the SPWM scheme using high-precision waveform generating IC ’s like ICL 8038 .
-
A hygrometer comprising a porous silicon humidity sensor with phase-detection electronics
This signal generator is identical to a commercially available signal generator IC like, ICL 8038 .
Indicates content that may require registration and/or purchase.