Products/Services for Ifi Standards Washers

  • Washers-Image
    Washers - (1243 companies)
    Standardized flat washers may be designed by the use of imperial or metric dimensions. Standard imperial washers include SAE washers, for use with fine threaded nuts and bolts, and USS flat washers, for use with coarse...
  • Spring Washers-Image
    Spring Washers - (164 companies)
    Standards. ADS AGS162 -- Single spring washers. ADS AGS163 -- Double spring washers. Resources. RoyMech -- Disc Spring Design. Valley Spring -- Disc Springs, Belleville Washers UK. Circlips -- Disc Spring Selection. WCL Company -- Spring Washers...
  • Thrust Washers-Image
    Thrust Washers - (58 companies)
    ...are used in high-wear applications such as transmissions, power take-offs, pumps, axle assemblies, motors, and winches. Thrust washer kits contain thrust washers of varying thicknesses for correct installation during component assembly. Standard...
  • Labware Washers-Image
    Labware Washers - (71 companies)
    Labware washers are used to clean various types of laboratory equipment. Labware washers come in one of three typical configurations, floor or freestanding, undercounter and tabletop. Floor or freestanding washers do not need to be placed...
  • Microplate Washers-Image
    Microplate Washers - (47 companies)
    Microplate washers combine buffer dispensing and aspiration cycles to remove reagents from sample wells. Microplate washers are used to remove reagents from sample wells on microplates and to prepare them for the next step in an assay or procedure...
  •  
    Wave Washers - (70 companies)
    Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring...
  •  
    Pressure Washers - (334 companies)
    Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...
  •  
    Spray Washers - (218 companies)
    Spray washers clean parts with a directed, pressurized spray of hot water, detergent or cleaning solution. They are used to remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces...
  •  
    Noise Standards - (6 companies)
    Noise standards are used to calibrate other noise instruments. Types of Noise Standards. There are many types of noise calibration devices. Examples include noise sources such as: noise diodes. noise modules. Noise diodes are semiconductor devices...
  •  
    Codes, Standards, and Regulations - (220 companies)
    Codes, standards and regulations are developed, maintained, and promoted by regulatory agencies, engineering societies, and trade organizations. Codes, standards, and regulations are developed, maintained, and promoted by regulatory agencies...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
APM Hexseal Corp.
National Bolt & Nut Corporation
Nord-Lock Group
Rotor Clip Company, Inc.