-
Supplier: Accuris
Description: IMAGE INTENSIFIER ASSEMBLY, 25 MILLIMETER
-
Supplier: Accuris
Description: IMAGE INTENSIFIER ASSEMBLY, 40 MILLIMETER
-
Supplier: Accuris
Description: IMAGE INTENSIFIER ASSEMBLIES, PERFORMANCE PARAMETERS OF
-
-
Supplier: Accuris
Description: IMAGE INTENSIFIER ASSEMBLY 18 MILLIMETER, MX-8200/UV
-
Supplier: VJ Technologies, Inc.
Description: VJ Inspection Systems' C-Arm X-ray system provides a universal, reliable, and versatile imaging system. Using digital image intensifier or recent-generation flat-panel technology, parts and assemblies may be scanned using an externally loaded, programmable material handling and
- X-ray Operating Voltage: 160 kilovolts
- Focal Spot Size: 1,000 µm
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
-
Supplier: 3X Ceramic Parts Company Limited
Description: High-voltage feedthrough; Housing for X-ray image intensifier; Sensors Technology ; Kicker chamber; Vacuum chamber; Ceramic purity Selection: Ceramic purity 99% alumina ceramic is normally selected for its properties of high density for low water absorbtion , and with high dielectric
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Oneida Research Services, Inc.
Description: electronically stored media. Digital Radiography detector technologies such as Image Intensifiers and solid-state panels can vary in size and pixel counts. Digital radiography-based systems can offer the ability to view a sample while manipulating magnification, X-Y directions,
- Capability / Technology: Acoustic Emission, Computed Tomography / Digital Imaging, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray
- Industry: Automotive, Aviation / Aerospace, Coatings / Platings, Welding / Fabrication
- Features: Europe Only, North America, Northeast US Only, United States Only
-
Supplier: Dontech Incorporated
Description: amplify the nighttime scene approximately 2000 times. To protect the image intensifier assembly, the systems are equipped with an automatic gain control (AGC) which will aperture down the NVIS when exposed to bright lights in the region of approximately 600nm to 930nm. If
Find Suppliers by Category Top
More Information Top
-
Processing of image intensifier data
The heart of each optical train is the image intensifier assembly , shown in figure 3, and is basically composed of a microchannel plate and a CCD array.
-
Charged particle spectra in [sup 32]S + [sup 32]S interactions at 200 GeV/nucleon from CCD-imaged nuclear collisions in a streamer chamber
Light from the streamer chamber is arn- plified in the image intensifier assembly , imaged onto the CCDs, and read out through the interface into the array processor, where it is buffered while being read into the main computer memory.
-
Field ion microscopy of biomolecules
Image intensifier assembly and image recording system The FIM procedures and equipment used are standard (Muller & Tsong, 1969), with the exception of the image intensification assembly.
Indicates content that may require registration and/or purchase.