-
Supplier: SignalQuest, Inc.
Description: ±70 º dual axis, 360 º single axis, serial and analog output Description The inclinometer module performs calibrated angle measurement with analog voltage and digital serial outputs. Function ± 70 º dual axis angle measurement 360 º single axis angle measurement Features ± 1 º accuracy -
- Tilt Angle: -70 to 360 degrees
- Accuracy: 1 degrees
- Supply Voltage: 2.9 to 5.8 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Newark, An Avnet Company
Description: DIGITAL INCLINOMETER, LGA-16 ROHS COMPLIANT: YES
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA1800T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
-
Supplier: Newark, An Avnet Company
Description: INCLINOMETER SENSOR, 2-AXIS, DFL-12 ROHS COMPLIANT: YES
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA1600T is a dual axis Inclinometer module with analog voltage output, adopts VTI MEMS control unit by measuring the static gravity field changes then convert into inclination change, the changes in mode output voltage (0-5V),mainly used to measure the inclination of the object with respect
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Newark, An Avnet Company
Description: MEMS MODULE, TRI-AXIS INCLINOMETER; MEMS Module Function:Tri-Axis Inclinometer; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:DFL; No. of Pins:12Pins; Gyroscope Range:-; Acceleration Range:± 1.8g, ± 3.6g; Product RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMS Module, Inclinometer, 1g, 7 V RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: TE Connectivity G-MRCO-017 Inclinometer
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: ADIS16203 series Inclinometer Sensor Evaluation Board
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose Package: NI-780S-2 GW Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Sensor Inclinometer ±360° X or Y Axis 2.25kHz Bandwidth
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: changed surface to install. Latest MEMS Inclinometer productive technology production, high-precision, small size, strong resistance to external electromagnetic interference ability, the ability to withstand shock and vibration. It is the ideal choice for industrial equipment, platform
- Tilt Angle: 1 to 85 degrees
- Number of Axes: 2
- Supply Voltage: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: SignalQuest, Inc.
Description: Environmental protection IP65, IP67, IP68 with industry standard interfaces. Description Accelerometer (XLD) Shock Sensor (SHK) Vibration Sensor (SVS) Inclinometer (SI and SI2X) Programmable Tilt Switch (PTS) Function CAN2.0A/B J1939 CANOpen DeviceNet RS232 RS485 Modbus Ethernet PWM Pulse
- Form Factor: Integrated Chip (IC)
- Type: MEMS
-
Supplier: First Sensor AG
Description: inclinometers and accelerometers are based on single crystal silicon sensor elements and utilize state-of-the-art micromachining technology to achieve large signal-to-noise ratios and excellent stability over temperature. Therefore, they are able to detect extremely small changes in
- Tilt Angle: -90 to 90 degrees
- Supply Voltage: 2.7 to 5.2 volts
- Operating Temperature: -40 to 248 F
- Type: Capacitive
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE)
- Input (Supply) Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Sensor Type: Acceleration Sensor
- Applications: Automotive, Consumer, Industrial, Medical
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9 mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE)
- Input (Supply) Voltage: 3 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Acceleration Sensor, Level Sensor
- Applications: Consumer, Industrial, Medical
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometers and inclinometers consist of a sensor element and an ASIC packaged in a 3x5x0.9mm Land Grid Array (LGA). The sensor element is fabricated from single-crystal silicon with proprietary Deep Reactive Ion Etching (DRIE) processes
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Acceleration Sensor
- Applications: Consumer, Industrial, Medical
-
Supplier: Kionix, Inc.
Description: These high-performance silicon micromachined linear accelerometersand inclinometers consist of a sensor element and an ASIC packaged in a5x5x1.2mm Dual Flat No-lead (DFN). The sensor element is fabricatedfrom single-crystal silicon with proprietary Deep Reactive Ion Etching(DRIE) processes
- Input (Supply) Voltage: 2.8 volts
- Operating Temperature: -40 to 85 C
- Sensor Type: Acceleration Sensor
- Applications: Consumer, Industrial, Medical
-
Supplier: Fiberscope.net by MEDIT
Description: available on request. The pan-and-tilt camera with continuous rotation is equipped with a 0.5 lux sensitive, high-definition CMOS chip (720x576 pixels) and provides high-quality well-rounded image of pipeline interior. It is protected by a scratchproof front window to prevent image
- Working Length: 200 m
- Minimum Focus Distance: 5.000000000000001 mm
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
Find Suppliers by Category Top
More Information Top
-
Wireless inclinometer acquisition system for reducing swing movement control module experiment of hook model
Sensing disposal unit, consisting of an inclinometer chip and micro-processing unit circuits, could measure the swing and transform these data into serial one for future transmission.
-
Design, data, and theory regarding a digital hand inclinometer: a portable device for studying slant perception
This device is microcontroller-based and uses a micro inclinometer chip as its inclination sensor.
-
High-performance inclinometer with wide-angle measurement capability without damping effect
Figure 3 shows a photo picture of the inclinometer chip after fabrication and a close-up view of the liquid metal surrounded by the surfactant.
-
Design, data, and theory regarding a digital hand inclinometer: a portable device for studying slant perception.
This device is microcontroller-based and uses a micro inclinometer chip as its inclination sensor.
-
Simultaneous diffuse near-infrared imaging of hemodynamic and oxygenation changes and electroencephalographic measurements of neuronal activity in the human br...
A two-axis inclinometer chip (SCA100T, VTI Technologies) was taped on the top of subject’s head to detect head movements.
-
Development of Wireless MEMS Inclination Sensor System for Swing Monitoring of Large-Scale Hook Structures
The scheme of WMISS is shown in Fig. 5: the inclina- tion data, sensed by inclinometer MEMS chip SCA100T, are .
-
An ultra-low-power micro-optoelectromechanical tilt sensor
Index Terms—Tilt Sensor, Inclinometer , Vision Chip , MEMS, Microsystem .
-
Mearsurement and control system for agricultural robot
ECU1 consists of an inclinometer , an AD chip and a singlechip mainly.
-
Development of Robot Tractor Using the Low-Cost GPS/INS System
Overview of Sensor Unit and Estimation method A prototype of sensor unit, consisting of three gyroscopes, two inclinometers and three micro chip computers was developed.
-
Automatic Navigation of Agricultural Vehicle
Using a Low Cost Attitude Sensor
Overview of Sensor Unit and Estimation method A prototype of sensor unit, consisting of three gyroscopes, two inclinometers and three micro chip computers was developed.
Indicates content that may require registration and/or purchase.