-
Supplier: Litecontrol
Description: widespread, efficient distribution of light. Classica's coordinated use of aluminum extrusion, perforated steel, die-cast joiners and end caps, and acrylic diffusers deliver a superior indirect lighting solution. U.S Patent No. D363,805
- Fixture Type: Ceiling Fixtures
- Lamp Type: Fluorescent
-
Description: Included are horizontal hydraulically powered presses that produce extruded shapes by the extrusion process, either direct or indirect. Excluded from the requirements for this standard are: hydrostatic extrusion presses; vertical extrusion presses; laboratory presses used
-
Supplier: Wisconsin Oven Corporation
Description: for solution treatment of aluminum extrusions, sheet metal, castings and other parts. We serve the automotive, aerospace and other industries. Wisconsin Oven Corporation manufactures Drop Bottom Furnaces in Electric, Gas Fired, or Indirect Gas Fired configurations. We offer
- Process Temperature: 537.7777777777777 C
- Height: 1,828.7990124485334 mm
- Width / Tube O.D.: 1,219.1993416323555 mm
- Length (Chamber / Tube): 1,828.7990124485334 mm
-
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Loft - multi-versatile, furniture-centric direct/indirect lighting solution offering portability, design, lighting continuity and value through a range of mounting options all at an economical price. Partition models can be used alone or collectively to most effectively illuminate a work
- Application: Commercial
- Features: Other
-
Supplier: Litecontrol
Description: Wall Classica combines the same perforated steel, translucent diffusers, aluminum extrusion, and die-cast joiner sections as the pendant Classica into a soft, efficient wall fixture. Its simple design makes a timeless statement, whether used on its own to light spaces, or in conjunction with
- Lamp Type: Fluorescent
- Fixture Type: Wall Fixtures
-
Supplier: Wisconsin Oven Corporation
Description: Standard or High Capacity Units 52 SIZES • GAS OR ELECTRIC HEAT Over 100 standard models! Wisconsin Oven Corporation manufactures Electric, Gas Fired and Indirect Gas Fired Age Ovens. 52 standard sizes offered in 2 different capacities. Our Age Ovens Offer These Advantages HEAT YOUR PARTS
- Temperature Range: 500 to 1,000 F
- Capacity: 1,600 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance, Indirect / Contact / Conduction
-
Supplier: Wisconsin Oven Corporation
Description: for solution treatment of aluminum extrusions, sheet metal, castings and other parts. We serve the automotive, aerospace and other industries. Wisconsin Oven Corporation manufactures Drop Bottom Furnaces in Electric, Gas Fired, or Indirect Gas Fired configurations. We offer
- Temperature Range: 1,200 F
- Capacity: 767.9999999999999 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
Find Suppliers by Category Top
Conduct Research Top
-
VICTREX (R) PEEK Meets NORSOK M710 Compliance and Continues to Aggressively Test its Polymers in Support of Industry-Leading Test Standards
is the quality of the materials from. which they are made: frequently using high performance. elastomers to fulfil the sealing function and rigid. thermoplastics of varying performance levels as back. up rings to provide resistance to extrusion of the seal. from its intended location under conditions
More Information Top
-
Extrusion
3.2 Indirect Extrusion ...........................................................................................
-
ZEXSE2006P323
Extrusion presses for copper alloys for the production of wire and/or bar and section Indirect extrusion presses and tube presses, which are similar to direct-extrusion presses in the main components, are discussed in more detail in sections 6.1.2 and …
-
ZEXSE2006P059
The rod extrusion process can be divided into: Direct extrusion Indirect extrusion Hydrostatic extrusion including the thick film process Special processes, e.g., the conform process and cable sheathing Figures 3.1(a) and (b) show the direct and indirect extrusion process …
-
ZEXSE2006P417
This includes container liners, extrusion stems, dummy blocks, and mandrel holders as well as die-carrying stems, container-sealing plates, and container-sealing stems with sealing discs in indirect extrusion .
-
Aluminum Extrusion Technology
Indirect Extrusion . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Proceedings of the 13th International Conference on Metal Forming
Use of Taguchi method to study deformation mechanisms during indirect extrusion of seamless tube . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
ZEXSE2006P195
Large tubes with internal diameters up to 300 mm in lead alloys are sometimes extruded on old vertical indirect extrusion presses over mandrels and charged with liquid metal.
-
ZIMR2503P094
An outline arrangement of a 53/58 MN press for direct and indirect extrusion is shown in Fig. 19, 53 MN being the peak force available for direct, and 58 MN the peak force for indirect extrusion. diQ-facQ shQar .
-
Understanding metal flow in aluminium extrusion by means of emptying diagrams
Metal flow in direct and indirect extrusion processes was early realised to be different because of the different velocity fields occurring inside the container volume in each of the processes.
-
Handbook of Workability and Process Design
One basic differ- ence is that the workpiece during drawing is pulled through a die, while during extrusion, the workpiece is either pushed through a die (direct extrusion) or a die is pushed over a stationary workpiece ( indirect extrusion ).
Indicates content that may require registration and/or purchase.