-
Supplier: Indium Corporation
Description: Typical Indium Analysis 99.999% PPMWT Fe : 0.5 Ni : 1.0 Cu : 1.0 Cd : 1.0 Pb : 2.0 Sn : 2.5 Ti : 1.0 Analysis by OES * Please note that these are typical ppm levels, and do not represent maximum, minimum, or lot specific levels. If you have specific requirements for one or two elements, we
- Overall Width / OD: 2 inch
- Overall Thickness: 0.75 inch
- Overall Length: 5 inch
- Specifications: Casting Grade (ICI, etc.)
-
Supplier: Belmont Metals, Inc.
Description: Featuring 99.99% Indium and Indium-Based Low Melting Alloys Indium was discovered by the German chemists Ferdinand Reich and Hieronymus Richter in 1863. Reich and Richter had been looking for traces of the element thallium in samples of Zinc order, when they saw a brilliant
- Applications: Bearings (BQ), Electronics / RF-Microwave
- Nonferrous: Indium / Indium Alloys, White / Low Melting (UNS L)
- Features: Ingot
- Type: Non-ferrous
-
Supplier: ASTM International
Description: This specification covers requirements for refined indium as ingot in six grades, namely: Grade 99.9 or 3N grade (indium with a purity of 99.90%); Grade 99.99 or 4N grade (indium with a purity of 99.99%); Grade 99.995 or 4N5 grade (indium with a purity of 99.995%);
-
-
Supplier: Indium Corporation
Description: Indium Corporation® manufactures electroplating anodes in several forms: With an embedded hook Bulk indium metal anodes Ingots Indium foil Indium ribbon Anodes with embedded hooks are made from Monel® alloy. They are shaped dimensionally true so the anode
- Type: Anode / Anode Material
- Shape / Form: Bar Stock, Block / Billet
- Features: Specialty / Other
-
Supplier: Indium Corporation
Description: Gallium is a by-product of aluminum extracted during the processing of bauxite into alumina. It can also occasionally be found in Zn ore. We are a refiner and supplier of gallium materials. Indium Corporation supplies gallium: in the form of shot and ingot, in the form of sputtering
- Purity: 99.99 to 99.9999 %
- Melting Point / Range: 85.64 F
- Evaporation / Boiling Point: 3,999.2 F
- Type: Bulk Solid (Powder, Granule, Lumps, etc.), Evaporation Material, Sputtering Target, Sputtering Target - Planar, Sputtering Target - Rotary
-
Supplier: Belmont Metals, Inc.
Description: alloyed with either Antimony, Cadmium, Copper, Indium, Lead or Tin. Category Forms: Bismuth is offered in a variety of forms such as Ingot, Lumps, Shot, Granular, Powder, Pellets or Needles. Bismuth Alloys are available in various sizes as well including Bar, Cakes, Cast Shapes,
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type
- Shape / Form: Powder
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: alloyed with either Antimony, Cadmium, Copper, Indium, Lead or Tin. Category Forms: Bismuth is offered in a variety of forms such as Ingot, Lumps, Shot, Granular, Powder, Pellets or Needles. Bismuth Alloys are available in various sizes as well including Bar, Cakes, Cast Shapes,
- Shape / Form: Billet / Slab / Bloom
- Features: Bismuth / Bismuth Alloys, Non-ferrous - Any Type
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Pewter Featuring Lead Free Pewter and Lead Free Pewter alloyed with Silver, Indium, and Bismuth, as well as Brittania, and Genuine Pewter Pewter is a malleable metal alloy, traditionally 85 -95% Tin, with the remainder consisting of Copper, Antimony, Bismuth and sometimes, less
- Features: Ingot, Other
- Type: Non-ferrous
- Nonferrous: Tin / Tin Alloy, White / Low Melting (UNS L)
-
Supplier: ASTM International
Description: This specification covers low-melting point metal alloys and soldiers, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cadmium, bismuth-tin-lead-indium-cadmium, bismuth-tin-lead-indium, indium-lead, indium-lead-silver, and indium-tin
-
Supplier: ASTM International
Description: This specification covers low-melting point metal alloys and soldiers, including bismuth-tin, bismuth-lead, bismuth-tin-lead, bismuth-tin-lead-cadmium, bismuth-tin-lead-indium-cadmium, bismuth-tin-lead-indium, indium-lead, indium-lead-silver, and indium-tin
-
Supplier: Indium Corporation
Description: Fusible Alloys include a group of binary, ternary, quaternary, and quinary alloys containing Bismuth, lead, tin, cadmium and indium. The term fusible alloy refers to any of the more than 100 white-metal alloys that melt at relatively low temperatures. Fusible alloys are materials that
-
Supplier: High Performance Alloys, Inc.
Description: Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to
- Tensile Strength (UTS, Break): 95,000 to 105,000 psi
- Yield Strength (YS): 50,000 to 55,000 psi
- Elongation: 35 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: MarsMetal
Description: Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.)
- Features: Ingot
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
-
Supplier: Eastern Alloys, Inc.
Description: composition containing rare earth metals, Cerium and Lanthanum. The principle feature of Galfan™-coated products is the ductility of the zinc coating. As a result, Galfan™-coated products offer creative solutions for intricately shaped products requiring the strength and formability of steel.
- UNS Number: 30,503
- Overall Width / OD: 3.375 to 22.8 inch
- Overall Thickness: 1.625 to 18 inch
- Overall Length: 26 to 33.6 inch
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.
- Specialty / Other Types: Alloy
- Nonferrous: Gold / Gold Alloy, Noble / Precious Metal (UNS P)
- Features: Ingot, Other
- Type: Metal / Metal Alloys, All Types, Non-ferrous
-
Supplier: Eastern Alloys, Inc.
Description: ZA alloys were initially developed for gravity casting. Their mechanical properties compete directly with bronze, cast iron and aluminum using sand, permanent mold and plaster mold casting methods. Beginning in the late 1950's and continuing into the 1970's, Noranda, New Jersey Zinc Co. Ltd., St.
- Overall Width / OD: 3.375 inch
- Overall Thickness: 1.625 inch
- Overall Length: 26 inch
- Tensile Strength (UTS, Break): 61,000 psi
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: 1kg; 5kg; 10kg
- Features: Ingot
- Type: Metal / Metal Alloys, All Types
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Length: 79 to 125 inch
- AISI Grade: 1,100 to 1,199
- Specifications: AISI, ASTM / ASME
- Specialty / Other Types: Alloy
-
Supplier: Eastern Alloys, Inc.
Description: No. 3 alloy is usually the first choice when considering zinc die casting. Its excellent balance of desirable physical and mechanical properties, superb castability and long-term dimensional stability are the reasons why over 70% of all North American zinc die castings are in No. 3 alloy. It is,
- Overall Width / OD: 2 to 22.8 inch
- Overall Thickness: 1.5 to 18 inch
- Overall Length: 23 to 33.6 inch
- Tensile Strength (UTS, Break): 41,000 psi
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.
- Specialty / Other Types: Alloy
- Nonferrous: Gold / Gold Alloy, Noble / Precious Metal (UNS P)
- Features: Ingot, Other
- Type: Metal / Metal Alloys, All Types, Non-ferrous
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.
- Specialty / Other Types: Alloy
- Nonferrous: Gold / Gold Alloy, Noble / Precious Metal (UNS P)
- Features: Ingot, Other
- Type: Metal / Metal Alloys, All Types, Non-ferrous
Find Suppliers by Category Top
Featured Products Top
-
Space, the final frontier, the great expanse and also the most unforgiving of all sealing environments. JETSEAL is known for producing highly engineered metal seals with the highest quality in the market for use in the most demanding applications. JETSEAL’s engineered metal seals can (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
assisted coated metal seal.” NASA is specifically talking about high nickel content steel alloys like Inconel 718, X-750, Waspaloy, Elgiloy and others, which can then be coated with Teflon, gold, silver, nickel, indium and other materials to improve the overall seal performance based on (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
the cross section. Precision machined or roll-formed, V-Seals can be custom designed for high clamping force loads and hard cavity metals or low clamping force loads and soft cavity metals like aluminum. JETSEAL's (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
-N-290) Gold (Mil-G-45204) Copper Lead/Indium PTFE (AMS 2515) Telephone: (800) 644.5660 Local Number: (509) 467.9133 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
, 2424,QQ-N-290) Gold (Mil-G-45204) Copper (AMS 2418) PTFE (AMS 2515) Lead/Indium Other plating options are available (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Overview: Metal ring seals are static sealing devices engineered to withstand extreme conditions, including high temperatures, pressures, vacuums, and cryogenic environments. They are also highly durable under high face-to-face cycling. Types of Metal Ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Indium Ingot Exporters, Indium Ingot Selling Leads
Sell indium metal ingot 99.995% .
-
Ingots Exporters, Ingots Selling Leads
Sell indium metal ingot 99.995% .
-
http://www.chalcogen.ro/Sumesh021.pdf
Initially indium metal ingot was deposited by thermal evaporation onto the four corners of the crystal with a suitable thin mica mask under a pressure of 10-6 torr.
-
Microstructural and optical characterizations of sol–gel based antimony doped indium oxide coatings on glass
Aqueous In(NO3)3 solution was prepared by digesting indium metal ingots (SRL India make, 99.99 % purity) with concentrated HNO3 (E. Merck India Ltd, AR grade) followed by dilution with double distilled water.
-
Synthesis and characterization of In2 O3 nanoparticles
Indium metal ingots (99%, Aldrich, India, from Merck Chemical Com- pany), distilled water (∼100 ml), and nitric acid (99% Merck, India) in a glass beaker.
-
Surface characterization of sol-gel derived indium tin oxide films on glass
2.1a ITO system: The starting materials of the precursor sols of ITO layer were hydrated stannic chloride (SnCl4⋅5H2O, 98% GR, Loba Chemie) and indium metal ingot (99⋅9%,*Author for correspondence (pkbiswas@cgcri.res.in) .
-
Current Transport in Copper Schottky Contacts to a-Plane/c-Plane n-Type MoSe2
The ohmic contacts ∼2 mm away from the Schottky contact were taken with an indium metal ingot , which was fused onto the surface of the MoSe2 along with low strain thin Ag alloy wires (Lakeshore wire part Nos 671–260).[18] – data …
-
Scientific.Net: Materials Science
Abstract:The transparent ITO multi-layers films were fabricated on quartz glass substrate by colloid dip-coating technique from indium metal ingots ...
-
The Effect of Technological Condition on Electrical Properties of ITO Films
The transparent ITO multi-layers films were fabricated on quartz glass substrate by colloid dip-coating technique from indium metal ingots and stannic chloride.
-
Key Engineering Materials
Abstract:The transparent ITO multi-layers films were fabricated on quartz glass substrate by colloid dip-coating technique from indium metal ingots ...
Indicates content that may require registration and/or purchase.