-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1 HP to 250 HP Bypass Packages The iQpump605 Enclosed bypass package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and components to run the pump across the line to keep water flowing. There is room for additional options like filters and/or
- Rated Power: 22,384.378224612152 watts
- Continuous Output Current: 80 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1 HP to 250 HP Bypass Packages The iQpump605 Enclosed bypass package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and components to run the pump across the line to keep water flowing. There is room for additional options like filters and/or
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 211 amps
- Supply Voltage (AC): 208 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1 HP to 250 HP Bypass Packages The iQpump605 Enclosed bypass package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and components to run the pump across the line to keep water flowing. There is room for additional options like filters and/or
- Rated Power: 7,461.45940820405 watts
- Continuous Output Current: 28 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1 HP to 250 HP Bypass Packages The iQpump605 Enclosed bypass package offers an iQpump605 drive in a UL Type 1, 12, or 3R in a cabinet with a standard circuit breaker and components to run the pump across the line to keep water flowing. There is room for additional options like filters and/or
- Rated Power: 44,768.756449224304 watts
- Continuous Output Current: 154 amps
- Supply Voltage (AC): 240 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Accuratus Corporation
Description: Zirconia is an extremely refractory material. It offers chemical and corrosion inertness to temperatures well above the melting point of alumina. The material has low thermal conductivity. It is electrically conductive above 600°C and is used in oxygen sensor cells and as the susceptor
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Electric Heaters
http://www.alibaba.com/showroom/ induction - room - heater .html .
-
Is there thermal benefit from preoperative warming in children?
Nevertheless, it remains common practice to either warm the operating theatre and induction room or employ radiant heaters prior to induction of anesthesia, particularly for infants and neonates.
-
Is there thermal benefit from preoperative warming in children?
Nevertheless, it remains common practice to either warm the operating theatre and induction room or employ radiant heaters prior to induction of anesthesia, particularly for infants and neonates.
-
Hydrothermal fractional pretreatment of sea algae and its enhanced enzymatic hydrolysis
After the reaction, the reactor was taken from the induction heater and cooled to room temperature by an electric fan.
-
Numerical simulation of the thermochemical treatment: industrial applications - industrial Context | Techniques of the Ingénieur
• tempering after superficial induction heating of pieces of connection to the ground, of transmission (shafts, bowls of rockets) and of motors (crankshafts, camshafts); .
-
HIGH SPEED AND HIGH TEMPERATURE BEARING TEST RIG - DRIVE DYNAMOMETER AND GEAR BOX - CONTROL PANEL IN
HIGH SPEED AND HIGH TEMPERATURE BEARING TEST RIG - DRIVE DYNAMOMETER AND GEAR BOX - CONTROL PANEL IN ROOM 25 OF THE FUELS & LUBES F&L BUILDING - INDUCTION HEATER WORK COIL IN SAME ROOM .
-
An Electrochemical Carbon Meter for Use in Sodium
The crucible is covered but not sealed and loaded into a quartz apparatus which is removed from the dry box, placed in the induction heater , and evacuated at room temperature.
-
HYDROTHERMAL REACTIONS AND TECHNIQUES, PROCEEDINGS OF THE SEVENTH INTERNATIONAL SYMPOSIUM ON HYDROTHERMAL REACTIONS
After reaction the mini-autoclave was put out from the induction heater , and cooled to the room temperature by the fan about 1 hour.
-
Chemical Processing Department monthly report for March 1958
The induction heater corrtrol panel was moved from Room 183 and installed in Room 1880 !
-
A Prospective Randomized Trial Comparing Traditional and Fast-Track Patient Care in Elective Open Infrarenal Aneurysm Repair
In both groups intraoperative heat loss was pre- vented by administration of warm i.v. fluids and external heating with air heaters during induction of anesthesia in the preparation room as well as during the operation.
Indicates content that may require registration and/or purchase.