-
Supplier: Industrial Magnetics, Inc.
Description: IMI’s Loop Type Demagnetizers are designed with engineered efficiency and constructed to handle continuous duty applications.These units, designed with circular or rectangular pass through, can be selected for the shape and the material being processed to achieve maximum demagnetizing
- Operating Voltage: 120 to 480 volts
- Type: Industrial Loop Demagnetizer
- Form Factor: Stationary
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen can design and manufacture larger High Powered Aperture Demagnetising Coils to customer requirements.Typically requiring a 400V supply, these coils are the largest types we manufacture with them being able of producing in excess of 126 Gauss in the center if required. (10,000Am)
- Operating Voltage: 400 volts
- Current Rating: 600 amps
- Degaussing Force: 126 Gauss
- Form Factor: Conveyor, Stationary
-
Supplier: Industrial Magnetics, Inc.
Description: Keep those small screws & nuts in position by magnetizing your standard screwdriver. Insert a screwdriver or nutdriver into the hole on the pocket magnetizer, pull it out and your screwdriver is magnetized. Leave the magnetizer on the tool for extra strength. To demagnetize your tool, pass it
- Form Factor: Hand-Held
- Type: Industrial Surface Demagnetizer
-
-
Supplier: Johnson and Allen, Ltd.
Description: Johnson and Allen can design and manufacture Aperture Demagnetising Coils for a variety of applications from the Aerospace to Automotive Industries. Typically we build our coils to work off either 230V or 400V but we can do custom voltages upon request. All of our Demagnetisers can be supplied with
- Operating Voltage: 230 to 400 volts
- Degaussing Force: 2 to 3 Gauss
- Form Factor: Conveyor, Stationary
- Type: Industrial Loop Demagnetizer
-
Supplier: Johnson and Allen, Ltd.
Description: Suitable for thinner sectioned components, Flat 'Platern' Type Demagnetisers are ideal for mounting under conveyor systems or for wiping smaller components across the top of them such as hand tools and bearing ring cases. These units are custom built to customer specification. For more information
- Type: Industrial Surface Demagnetizer
- Form Factor: Table top
-
Supplier: Johnson and Allen, Ltd.
Description: The PDM105 is a hand held unit meant for 'wiping' across parts. Holding the unit a few millimeters from the surface is enough to demagnetise thin parts for most engineering purposes. Features include: Works from 110V supplies, with a current draw of 4A. Self resetting thermal cut-out fitted as
- Operating Voltage: 110 volts
- Current Rating: 4 amps
- Form Factor: Hand-Held
- Type: Industrial Surface Demagnetizer
-
Supplier: Industrial Magnetics, Inc.
Description: Designed for stationary or portable use, Surface Type Demagnetizers provide continuous duty operation as work pieces pass over the demagnetizer face plate. This surface type design provides flexibility for installation under, over or alongside conveyors for demagnetizing applications. Available in
- Operating Voltage: 120 to 480 volts
- Current Rating: 2 to 9 amps
- Features: Continuous Duty Cycle
- Type: Industrial Surface Demagnetizer
-
Supplier: ValueTronics International, Inc.
Description: installers, and service personnel in telecom, data comm, computer, and semiconductor power electronics environments for: Power supplies (switching and linear) Semiconductor devices (SCRs, IGBTs, MOSFETs, CMOS, BJTs) Power inverters/converters Electronic ballasts Industrial/consumer
-
Supplier: ValueTronics International, Inc.
Description: Inverters/Converters Electronic Ballasts Industrial/Consumer Electronics Motor Drives Transportation Systems The Tektronix TCP0150 is a high performance and easy-to-use 150 A AC/DC current probe designed for use and direct connection (without the need of an additional power supply) to the
- Bandwidth: 20 MHz
- Probe Type: Current
-
Supplier: Mile-X Equipment, Inc.
Description: single, individual job. Features: Easy-to-Read LED voltmeter and ammeter 500 Amp safety clamps with "Flexi-Spring" and patented side terminal adapters Separate light gauge high impedance test leads with alligator clips for tight spots Detachable industrial inductive amp probe with degaussing
Find Suppliers by Category Top
More Information Top
-
Preparation and characterisation of BaTiO3 based PTC ceramics with high performance
… barium titanate ceramic thermistor shows a positive temperature coeffi- cient of resistance (PTCR) effect after sintering in air.1,2 These dramatic characteristics have found wide applica- tions in many domestic and industrial appliances, including colour TV degausser , motor starter, self- regulating …
-
The Definitive Guide to the C&A Transformation Process - The First Publication of a Comprehensive View of the C&A Transformation
• Model 8000 hard drive/media degausser . … Model 8000 Table Top unit is a low noise, compact unit with “ industrial strength” flux fields …
-
The positive temperature coefficient of resistivity in barium titanate
… fuses using the attenuation rate of the current eolour TV and computer display degaussers motor starters Constant … (a)The PTC thermistorsundergoinga finaltest beforebeing mounted on top tape (PhilipsComponent Industrial , Brussels).(b) The resistivityat 25~ …
-
Rugged, reliable, and secured data storage solutions for airborne ISR systems
… data integrity under harsh environmental conditions of extreme shock, vibration and humidity, and meet industrial temperature requirements. Sanitizing mechanical disks and magnetic tapes is an arduous process, requiring special degaussers , stable power conditions during …
-
Trends in COTS storage solutions for data acquisition systems
… data integrity under harsh environmental conditions of extreme shock, vibration and humidity, and meet industrial temperature requirements. Sanitizing mechanical disks and magnetic tapes is an arduous process, requiring special degaussers , stable power conditions during …
-
Testing of Work Environments for Electromagnetic Interference
The magnetic field of degaussing coils inhib- ited the pacemaker only if the field was very strong or if the pacemaker was very close to the de- gausser . Industrial spot weld machine Arc welding machine up to Industrial welding machine Submerged arc welding machine Tungsten …
-
Enabling data security with COTS solid-state flash disks
This manual was issued in accordance with the National Industrial Security Program (NISP) and was developed in … Sanitizing mechanical disks and magnetic tapes requires the use of a degausser or otherwise destroying by means …
-
Automatic tape degausser
Portable industrial X-ray units.
Indicates content that may require registration and/or purchase.