Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Takachiho America, Inc.
Description: bag and paper filters entirely and can be installed in a completely automatic setup that requires no maintenance. Machine Tool Industry Removal of cutting powders or sludge in the tank Automobile Industry Removal of particles from washing liquid Water Treatment Industry Removal
- Filtration Product: Coolants
- Application / Industry: Food and Beverage, Municipal Water Supply
- Features: Other
-
Supplier: Takachiho America, Inc.
Description: bag and paper filters entirely and can be installed in a completely automatic setup that requires no maintenance. Machine Tool Industry Removal of cutting powders or sludge in the tank Automobile Industry Removal of particles from washing liquid Water Treatment Industry Removal
- Filtration Grade (Micron Rating): 10 to 5,000 µm
- Maximum Liquid Flow: 396 to 1,056 GPM
- Filtration Product: Coolants
- Application / Industry: Food and Beverage, Municipal Water Supply
-
Supplier: CoorsTek
Description: applications, including: Beer Clarification Pharmaceutical Grade Amino Acid Production Cold Sterilization of Skimmed Milk Industrial Laundry/Washing Machines
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical
- Filter Medium Material: Ceramic
- Additional Features: FDA Compliant
- Configuration: In-line
-
-
Supplier: Abrisa Technologies
Description: to 20 microns, from the ultraviolet (UV) out to the far infrared (IR). More thin film optical coating products include front surface mirrors (94% and 97%), first surface mirrors, dichroic filters, bandpass color filters, Anti-Reflective (AR) acrylic, beamsplitters, metal coatings,
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety,
- Materials: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Services: Buffing / Polishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
-
Supplier: Cleaning Technologies Group
Description: Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated blow-off
- Internal Length: 36 inch
- Internal Width: 20 inch
- Internal Depth / Height: 20 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: washers Washing machines Water treatment CHARACTERISTICS servo-controlled Normally closed (NC) Long term performance capability Suitable for hot water up to 90°C Easy to assemble and service solenoid replaceable while medium circuit remains untouched, solenoid rotatable 4 x 90° change
- Pressure Rating: 4.351131 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
Find Suppliers by Category Top
Featured Products Top
-
Aerospace and defense optics Industrial automation & machine vision Whether you need prototype development, OEM production, or custom wavelength (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
, Industry: Auto parts, hydraulic and pneumatic, pipe system, connector, Agriculture and construction machine, filter, washing machine, lock, oil and Petrochemical, (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
oil absorption filter bags are widely used in: Industrial Wastewater Treatment — Removal of free and emulsified oil from effluent streams (read more)
Browse Filter Media Datasheets for Harbory Filtration -
washing or seawater desalination. - Versatile Applications: Proven effective in sectors such as industrial ceramics, glass processing, metal cutting, photovoltaic, and municipal services, this equipment handles varied sludge types (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
bag sizes, with multiple ring and seam options to fit most industrial bag filter housings. Key Features Precise Micron Ratings (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
SCHURTER introduces the FMBD EP double-stage flagship filter family for 3 phases with neutral line systems. Thanks to its particularly compact dimensions and high performance, the new filter series is ideally suited for the tight space conditions in today's machine and industrial (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
Filtering cutting fluids, grinding fluids, quenching oils, and wash water to extend fluid life, improve machining quality, and protect equipment. Power Generation: Filtering fuel oils (diesel, heavy fuel oil). Treating boiler feed water and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Harbory Filtration is a professional manufacturer specializing in bag filter housings for industrial applications. With deep expertise in filtration engineering, we design and produce housings that deliver reliable performance across a wide range of industries, including (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
What Is an Extended Life Filter Bag? An extended life filter bag is a high?performance depth filtration product designed to outlast standard needle?felt bags by a significant margin. It is constructed (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
with the many issues that may arise. The Importance of Solenoid Valves. There are various applications of solenoid valves including heating systems, industrial automation, swimming pools, sprinkler systems, washing machines, dental equipment, car wash systems, and much more. Various Protection Systems
More Information Top
-
Paper Chemicals
Adsorption of Stickies onto a Removal Solid Ash and Clay Recovery Enzymes (Biodeinking) Filtering of Process Water Loops High-Efficiency Washing Industrial Washing Machines Oxygen Delignification Slotted Screen with 0.004-inch or Even 0.003-inch Slots SOURCE: .
-
Silver nanoparticle toxicity in the embryonic zebrafish is governed by particle dispersion and ionic environment
AgNPs are heavily used in anti-microbial products such as socks, washing machines , wet wipes, water filters , detergents and soaps, industrial textiles and bedding [9].
-
Natural Resources and Sustainable Development
XFD-1.5single slot flotation machine , XSYH-81 infrared bake box, WS-G401 automatic industrial analyzer, XTLZ vacuum filter , JS-4H electrophoresis apparatus, stopwatch, washing bottle, graduated cylinder, micro-injector, balance, filter paper ,enamel pots etc.
-
http://www.ons.gov.uk/ons/guide-method/classifications/archived-standard-classifications/uk-standard-industrial-classification-1992--sic92-/uk-sic-2003-index.p...
… aeration plant for water treatment 3245 Desalination plant for water treatment 3245 Dialysis plant for water treatment 3286 Dishwashing machine for commercial catering 3286 Dish washing machine parts ( industrial type) 3244 Distilling machinery … … 3244 Filling machinery 3245 Filtering or purifying machinery parts …
-
Schroeder Industries Introduces SchroederSPUN For Process Filtration
SchroederSPUN can be used for a variety of applications including reverse osmosis pre- filtration , food service for bottled water, beer, and wine, car wash high pressure pumps and nozzles, pre/post UV … … and resin finishing, and coolant pumps for industrial machining centers.
-
ZASMHBA0003008
Washing machine drain connectors, control panels, crisper pans, shelf supports, and dairy doors Medical apparatus: Intravenous connectors, filter cases, and blood dialysis units Packaging: Display racks and … … handles, blender bowls and covers, juicers, and mixers Miscellaneous: Industrial battery cases, home water …
-
Keeping the industry clean.
Aspects considered include: separation of food and industrial workwear during cleaning process and distribution … … solids as well as disinfectants during washing ; processing of clothes through … … steel tables and shrinkwrapping machines for packing of garments and air filtration and airlock systems to …
-
Preview
… RKL, A. KLATT: treatment of fat waste waters of the food industry with a thermophilic microorganism … … MAVROV, H. CHMIEL: workup of the flushing after water of bottle washing machines by means of membrane … … on the filtration in filter pressing K. WEBER, W …
-
Reporting on the Maschinen‐ and apparatus exhibition on the occasion of the 48. Stärke‐Tagung 1997 in Detmold
… of apparatuses fur the solid-Fliissig- separation in the Starke industry : 0 Merco@Zentrifugen to the … … well as classifying and scrubbing modified Starke 0 two … … and sprouting separation 0 filter presses for scrubbing and … … Strong-Verfliissigung 0 supertone- machines fur the homogenization of …
-
AWWA M14 - Recommended Practice for Backflow Prevention and Cross-Connection Control
… possibility A that steam will get back into the domestic system, causing system damage or a health hazard.); industrial -fluid systems and lines … … caustic solutions; plating-solution filtering equipment with pumps and … … tanks, can- and bottle- washing machines , and lines where caustics …
Indicates content that may require registration and/or purchase.