Products & Services

See also: Categories | More Information
  • Supplier: Qsonica, LLC

    Description: Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1" diameter, 10" long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be

    • Operating Frequency: 20 kHz
    • Power Rating: 1,375.0000000000018 watts
    • Input Voltage: 220 volts
    • Applications: Cell Disruption, Dispersing

  • Supplier: Qsonica, LLC

    Description: Q700 Sonicator The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal

    • Capacity: 0.00035314670637870096 to 0.035314670637870096 cubic feet
    • Feed Rate: 7.92 to 316.8 GPH
    • Frequency Range: 20,000 Hz
    • Mixer Type: Agitator, Homogenizer, Ultrasonic / Vibrational

  • Supplier: Qsonica, LLC

    Description: Q500 Sonicator The Q500 is a powerful ultrasonic processor featuring programmable operation and a digital display of operating parameters. Popular applications include nanoparticle dispersion, creating emulsions, cell lysis and homogenization. Adjustable pulse On and Off times can be

    • Capacity: 0.00035314670637870096 to 0.035314670637870096 cubic feet
    • Feed Rate: 7.92 GPH
    • Frequency Range: 20,000 Hz
    • Mixer Type: Agitator, Homogenizer, Ultrasonic / Vibrational

  • Supplier: Qsonica, LLC

    Description: Q1375 Sonicator The Q1375 offers the ability to process industrial scale sample volumes in individual batches or flow through applications. This model includes a 1” diameter, 10” long probe and booster. The booster increases the amplitude of the probe which enables larger volumes to be

    • Feed Rate: 316.8 GPH
    • Frequency Range: 20,000 Hz
    • Mixer Type: Agitator, Homogenizer, Ultrasonic / Vibrational
    • Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Sanitary Processing, Water / Wastewater Treatment

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire