-
Supplier: Taylor Made Plastics, Inc.
Description: The inflatable pressure plugs come in a wide range of sizes and PSI ratings. The great thing about these plugs is the durability and the size range of the multi-size plugs. Along with these durable plugs we carry a nice selection of accessories that make these
- Fits Diameter: 4 to 8 inch
- Features: Other
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 4.12" (105mm) Dia. Max 6.25" (159mm) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 28.25" (718mm) Material, Body Natural Rubber Material, Hardware Plated Carbon Steel Nominal Size 6" (152mm) Port, Inflation Schrader Tire Valve on a 3ft hose
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 2.31" (59mm) Dia. Max 3.25" (83mm) Infl. Press. Required 35 psi (2.41 bar) Length Deflated 20.75" (527mm) Material, Body Natural Rubber Material, Hardware Plated Carbon Steel Nominal Size 3" (76mm) Port, Inflation Schrader Tire Valve on a 3ft hose
-
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 2.5" (64mm) Dia. Max 4.25" (108mm) Infl. Press. Required 30 psi (2.07 bar) Length Deflated 24.75" (629mm) Material, Body Natural Rubber Material, Hardware Plated Carbon Steel Nominal Size 4" (102mm) Port, Inflation Schrader Tire Valve on a 3ft hose
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Deflated 1.5" (38mm) Dia. Max 2.25" (57mm) Infl. Press. Required 45 psi (3.10 bar) Length Deflated 18.25" (464mm) Material, Body Natural Rubber Material, Hardware Plated Carbon Steel Nominal Size 2" (51mm) Port, Inflation Schrader Tire Valve on a 3ft hose
-
Supplier: Mechanical Research & Design, Inc.
Description: and nearly any part that requires pressure or leak testing. MRD supplies several types of Pipe Plug sealing systems, the most popular being Mechanical Pipe Plugs, Inflatable Pipe Plugs, and Combination Mechanical + Inflatable Pipe Plugs. The tools can be
-
Supplier: Mechanical Research & Design, Inc.
Description: We design and manufacture a wide variety of shape, size, and pressure rated, Pipeline Isolation and Pressure Test Plugs. Similar to our large isolation barrier product lines, we utilize an array of load-rated integral restraint systems, coupled with our field proven SEALFAST®
-
Supplier: Seal Master Corporation
Description: have the need for a custom rubber product; large, small, or somewhere in between, Seal Master is the solution for you. Creativity is our niche. Specialty rubber products include inflatable couplers, covers, compression seals, bags, diaphragms, small ring seals and seals that plug
-
Supplier: Mechanical Research & Design, Inc.
Description: complicated installation spaces and physical limitations that exist while working underwater, offshore, and subsea. We engineer, fabricate, and validate a wide number of products for underwater use, including: isolation bulkheads, barriers, and plugs; subsea connectors and seal housing
-
Supplier: Mechanical Research & Design, Inc.
Description: complicated installation spaces and physical limitations that exist while working underwater, offshore, and subsea. We engineer, fabricate, and validate a wide number of products for underwater use, including: isolation bulkheads, barriers, and plugs; subsea connectors and seal housing
Find Suppliers by Category Top
Featured Products Top
-
Petersen Products has the inflatable pipe plug you need for your job. Choose from their Multi-Flex line for plugging hydrocarbons, acids, esthers, and more. Or use the PeteStop to perform a line stop without shutting down the pipeline. Or their large variety of molded rubber plugs for testing (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
openings and prevent fluid from flowing out of pipelines or ducts. Similar to other inflatable objects, inflatable plugs expand when filled with air, fluid, or gas to block pipes during construction, maintenance or testing. Over time, a variety of innovations has allowed Petersen Products (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
material. Inflatable Pipe Plugs Inflatable plugs can be used to isolate sections of a pipe while cleaning, testing, or doing maintenance. They form a secure seal, allowing workers to securely adjust flow and test pressure. Hose Assemblies (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
, improving airflow and system efficiency. 4. Mechanical Duct Plugs And Stoppers Mechanical plugs and stoppers are particularly effective at sealing duct holes, whether temporarily or permanently. Petersen Products' inflatable pipe plugs and Duct plugs are ideal for isolating (read more)
Browse Datasheets for Petersen Products Co. -
. Inflatable pipe plugs can make inspections more effective by isolating pipeline sections during inspections, making pressure testing and identifying potential weak points simpler and safer. 2. Pressure Regulation Overpressure is one (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.