-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD
- Sensitivity: 1.1 Lux
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD
- Maximum Frame Rate: 25.2 fps
- Sensitivity: 1.25 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD
- Maximum Frame Rate: 30 fps
- Sensitivity: 1.4 Lux
- Lens Mount: C-Mount
- Features: CCD
-
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD
- Maximum Frame Rate: 22 fps
- Sensitivity: 0.4 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Fiberscope.net by MEDIT
Description: What is the Ex-View HAD Sony CCD Sensor that we use in our professional cameras? EXview HAD CCD is a trademark of Sony Corporation. EXview HAD CCD is a CCD Camera sensor which drastically improves the light efficiency by including near infrared light
- Horizontal Resolution: 795 to 811 lines
- Sensitivity: 0.4 Lux
- Operating Temperature: -4 to 122 F
- Vertical Resolution: 508 to 596 lines
-
Supplier: Security Camera Warehouse
Description: degrees F Weatherproof Infrared Bullet Camera SCB603 Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating Weather Proof Wide Dynamic Range No Day / Night (Low Lux) Yes Vandalproof No Long Range No Manufacturer N/A
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: Advance Security Products
Description: cable roll using 24V AC. State of the Art Infrared Carbonite Composite LEDS are the are the latest innovation for infrared illuminators. This camera outputs more infrared infrared lighting than our Super 48 or 56 led camera. This type of LED last twice as
- Camera Function: Video
-
Supplier: Evident Scientific
Description: The XM10IR is a 1.4 megapixel monochrome camera with a spectral response from the visible up to 1000 nm and is ideal for thin through-silicon near IR imaging. The XM10IR also offers all of the properties required to provide dependable gray scale value and infra-red microscopy images. The
- Maximum Frame Rate: 15 to 80 fps
- Shutter Speed: 0.00009999999999996 to 160 seconds
- Width / Diameter: 3.3858286 inch
- Height: 1.8897648 inch
-
Supplier: Abrisa Technologies
Description: suited for use with night vision equipment or CCD cameras for short or long range surveillance applications. Typically used with infra-red cameras, scopes, and night vision goggles for surveillance, these filters enable infrared energy to be emitted from a variety of
- Diameter, Square Side, or Rectangular Length: 24 mm
- Thickness: 1.1 to 3.3000000000000003 mm
- Transmission Range: 400 to 2,500 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions Near-Infrared Intensity Lens Solution The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that
- Features: CCD, Other
- Monochrome / Color: Color
- Camera Function: Still
-
Supplier: Hamamatsu Photonics Europe
Description: Built-in CCD linear image sensor, CameraLink interface The C15821-2351 is an image sensor module with a built-in CCD linear image sensor. This product consists of a driver circuit, controller, etc. It outputs analog video signals from CCD linear image sensor as digital output.
- Horizontal Pixels: 2,048
- Vertical Pixels: 2,048
- Pixel Size: 180 µm
- Spectral Response: 400 to 1,100 nm
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: are photographed a built-in camera, car camera digital imaging field, is used to eliminate the influence on CCD/CMOS imaging infrared light. By imaging system with IR cutoff filter, block the part of the interference imaging quality of infrared light, can make the
- Features: Other
-
Supplier: Gulfstream Aerospace
Description: the response time to changing flight conditions. The G280 also offers the option of Head-Up Display (HUD) and the Enhanced Vision System (EVS). The HUD presents flight data on a wide, transparent screen in the pilot’s forward field of vision while the EVS uses nose-mounted infrared
Find Suppliers by Category Top
Featured Products Top
-
Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Forge®1GigE SWIR (Short Wave Infrared) 1.3 MP camera. The first camera in the Forge 1GigE SWIR series is equipped (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
The Optris Xi 05M is a short-wavelength infrared camera that offers innovation, affordability, and precision in non-contact thermal imaging of challenging objects. Designed to operate within the short-wavelength infrared range (05M: 500 - 540 nm), this forward-looking infrared camera is (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
of 350nm-2000nm (especially >90% in 400nm-1000nm), suitable for visible and near infrared applications (e.g. cameras, microscopes, laser systems). Low bubbles and impurities: BK7 glass has high purity and few internal defects, reducing light scattering and energy loss. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
throughout the visible and near-infrared spectra and down to 350 nm in the ultraviolet. Highlight Specifications Dimensional tolerance: ±0.1 mm; thickness tolerance: ±0.1 mm Surface quality: 40-20 S/D Surface flatness: λ/4 (read more)
Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
, accuracy, and safety of devices and systems that use NIR sensing, an effective test and measurement solution is needed. Near Infrared Intensity Lens Solution The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
Diameter +0, -0.1mm Surface accuracy λ/2 @633nm or better Thickness ±0.2mm (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
use while the plating on the key elements retains very low contact resistance throughout the life of the instrument. PZN connectors are being used inside data packs for covert surveillance equipment requiring miniature connector and cable for miniature camera systems. Nano-eye sized (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
objective and eyepiece or camera planes Endoscopy — transferring images along long, narrow optical paths inside the instrument Machine Vision — maintaining image fidelity over extended working distances in inspection systems Laser (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc.
More Information Top
-
Continuous Georeferencing for Video-Based Remote Sensing on Agricultural Aircraft
The camera 's CCD responds well to near- infrared wavelengths, up to about 920 nm (Thomson and Hanks, 2000 ).
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/92706
The twin multi-object fiber spectrographs utilize a simple optical layout with reflective collimators, gratings, all-refractive cameras , and state-of-the-art CCD detectors to produce hundreds … … ultraviolet to the near- infrared , with a resolving power R = λ/FWHM ∼ 2000 . … throughput by nearly a factor of two, extending the bandpass to cover 360 nm < λ < 1000 nm …
-
The Multi-Object, Fiber-Fed Spectrographs for SDSS and the Baryon
Oscillation Spectroscopic Survey
The twin multi-object fiber spectrographs utilize a simple optical layout with reflective collimators, all-refractive cameras , gratings, and state-of-the-art CCD detectors to produce hundreds of … … near ultraviolet to the near infrared , with a resolving power R = λ/FWHM∼ 2000 . … nearly a factor of two, extending the bandpass to cover 360 < λ < 1000 nm , and increasing the …
-
Diode laser illuminators for night-vision applications
Such a passive night vision system is now available as an option on the 2000 Cadillac DeVille. The camera is sensitive to energy emitted in the long wavelength infrared band (8-14 µm).2 Another approach, often called … … road using a near-infrared (NIR) source (800-900 nm ) and image the scene using a CCD or CMOS camera.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92654/898134950-MIT.pdf?sequence=2
High-resolution CCD camera (1) (Photometrics Coolsnap HQ2) " RMS-threaded IR and VIS alignment disk (400-640 nm and 800-1700 nm) (Thor- labs, cat. no. RMSIR … … MXA20750) * IR card (1) (Newport, model no. F-IRC4) * Infrared viewer (1) (Newport, cat … IRV1- 2000 ) .
-
Indium tin oxide coated transparent surfaces for the study of nucleate
boiling
… system was used that can obtain optical bubble size, number, shape and velocity measurements (Oxford Lasers 2000 ). The system consisted of a charge-coupled device ( CCD ) camera system with backlighting provided by an infrared laser (λ = 808 nm ).
-
Process identification by the plasma spraying of temperatursensitiver materials with aid of a Infrarot‐Hochtemperatur‐Thermokamera
An infrared -thermal camera stood for Fur on-line Temperaturmessungen- and representations (Hurotron InfruVision 500 HT) to the Verfugung. This camera was the measurement of temperatures through a CCD image sensor fur specifically optimized in the shaft langen region to uber 1200 nms in a region of 800-2000 " interpreted C.
-
An Adaptive Gain and Exposure Algorithm for Stereo Imaging
Zhang et al. (1999) used CCD cameras with 800 nm infrared filters to decrease the impact of the vision system caused by changes of light and other factors. … images obtained under natural light conditions (Tian and Slaughter, 1998; Tang et al., 2000 ; Marchant et al …
-
Validating in vivo Raman spectroscopy of bone in human subjects
A RamanRxn1 Analyzer (Kaiser Optical Systems Inc., Ann Arbor, MI), was used with the integral 400 mW 785 nm laser, and a dispersion range from 0- 2000 cm-1 . The detector used in this work was a near- infrared enhanced high-speed CCD camera (Newton DU920P-BR-DD, Andor Technology, Belfast, UK), though the default CCD camera supplied with the 785 nm RamanRxn1 would be sufficient for this work (iDus DU420A …
-
DSpace@MIT: The multi-object, fiber-fed spectrographs for the Sloan Digital Sky Survey and the Baryon Oscillation Spectroscopic Survey
The twin multi-object fiber spectrographs utilize a simple optical layout with reflective collimators, gratings, all-refractive cameras , and state-of-the-art CCD detectors to produce hundreds … … ultraviolet to the near- infrared , with a resolving power … … λ over FWHM] ~ 2000 . … throughput by nearly a factor of two, extending the bandpass to cover 360 nm < λ < 1000 nm …
Indicates content that may require registration and/or purchase.