-
Supplier: Fab-Tex Filtration Inc.
Description: Reliable and responsive, Fab-Tex Filtration provides an ever-expanding line of replacement Air Intake filter elements for most OEM equipment such as Dollinger, Consler, Endustra, Gardner-Denver, Shawndra Sparks, Sunshine, IFM and Universal. These elements are specifically developed to remove
- Height: 7.75 inch
- Width / Ring Size: 7.5 inch
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 230 V 3-Phase CFM 50 CFM @ 175 PSI Fully Packaged •E-series motor starter (mounted & wired) •Relief valve & discharge ball valve (mounted & piped) •Air cooled aftercooler (mounted & piped) •Low oil level shutdown switch (mounted & wired)
- Flow Capacity: 50 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 50 CFM @ 175 PSI Continuous-Duty Operation •100% cast-iron cylinders and pump •Oversized cast-iron balanced belt wheel •Oversized industrial-grade bearings High Efficiency Parts •High-efficiency stainless steel valves
- Flow Capacity: 50 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
-
Supplier: Mile-X Equipment, Inc.
Description: Ingersoll-Rand 121-K6 Air Hammer w/Chisels Make fast work of body panel crimping and cutting, bushing driving, shearing and general front end work with this air hammer, a supper duty tool that produces up to 3,000 blows per minute. Professional touch trigger for total control Long-life
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 80 Gallons Voltage 460 V 3-Phase CFM 55 CFM @ 90 PSI Energy Efficient •More air for less horsepower reducing yearly energy cost Smart Energy Controls •Eliminates running unloaded by cycling the compressor on/off Whisper Quiet Operation •Allows for installation
- Flow Capacity: 55 SCFM
- Horse Power: 15 HP
- Power Source: AC Three Phase
- Features: Other
-
Air Compressors - Ingersoll Rand 20-HP Two-Stage Air Compressor Fully Packaged -- Model 15TE20-P-460Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 72 CFM @ 175 PSI Full Package 2 Stage Air Compressor •20 horsepower, 3 cylinder motor for continuous duty applications Air Cooled Aftercooler & Finned Copper Intercooler •Pump runs cooler & lasts longer Automatic Tank Drain
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Description: Ingersoll Rand's innovative modular desiccant dryers are compact, fully integrated units that install at point-of-use, so you pay for drying only the air required. They deliver ISO Class 2 dew point performance, with optional ISO Class 1 to help prevent corrosion, minimize production
- Drying Capacity: 3 to 176 SCFM
- Maximum Pressure: 175 to 232 psi
- Minimum Output Dew Point: -70 to -40 F
- Power Source: AC Single Phase
-
Description: Ingersoll Rand’s NL Module coalescing filters provide true oil-free compressed air with minimal pressure drop of 0.5 psid for long-term cost savings. Superior air quality is achieved by effectively removing damaging oil and water aerosols before they flow through air system piping,
- Filter Size Rating: 0.1 microns
- Maximum Air Volume: 125 to 10,000 SCFM
- Maximum Inlet Pressure: 150 psi
- Operating Temperature: 34 to 125 F
-
Supplier: Ingersoll Rand Air Compressors
Description: 80 Gallon Reciprocating Air Compressor - TS4N5 Two-Stage Compressors Available at Tractor Supply, the Ingersoll Rand 80 Gallon, Electric-driven Two-stage air compressor is designed to provide continuous power. Built to last, this durable workhorse is designed for heavy shop or
-
Supplier: Mile-X Equipment, Inc.
Description: uses no trip rods or push pins that usually break Durability — Our stall-free, ice-free air motor is contained in a rugged housing Commitment — Ingersoll Rand pumps come with a 5-year warranty
-
Supplier: Mile-X Equipment, Inc.
Description: uses no trip rods or push pins that usually break Durability — Our stall-free, ice-free air motor is contained in a rugged housing Commitment — Ingersoll Rand pumps come with a 5-year warranty
Find Suppliers by Category Top
More Information Top
-
Ground Vibration Engineering
… 1985) 20.9t mass dropped from 18.3m on coal spoil (Mayne, 1985) 15t mass dropped from … … 1985) vibroflat of 30Hp at 31Hz on sand (Woods and Jedele, 1985) vibratory roller Benford TV75 & clay fill (Hiller & Crabb, 2000) vibratory roller Bomag BW135AD & clay fill (Hiller & Crabb, 2000) vibratory roller Ingersoll - Rand SD150 & clay fill …
-
Landolt-Börnstein
Dowtherm E (Registered product designation of the Dow Chemical Co. for "inhibited" o-dichlorobenzene): Ä = (133- 0,15t ) ·10-3 W((mgrd) between 29 and 144 ° C [W5]. Refrigerating technique 5 (1953) 255-259- Ingersoll 0, L. R.. … the differential equation for the thermal conductivity of a hollow cylinder under the boundary conditions I. and …
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
The station service air system is supplied by an Ingersoll - Rand , Class ESV-1-NL-2 vertical compressor driven by a 40-hp, 1800-rpm, 440-VAC motor and is rated to deliver approximately 160-cfm of free dry air at 100 … FR- 15T .
Indicates content that may require registration and/or purchase.