Products/Services for Ingun Test Probe
-
Electrical Test Probes - (384 companies)Electric test probes are used to establish a connection between a circuit under test and the measuring instrument. Image Credit: Krytar, Inc. | E-Z-HOOK | Extech Instruments, A FLIR Company | Hoyt Electrical Instrument Works, Inc. Electrical test...Probe TypeAttenuation FactorProbe Configuration -
Nondestructive Testing (NDT) Probes - (106 companies)Nondestructive testing (NDT) probes and sensors include eddy current, ultrasonic, induction, hall effect and EMAT and other specialized transducers. They enable materials, components, systems and parts to be tested without limiting future usability... -
IC Pin Probes - (19 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering... -
Styli and Probes - (80 companies)...are designed and manufactured to meet most industry specifications. They are used in many applications. Some styli and probes are used in automotive crash tests. Others are used in the measurement of large welded assemblies. Many styli and probes adhere... -
Eddy Current Probes - (84 companies)Eddy current probes induce detectable eddy currents in ferrous and nonferrous material for flaw detection, weld inspection, and other nondestructive test applications. How to Select Eddy Current Probes. Eddy current probes induce detectable eddy... -
CMM Probes - (91 companies)Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers...
-
IC Probing Adapters and Analysis Adapters - (11 companies)IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers. Integrated circuit (IC) probing adapters and analysis...
-
Corrosion Probes, Coupons, and Holders - (30 companies)...with non-destructive testing equipment, or NDT equipment. NDT testing typically involves detecting internal corrosion and corrosion thickness and is conducted without destroying the sample or product. Corrosion probes, coupons, and holders are used...
-
Thermocouple Temperature Probes - (517 companies)Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes...
-
Temperature Probes - (921 companies)Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
Product News
-
Smiths Interconnect, a Molex company
Board Test Spring Probes Offering a wide range of standard spring contact probes to meet your testing requirements and has long been recognized as the world 's largest probe manufacturer. With over 60 different probe series ranging from 0.02" (0.51 mm) to 0.187" (4.75 mm) pitch with multiple length, travel, ICT, lead free and rotator options, we provide a full portfolio designed for general purpose test on bare boards, loaded printed circuit boards and surface mount assemblies. (read more)Browse Electrical Test Probes Datasheets for Smiths Interconnect, a Molex company -
Smiths Interconnect, a Molex company
Board Test Probes: A Comprehensive Guide When it comes to board test probes, one of the most common questions asked is, "How many cycles will probes last?" It's a valid concern, as probe life directly impacts maintenance cycles and the cost of testing. However, answering this question isn't as straightforward as providing a single number. Probe life is a variable that depends on several factors, and the answer, in essence, is: "Results will vary.". Understanding Probe Life. Smiths General Purpose probes, for instance, were rigorously... (read more)Browse Electrical Test Probes Datasheets for Smiths Interconnect, a Molex company -
E-Z-HOOK, a division of Tektest, Inc.
Long-Handle Test Probes for Safe Testing Long Handle Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead. The 63340 test lead is a long handle test probe to Shrouded Right Angle Banana Plug on an 18 AWG PVC wire. The test probe has a clear acrylic 30 " handle, that can be unscrewed into two 15 " halves for easy storage. It comes with probe tip 9398, which has a 0.080 " diameter pin tip. The Shrouded Right-Angle Standard Banana Plug is our 9302. Wire length measurement is made from the back of the 30 " handle to the connector... (read more)Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Long-Handle Probes for Testing Live Environments! Testing Hard-to-Reach Devices While Maintaining a Safe Distance. Long-handle probe test leads are ideal for applications requiring safe testing from a distance in confined spaces. Its durable construction, manufactured in the USA, ensures reliable performance, making it a valuable tool for professionals in various industries. Featuring a 30" clear acrylic handle that unscrews into two 15" segments for easy storage in the included nylon pouch. Customizable probe tips, connectors, wire, length... (read more)Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Long handle test probe leads, made in the USA Long handle test probe leads, manufactured in the USA. Test hard-to-reach devices at a safe distance. Right-angle shrouded standard banana plug to a 0.080 inch pin tip probe using 18 AWG PVC wire: * acrylic 30 inch probe unscrews into two 15 inch segments for easy storage, vinyl bag included. * customize with assorted probe tips, connectors, wire, length and color (no minimum order). Wire Gauge AWG. 18 AWG (American Wire Gauge). Insulation (Wire). PVC (Polyvinyl Chloride). Connector Type. Test... (read more)Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
TPS Elektronik GmbH
Current Probe - Current probe CP503B inverters, switching power supplies, avionics, and semiconductor device testing, aligning with the high frequency AC DC current probe and Micsig precision current probe keywords. (read more)Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Ametek Solartron Metrology
Digital Lever Probe - DL Lever Probes are generally used for precision gauging of components, such as shafts, for profiling but the Orbit (R)3 compatible Lever Probe is not restricted to such small applications. The narrow body (compared to devices based on dial test indicators) coupled with a gentle touch down to 0.05N enables access to difficult to reach details, even on fragile components. Due to it 's cylindrical housing geometry, the Lever Probe can be mounted in any attitude relative to the intended target... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
Lake Shore Cryotronics, Inc.
Cryogenic Probe Stations Micro-manipulated probe stations used for non-destructive testing of devices on full and partial wafers. Ideal for measuring magneto-transport, electrical, electro-optical, parametric, high Z, DC, RF, and microwave properties. (read more)Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
Marposs Corp
Marposs's eddy current probes solutions, provides: - gauging and compensation systems for grinders and other machine tools;. - manual gauges, sensors, probes and other gauge components;. - automatic measurement and inspection systems;. - industrial computers, hw and sw for data collection, process analysis, SPC and process control;. - equipment for leak detection, non-destructive testing, functional checks... (read more)Browse Nondestructive Testing (NDT) Probes Datasheets for Marposs Corp -
A.H. Systems Inc.
Broadband Current Probe established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your testing requirements. We are also committed to providing all of our... (read more)Browse Current Sensors Datasheets for A.H. Systems Inc.
-
Optical Data Link Employing Organic Light-Emitting Diodes and Organic Photodiodes as Optoelectronic Components
The test probe ( Ingun HFS 110) has a coaxial layout that eliminates a long path length to the active layer.
-
Organic solar cell degradation probed by the nanosecond photoresponse
For the measurement, one solar cell of each substrate is contacted with a coaxial high-frequency test probe ( Ingun HFS110).
-
Organic photo detectors for an integrated thin-film spectrometer
Although the organic layers cover the ITO-anodes it is possible to contact them electrically by pressing a sharp spring loaded test probe (from INGUN Pruefmittelbau GmbH) through the organic layers against the anode.
-
INGUN Prüfmittelbau GmbH HFS-410 Series - RF-Test Probes
INGUN Prüfmittelbau HFS-410 Series - RF- Test Probes .
-
RF / Coax Probes
RF- Test Probes HFS-868 Series Company: INGUN Prüfmittelbau .
-
INGUN Prüfmittelbau GmbH
In-Circuit / Functional Test (ICT/FCT) Probes Company: INGUN Prüfmittelbau .
-
RF / INGUN Prüfmittelbau GmbH
RF- Test Probes HFS-868 Series Company: INGUN Prüfmittelbau .
-
Current Probes
High-Current Test Probes Company: INGUN Prüfmittelbau .
-
Cable Test
Cable Harness Test Probes Company: INGUN Prüfmittelbau .
-
RF Test
RF- Test Probes HFS-868 Series Company: INGUN Prüfmittelbau .
Indicates content that may require registration and/or purchase.