Digital Lever Probe - DL
Featured Product from Ametek Solartron Metrology
Lever Probes are generally used for precision gauging of components, such as shafts, for profiling but the Orbit®3 compatible Lever Probe is not restricted to such small applications. The narrow body (compared to devices based on dial test indicators) coupled with a gentle touch down to 0.05N enables access to difficult to reach details, even on fragile components.
Due to it’s cylindrical housing geometry, the Lever Probe can be mounted in any attitude relative to the intended target, although the stylus motion must be normal to the intended measurement.
DL - Lever Probe
- Accuracy better than 3 µm
- Measurement range 0.5 mm
- Spring Actuation
- 2 g to 20 g tip force
Click Here to see the Lever Probe on the Solartron Metrology website.
More Featured Products