Videos
Featured Videos
The DP-I is Solartron''s latest advancement in digital probe innovation. It offers a compact, robust alternative to traditional DP sensors, combining modern electronics with world-leading sensor technology to deliver high precision in a streamlined, inline form.
Solartron offers a wide variety of sensors for checking electronic components. This includes low tip force probes, skinny and short probes, non-contact laser, as well as specialized sensors for more difficult applications.
This gauging machine built by Rajashree Automation (Located in Pune, India) shows Solartron Digital probes "scanning" a cup at multiple levels. Measurement Precision and High Repeatability are maintained throughout the application.
In the aerospace industry, an engine component such as a turbine blade is often cast, and then machined to the proper dimensions, via a CNC. To check specifications after the initial setup, the operator removes the blade from the CNC, then has it checked by a CMM in a Quality Lab. Depending on the workload for the CMM, the operator can wait for hours or in some cases a day to perform a check. This is costly, as the blades cannot be re-machined until the specifications are verified.
Solartron Metrology offers multiple ways in which to connect its sensors to PLCs and Automation components. With durable, rugged gauging probes it offers one of the best measurement solutions in the market.
Solartron sensors have a rugged build, high resolution, and excellent repeatability, making them ideal for checking bearings and gear components.
Solartron offers both Single Channel and Multi-Channel Wireless hand tools for cable-free measurement and precision. Output directly to a computer via Bluetooth, or via the Orbit Network.
Solartron Metrology provides precise, customizable probes for the Packaging Industry. This includes probes that are used to measure beverage containers in equipment built by Versatile Technology. (www.versatiletechno
A quick Intro to Orbit GCS (Gauge Computer Software) built to run with the Solartron Orbit Digital Network.
Solartron's Feather Touch and Ultra Feather Touch sensors provide accurate and easy to set up sensors for the checking of any glass material.
Orbit ACS (Automation and Control Systems) are stand alone digital modules built to output to a PLC or other automation device. Choose from 1,2 or 4 channel devices.
Displaying the Mini Probe''s ability to take up to 4,000 readings per second (per probe) at resolutions of 0.1 microns and coupled with good repeatability, enabled a reliable and cost effective solution to a difficult problem.
Solartron Metrology''s Single Leaf Flexure being used in an application requiring the measurement of round parts.
Solartron Sensors provide quicker throughput in gauging and automation. Check up to 200 points at once with high accuracy and repeatability. Digital sensors come pre-calibrated, and can easily be connected to a PC or PLC via the Orbit network.
LT Sensor
- Very compact 20 mm wide
- Measuring range LT1 - 25 mm, LT2 - 10 mm
- Accuracy - better than 12 µm
- Repeatability LT1 - 2.5 µm, LT2 - 0.5 µm
- Resolution LT1 - 0.4 µm, LT2 - 0.15 µm
- Sampling rate up to 4 kHz
Block Guages make precision measurements of bores and cavaties a simple and reliable process. A range of springs are available to ensure that tip forces can be maintained with the Block Gauge mounted in any attitude.