-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical
- Airflow: 240 to 250 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series PVC Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air, under the most demanding corrosive environmental conditions. The VS Series Scrubber is a compact vertical
- Airflow: 2,400 to 3,052 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a
- Airflow: 890 to 1,000 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design VS Series Polypropylene Fume Scrubbers are designed for laboratories and any point of use application that requires removal of acid vapors from exhausted air. rform under the most demanding corrosive environmental conditions. The VS Series Scrubber is a
- Airflow: 1,590 to 1,735 SCFM
- Pollutants Scrubbed: Acid
- Scrubber Type: Building / Enclosure
- Filter Type: Venturi
-
Description: cleaner baths, chromates, rinse tanks, fume scrubbers and other concentrated chemicals up to a conductivity of 1000 mS/cm. Four conducivity ranges may be selected to configure the controller over a wide range of applications. Choice of measurement units is µS/cm, mS/cm, ppm and %
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 3 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
Find Suppliers by Category Top
More Information Top
-
Safety analysis report for the use of hazardous production materials in photovoltaic applications at the National Renewable Energy Laboratory
the potential for release of vapors, dusts, fumes , or gases from the special substances being handled should … Area" containment devices should be evaluated to determine if an inline high efficiency particulate air HEPA) filter or scrubber is required to remove highly toxic substances from the air .
-
http://www.biogeosciences.net/9/2045/2012/bg-9-2045-2012.pdf
25 mm filters for POC, PN and δ13CPOC were decarbon- ated with HCl fumes for 4 h … … 47 mm GF/F filters used for TSM were taken for analyses of the stable isotope composition of PN (δ15NPN), packed in Ag cups (without prior acidification) and analysed using the abovementioned EA-IRMS with a CO2 scrubber inline , and using IAEA-N1 …
-
Profile: What is that smell? : Nature News
But acid scrubbers add about €5 (US$7) to the cost of each pig.
GETTY … … do, don't go nosing about in the little cabinet just past the smelly fume hood — the …
- Perry's Chemical Engineers' Handbook, Eighth Edition > AIR-POLLUTION MANAGEMENT OF STATIONARY SOURCES
Multiple-chamber incinerators (retort, inline ): … proper start-up techniques; maintenance of design operating temperatures; use of electrostatic precipitators, scrubbers , and baghouses; proper … SO2, particulates, fume .- Silicon-Film{trademark} Solar Cells by a Flexible Manufacturing System: PVMaT Phase II Annual Report, 1 February 1999 - 31 January 2000
These processes must be compatible with manufacturing and preferably should be in- line and continuous rather than batch-mode. At present the diffusion oxide etch is performed in wet process tanks in a chemical fume hood. Several additional items were added to the system, including an HF scrubber for the system exhaust and …- A Practical Guide to the Manufacture of Sulfuric Acid, Oleums, and Sulfonating Agents
… are also cleaned before the contact process to remove the following components: • Fumes or aerosols formed … Gas scrubber , eSP Lead sulfide smelter An inline cooler is provided to control the temperature at 40–43 °C at the inlet of the …- New products
The Flask- Scrubber , a washing and drying unit for narrow-neck glassware, features 36 spindles to hold … The Fire Cover fire blanket is designed to extinguish small lab and fume hood fires, as well … Nametre's vibrating sphere viscometer is designed to provide a reference signal for inline control of solid/liquid sys …- Semiconductor Manufacturing Handbook > WASTEWATER NEUTRALIZATION SYSTEMS
Typically recirculation loops are employed with a metering valve, inline , for chemical delivery. • Fume scrubber sump pH control .- Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1821 - Final Safety Evalu...
Tanks are vented to a hydrogen peroxide scrubber system before release to the atmosphere. The nitrogen oxide system supplies nitrous fumes (nitrogen dioxide and dinitrogen tetroxide) to the AP process to … … liquid argon bulk storage system, the hydrogen tube trailer, the backup argon/hydrogen cylinders, inline mixing stations, and …- Pacific Northwest Laboratory monthly activities report, December 1971: Division of Production and Hanford Plant assistance programs
Reaction (evolution of brown fumes ) became apparent a t 500- 550 O C . Jo cells were constructed in the development effort toward in- line plutonium valence ratio control. A change from "once through" to "closed" cycle operation of a scrubber , used in PRF plant operations … - Perry's Chemical Engineers' Handbook, Eighth Edition > AIR-POLLUTION MANAGEMENT OF STATIONARY SOURCES
Indicates content that may require registration and/or purchase.