-
Supplier: Infinity Fluids Corp.
Description: Infinity's Air and Gas heaters were designed for economy in the most demanding applications. Our patented heater design allows you to decrease the size, weight and cost of your equipment or process. From Ultra-Pure Teflon heaters to industrial process heaters, Infinity
- AC Voltage Required: 12 to 600 volts
- kWatts: 0.1 to 250 kW
- Heating Capacity: 0.1 to 250 kW
- Features: Air Heater, Circulation Heater, Inline Heater, Stainless Steel
-
Supplier: Process Technology
Description: bacterial contamination. Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and heater efficiencies are maximized. The heating
- Maximum Operating Temperature: 365 F
- Heating Capacity: 0.75 to 12 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Operating (Sheath) Temperature: 365 F
-
Supplier: Infinity Fluids Corp.
Description: Heating Nitrogen is a critical process, which requires a heater of minimal Watt Density (WSI), less than 25 watts/square inch is required to heat Nitrogen safely. All Infinity CRES-SFC Heaters provide the necessary WSI to safely heat all forms of gases. Units which use
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 10 kW
- Watt Density: 25 W/in²
- Flange or Thread Diameter: 0.25 to 0.5 inch
-
-
Supplier: Inductotherm Group
Description: dimension, or material- supporting oxygen-free copper, brass, titanium, stainless steel, nickel, and more. Request a Quote Bright Annealing Tube Line Features The Bright Annealing Tube System can either be placed standalone or inline with surface reduction equipment to create a total
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: Alpine Technical Services
Description: this innovative product provides a safety shower that is fully compliant with ANSI Z358.1 2009 standards for safety showers and eyewashes. This Pneumatic/Electric model includes an effective Class 1 Division 2-rated electric immersion heater to maintain the temperature of the water in the
- Number of Dispensers: 1
- Type: Drench Shower, Eye Wash
- Features: Portable, Self-Contained
Find Suppliers by Category Top
Featured Products Top
-
the following flow control problems: Prevents Fatigue of all Pipes and Inline Equipment. Ruptured Piping, Gaskets and Seals. Leaking and Weakened Connections. Pipe Vibration and Noise. Damaged Valves and Filters. Damaged Pressure Regulators and Gages. Loosened Pipe Hangers and Supports. Premature Failure of other Equipment and Devices. Prevents Splashing and Foaming of Fluids. Pulsation dampening provides the added benefit of smoothing the output supplied by many types of pumps, especially double... (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.