-
Supplier: WATTCO
Description: immersion heater is used for heating, it is usually immersed in the solution which has to be heated. As such, the heating elements are often covered by a sheath so that they remain protected. Inline heaters comprise of heating elements that are mounted in a rounded tube.
- AC Voltage Required: 120 to 600 volts
- Watt Density: 14 to 80 W/in²
- Flange or Thread Diameter: 2 to 14 inch
- Heater Type: Circulation Heater
-
Supplier: Process Technology
Description: bacterial contamination. Patented cooling system significantly extends heater element life versus conventional designs. With cooling air directed only where it is needed (the lamp sockets), the heater uses minimal purge gas and heater efficiencies are maximized. The heating
- Maximum Operating Temperature: 365 F
- Heating Capacity: 0.75 to 12 kW
- AC Voltage Required: 208 to 480 volts
- Maximum Operating (Sheath) Temperature: 365 F
-
Supplier: Process Technology
Description: Delivers superior temperature stability with changes in flow, and offer multiple temperature sensors to ensure safe operation. FEATURES Inline electropolished stainless steel or fluoropolymer heater for heating chemistries, single pass or recirculating. Hermetically sealed high limit
- Maximum Operating Temperature: 356 F
- Heating Capacity: 0.25 to 2 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 356 F
-
-
Supplier: Cleaver-Brooks
Description: combination of bare and finned tubes to control film temperatures Inline or staggered tube arrangements per application Fluid circuits are properly evaluated to obtain the desired mass flow, fluid velocity and pressure drop Custom designed for high gas side pressure applications
- Heater Type: Circulation Heater, Water Heater
- Features: Clean Water Heating, Other
-
Supplier: Inductotherm Group
Description: Banyard in-line induction Aluminium Tube Annealing systems are extremely compact, occupying a relatively small footprint over a minimal line length. They are designed to anneal, induction heat and water quench Aluminium tube ranging from 6mm to 30mm in diameter at speeds of up to
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: Schutte & Koerting
Description: Simplex Continuous Pipeline Steam Jet Heater combines liquid under pressure with steam at a higher pressure. Pressurized liquid enters the heater and flows through an in-line perforated combining tube concentric to the diffuser. Steam enters the heater and passes into the
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Inductotherm Group
Description: dimension, or material- supporting oxygen-free copper, brass, titanium, stainless steel, nickel, and more. Request a Quote Bright Annealing Tube Line Features The Bright Annealing Tube System can either be placed standalone or inline with surface reduction equipment to create a
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: Schutte & Koerting
Description: used if air and other non-condensables are present. Direct Contact, High Capacity, Continuous Heaters are inline and therefore, require no containment vessels. These heaters can supply hot water at low levels requiring no barometric legs when the steam is below atmospheric
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Cleaver-Brooks
Description: combination of bare and finned tubes to control film temperatures Inline or staggered tube arrangements per application Fluid circuits are properly evaluated to obtain the desired mass flow, fluid velocity and pressure drop Custom designed for high gas side pressure applications
- Maximum Pressure: 350 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Orientation: Horizontal, Vertical
- Type: Steam
-
Supplier: Stoelting Cleaning Equipment
Description: for quick availability CE compliant Stainless steel construction Exclusive spray tube design for unsurpassed cleaning Adjustable air knives for unsurpassed drying Rugged, long-lasting washer
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor, Return-to-Operator
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Supplier: Oil-Rite Corp.
Description: serviced while maintaining continuous system operation using the other filter . Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 1500 watt heater in the reservoir. The heater is mounted from the side
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Inductotherm Group
Description: Preheat for inline painting/UV coating Induction heating of tube prior to the galvanizing process. This is typically carried out at medium frequency (10 kHz). Galvanization may be required on both the inner and outer tube surface, hence the need for heat to penetrate throughout
- Output Frequency: 10 to 150 kHz
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: Thermatool™ in-line Seam Annealing / Normalizing equipment is designed to effectively Post Weld Heat Treat (PWHT) HF welded tube and pipe across a wide range of product diameters and wall thicknesses. To provide rigorous quality control and to ensure process repeatability, Thermatool® Seam
- Heating Capacity: 200 to 3,000 kW
- Output Power: 200 to 3,000 kW
- Output Frequency: 0.5 to 6 kHz
- Features: Annealing / Heat Treating
-
Supplier: Cleaver-Brooks
Description: flow pattern controls film temperature and local heat flux rates Combination of bare tubes and various degrees of finned tubes in a staggered or inline arrangement for optimized heat transfer and pressure drop Horizontal or vertical outlet fits any space requirement Steel or
-
Supplier: SAE International
Description: mass flow rate and temperature of the liquid were maintained at a constant level by using a gear pump and an inline circulation heater respectively. The inlet air velocities through microchannel heat exchanger were varied at different temperature levels. The air side Reynolds number,
-
Supplier: BLM GROUP USA Corporation
Description: one cycle even complex wire and/or tube shapes both with coil feeding and straightened cut to length bar. The machine offers the following advantages: Very high productivity rate thanks to double head simultaneous bending and to the advanced working cycle generated by the VGP3D Left/right
Find Suppliers by Category Top
Featured Products Top
-
reduced preventing the following flow control problems: Prevents Fatigue of all Pipes and Inline Equipment. Ruptured Piping, Gaskets and Seals Leaking and Weakened Connections Pipe Vibration and Noise Damaged Valves and Filters Damaged (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Mouse Molecular Embryology
Keep tubing from the inline heater to the chamber as short as possible to minimize heat loss.
-
Distinct contributions of small and large conductance Ca 2+ ‐activated K + channels to rat Purkinje neuron function
Response delays partly reflect the time needed for residual control solution to empty out of the perfusion tubing and inline solution heater .
-
A Review of Test Methods Used in the Selection of Materials for Oxygen Service: Keynote Address
An inline heater and sufficient tubing and piping may be easily added to the system to meet the requirements of the European test procedures.
-
Continuous Fiber Ceramic Composite (CFCC) Program: Gaseous Nitridation
Outside Wall Immersed Tube Inside Wall Not Immersed - Inline w/heater Outside Wall Not Immersed - Inline w/ heater Inside Tube Wall Temp Above Heater Outside Wall Temp Above Heater Ambient Air Temp Above Aluminum .
-
BMC Microbiology | Full text | Factors influencing lysis time stochasticity in bacteriophage lambda
The experimental apparatus consisted of a 250 mL side-arm (on bottom) medium bottle clamped to an elevated support with tubing leading to an inline heater (SH-27B, Warner Instruments, New Haven, CT) that was controlled by a dual channel heater controller …
-
CR4 - Thread: Tube filling machines for manufacturing tube heaters
You might be interested in: Industrial Heaters, Tube End Forming Machines, Inline Heaters .
-
Preliminary Feasibility, Design, and Hazard Analysis of a Boiling Water Test Loop Within the Idaho National Laboratory Advanced Test Reactor National Scientifi...
In Tube Heater element Type – Electric inline heating element Voltage – TBD Power – TBD Inlet Temperature – 530F Outlet Temperature – 545F Manufacturer – TBD .
-
Mechanisms of sensitization of the response of single dorsal root ganglion cells from adult rat to noxious heat
The cells were stimulated thermally by changing the relative ¯ow of bath solutions through two inline heaters that fed into a common tube leading to the bath.
-
Coal-fired high performance power generating system. Quarterly progress report, October 1--December 31, 1992
The choice of tube arrangement (i.e. staggered or inline ) for minimum air heater dimensions and weight de.pends on whether the tube spacings are symmetrically or not.
-
Innate Immunity
A peristaltic pump is used to circulate water in an inline heater and then inside a ring-shaped metallic tube glued to a coverslip and placed on the top of the LN.
Indicates content that may require registration and/or purchase.