Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GENERON
Description: GENERON provides a full range of Instrument Air Packages. These packages can be unitized with Primary Air Compression to reduce the overall package size and installation cost and time. GENERON® systems are compact and virtually maintenance free. The
- Minimum Output Dew Point: -40 F
- Regeneration: Heatless Regeneration
- Dryer Technology: Membrane
- Power Source: None
-
Supplier: GENERON
Description: Reliable Dehydration Membrane Filters are the heart of an instrument air drying system. GENERON® membrane filters have been at the forefront of the industry for over 40 years. Our research and development team in California works to continually improve the performance and durability of
- Drying Capacity: 171.2 SCFM
- Maximum Pressure: 203 psi
- Operating Temperature: 40 to 149 F
- Dryer Technology: Membrane
-
Supplier: Rogers Machinery Company, Inc.
Description: Pre-configured dryer packages range from a basic fixed-cycle unit to a high pressure, corrosion-resistant model. Every unit we build incorporates our AMLOC® energy management system to assure long component life cycles and maximum energy savings. DHA/CDA-EM1 Configuration The
- Dryer Technology: Desiccant
-
-
Supplier: Champion
Description: (water vapor) is present in ambient air as a gas and cannot be filtered. Membrane fibers in the CMD Series dryers remove water vapor to prevent it from condensing into harmful liquid water droplets inside compressed air systems. Powder-coat painting, laboratory
- Maximum Pressure: 200 psi
- Minimum Output Dew Point: 40 to -40 F
- Dryer Technology: Membrane
-
Supplier: Panametrics
Description: deliver the moisture measurement you have come to trust. Markets and applications served include: Industrial Gas Air Dryer / Clean Dry Air Plastics Drying Pharmaceutical Aerospace Power Generation
- Dew Point Range: -166 to 140 F
- Dew Point Accuracy: 5.4 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: GENERON
Description: As a world leader in membrane and adsorption technology, GENERON provides a full range of Integrated Skidded Systems to reduce the overall package size, weight and installation cost & time. These packages can include Primary Air Compression, Instrument Air System,
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: Emerson Automation Solutions – Rosemount
Description: industrial dryers by noting the dilution effect water vapor has on the normal 20.95% ambient drying air. Enriched Oxygen Combustion – Pure oxygen is sometimes mixed in with the combustion air to increase heat at the flame. This is used in steel and other metals reduction
- Number of Channels: 2
- Operating Temperature: -4 to 131 F
- Display: Analog
- Instrument Type: Analyzer
-
Supplier: Edgetech Instruments Inc.
Description: the HP125: HVAC Duct Systems Purged Atmosphere: Glove Box Environmental Chambers Isolation Chambers: PHARMA Engine Testing: Air Intake& Exhaust Modified Atmosphere Packaging SEMICON: Furnace/ Lithography Medical Packaging Dryer Efficiency Pharmaceutical Testing Biologics & Cell Culture
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
Find Suppliers by Category Top
Featured Products Top
-
Kaeser 's redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to install, low maintenance package. All HTRD models feature a precooler/reheater, chiller, demister and drain trap. Designed to remove water from your air lines, these dryers help extend tool life and eliminate... (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
With multiple aseptic packaging production lines running full-time, the Plant Engineer at a beverage packaging plant understood the vital importance of air technology in ensuring dryness for date coding and labeling. When customer demand necessitated the addition of another production line, the Plant Engineer realized it was time to switch from compressed air to a more efficient and cost-effective form of drying. This contract beverage packaging plant packages soy and milk beverages for several... (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
Downtime Insurance. Remote monitoring to reduce downtime, foresee potential problems and get a tech on site before there is a problem. Rotary Screw Compressor with Integrated Dryer and Tank. Kaeser AIRCENTERS are the answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage... (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Kaeser Air System Enclosure (KASE) offers exceptional reliability, simple maintenance, and superior energy efficiency! KASE units can be purchased in several standard configurations including two 100 hp, one 250 hp, or three 100 hp rotary screw compressor units with refrigerated dryers. Kaeser also offers a 125 hp oil-free package with a heat-of-compression dryer as well as other configurations which can be designed to meet specific requirements. "Instead of selecting compressed air... (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
that the contract packager 's wet can problem could be eliminated using the patent pending CanDryer powered by a 10 hp PX-1000 ultra-high efficiency centrifugal blower. Paxton 's CanDryer incorporates two air knife slots and six nozzles into a single manifold. The CanDryer will remove liquid from the sides, top and seams from multiple sizes of cans, as the mounting system includes an integral crank arm to move the CanDryer manifold up and down as needed. THE BENEFITS. Using the CanDryer, the Contract... (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
The PowerDry TM Drying System sets the standard for a complete drying & blow off air system that can be used for a wide variety of cans, bottles, and jars - often used for date coding and labeling applications. Paxton's Inline Manifold is ideal for drying the tops of cans and other containers thoroughly, prior to date coding or other packaging operations. The Spyder Manifold is the most effective system for drying tops, sides, and under the rim of cans, bottles and jars. By combining six... (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
Paxton 's CanDryer is an all-in-one drying manifold designed to provide complete drying of the tops and sides of 8-24 oz. cans to improve the quality of date coding, labeling, and other packaging operations. The CanDryer incorporates two Air Knives and six Air Nozzles into a single drying manifold, while also improving production floor safety by keeping water spray contained within the manifold box. Visit our website to learn more about how Paxton 's CanDryer can improve your can drying (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
Junior Fans are self-contained units of small and medium capacities for ventilation and process-air applications. Their small package design provides for east low-cost installation. They are available in clockwise or counterclockwise rotation in any of seven discharge positions. The forward-curve wheels are available in five wheel diameters. The New York Blower Junior fans are AMCA certified. DESIGN FEATURES. CAPACITIES- Range from 160 to 4,600 CFM. TEMPERATURES- to 450 F. PRESSURES- to 2.5" WG... (read more)
Browse Datasheets for New York Blower Company (The) -
Advantages of Paxton's PowerDry TM Drying System. Why should you use the Paxton Products patented PowerDry TM Drying System for your bottling, canning, and date coding applications?. The drying and blow off process in packaging facilities that produce goods in bottles, cans, jars, or pouches is critical to product quality. Moisture and/or debris retained on surfaces will cause downstream issues, such as poor quality coding, damaged secondary packaging, and even increased potential for bacteria... (read more)
Browse Industrial Parts Dryers Datasheets for Paxton Products, an ITW company -
water spray bath warms cans above the dew point to prevent them from sweating which, inside the multi-packaging, could cause mold growth or score leakers. (Score leakers occur in the gaps in the varnish coating that allow the aluminum in the pull tab area to corrode.). However, cans exiting the warmer are dripping wet and must be dried prior to date coding. Before the PowerDry System was installed, a home-grown compressed air system with three banks of nozzles dried the base of the cans where... (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company
Conduct Research Top
-
Filters for Compressed Air Dryers (.pdf)
Clean, dry compressed air plays an essential role in industry with many applications, and is often considered a "fourth utility" at most facilities. It is used to move conveyors, transport products, power pneumatic tools, automate equipment, operate critical instrumentation, packaging
-
Interphex Booth Previews
whether your process has entrained air, goes from liquid to gas and back again, or requires that you start from an empty tank, minimizing costly rework and product losses. Quantum series of pilot and production-scale freeze-dryers from is available with 6 to 450 sq. ft. in shelf surface. Fully 21 CFR
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/49796/48209027-MIT.pdf?sequence=2
Instrument Air Dryer package .
-
Waste receiving and processing plant control system; system design description
Instrument Air Dryer Package Trouble indicates that there is a problem with the .
-
Analysis of core damage frequency from internal events: Peach Bottom, Unit 2
PREFILTERS, INSTRUMENT AIR DRYER PACKAGE , AFTER FILTER .
-
CR4 - Thread: Instrument Maintenance
I am having problem in one of our power supply pack used in Instrument Air dryer system.
-
Waste Receiving and Processing Facility Module 2A: Advanced Conceptual Design Report. Volume 1
This system includes the instrument air compressors, air dryer package , air receiver, associated filters and distribution headers.
-
Control Medium Selection for Unmanned Wellhead Platforms
The system includes "oil-free" instrument air compressor packages , heatless type air dryers , an instrument air receiver and associated piping.
-
West Seno Field Production, Utilities and Export Facilities
The instrument air compressor/ dryer is an “off the shelf” packaged system which has performed well.
-
Eco‐conservation and healthcare ethics: A call to action
well, sharing medical publications, eliminating fre- quently unused items from custom surgical packs , switching from disposable to reusable medical instru- ments , replacing paper towels with air dryers , purchasing washable surgical and isolations gowns and sterilization trays, and replacing disposable admissions kits, bed …
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
primtuy) Heat Exchanger Instrument Air Dryer , 1, 2 Inlet f i l t e r ( ~ g h~ a yArea) Leak Detector Leak Detector Lube O i l Package Liquid Waste Tagk .
-
Industrial Technologies for Sustainable Development
Instruments and equipment involved include electro-thermal constant-temperature dry box, hot air boiler dryer , electro-heating standing-temperature cultivator, vertical high pressure cooker, horizontal high pressure sterilization pot, storage, freezer, vacuum package machine, and portable pressure steam sterilizer.
Indicates content that may require registration and/or purchase.