-
Supplier: Mueller Company
Description: The MUELLER Riser EZ-SETTER Meter Box provides a means to quickly install a meter. To make the meter more accessible in deeper boxes, the meter is set on a riser which positions it closer to ground level. The Riser EZ-SETTER comes pre-assembled, tested and ready to install. These meter
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: FOAMGLAS® insulation boxes are designed to insulate valves in pipe work. FOAMGLAS® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in three standard configurations for fast installation and superior insulating
-
Supplier: Pressure Washers Direct
Description: triplex pump is durable & rebuildable •Adjustable pressure & thermal relief valve for all kinds of jobs •Aircraft aluminum cart is rust-free with a lifetime warranty Electric Start- Battery & Battery Box Included •Just push a button; saves your shoulder- pull start also works 36"
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
-
Supplier: Pressure Washers Direct
Description: ceramic pistons last longer Thermal Protection Valve & Adjustable Pressure •Prolongs pump life by venting hot recirculated water if necessary Insulated Stainless Steel High Pressure Wand •Ergonimically designed grip for hours of fatigue free cleaning 5 Conveniently Mounted Quick
- Water Jet Pressure: 1,300 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Warranty •Industrial grade forged brass head & ceramic pistons last longer Thermal Protection Valve •Prolongs pump life by venting hot recirculated water if necessary Insulated Stainless Steel High Pressure Wand •Ergonomically designed grip for hours of fatigue free cleaning 5
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Higher Power Supplies, Inc.
Description: filter • Commercial / Industrial grade engines • Reliable Beckett burners • High limit over temp protection • Safety pressure relief valve • Thermo-sensor (prevents over heating in bypass mode) Warranty • 1 year engine • 10 year cart • 5 year pump (non-wearing parts) This warranty dose not
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Commercial / Industrial grade engines • Reliable Beckett burners • High limit over temp protection • Safety pressure relief valve • Thermo-sensor (prevents over heating in bypass mode) Warranty • 1 year engine • 10 year cart • 5 year pump (non-wearing parts) This warranty dose not apply to
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Siemens Energy Sector
Description: access to the rotor disk. The quick acting inlet valve for steam control and quick-stop is opened and closed by a pneumatically controlled servomotor. The casing is thermally insulated by zinc-coated mineral wool lagging. Gear The design of the integral gear, manufactured in our
Find Suppliers by Category Top
More Information Top
-
Cooling the dark energy camera CCD array using a closed-loop two-phase liquid nitrogen system
Liquid nitrogen vessel and foam insulated valve box located outside the building.
-
Prefabricated Engineering Services For Use In Antarctic Regions: Pipe Lines In Harsh Environments
An illustration of this system is outlined in Figure 5 and a detail of an insulated valve box is shown in Figure 6.
-
Hydrogen vehicle fueling station
From the pump the LH2 flows to the vacuum- insulated valve box where the flow is automatically regulated by sequencing solenoid valves with a microprocessor controller.
-
[Experimental nuclear physics]. Final report
The cold gas system consists of a pressure stabilized LN2 boiler, double-wall gas transfer lines, insulated valve box , and throttled mechanical pump.
-
Cryogenic aspects of the mirror fusion test facility
Tlie valves are designed specifically for cryogenic service; and they are installed either directly in a tru. bE'ii line or, when an array of valves is re quired, in a vacuum- insulated valve box .
-
Axicell design for the end plugs of MFTF-B
Valves may be installed either directly in a transfer line or, when an array of valves is required, in a vacuum- insulated valve box .
-
Refrigeration system for W7-X
An own valve box insulation vacuum space avoids impairment of the vacua of the transfer line or the W7-X cryostat in case of a fault.
-
THE AUTOMATION OF PROCESS ANALYSIS ON‐SITE IN THE MANUFACTURE OF A PHARMACEUTICAL CHEMICAL
The cabinet and valve box are insulated with polyurethane foam and the instrument painted with acid-resistant epoxy resin paint.
Indicates content that may require registration and/or purchase.