Products/Services for Intellisense Security Systems
-
Security Systems - (475 companies)Security systems are used to monitor commercial properties and industrial facilities for the presence of trespassers and the behavior of authorized visitors. Types of Security Systems There are many different types...
-
Motion and Occupancy Detectors - (155 companies)...with functions such as pet-immune features, which will ignore the movement of animals up to a certain weight. Motion detectors are used in a variety of applications, such as indoor and outdoor security systems, surveillance, and occupancy detection...
-
Security Software - (489 companies)Security software programs are used to restrict access to data, files and users on a computer or server. Purpose. Security software is used to restrict access to data, files, and users on a computer or server. Types. Products include: Firewalls... -
Security Seals - (111 companies)Security seals are safety products that visually identify if a seal, container, package or enclosure has been opened. Tamper-evident security seals are widely used in industry, government, and the consumer world to detect unauthorized attempts... -
Network Security Software - (113 companies)Network security software includes everything from remote access protection to firewall and security appliance solutions to email security to web filtering, monitoring, bandwidth protection, and all elements of computer network security/computer...
-
Security Guard Services - (50 companies)Security guard services provide and perform entrance and exit screening, personal and property security, emergency rescue and emergency management services, security patrols, and system monitoring. They may be armed or unarmed, stationary or mobile...
-
Data Security Software - (70 companies)Data security software restricts access to stored data and processes on a computer or server. These applications are designed to prevent data loss, corruption, or disclosure of sensitive information. There are many different types of data security...
-
Network Security Platforms - (148 companies)Network security platforms are designed to protect networks from incursion by external sources. The features of network security platforms include protection against viruses, exploits (e.g. sniffers, keyloggers, buffer overflows, browser hijack...
-
Security System Services - (417 companies)Security system services install, maintain, and monitor security equipment such as CCTV systems, security cameras, building monitors, entry alarms, metal detectors, and movement and occupancy sensors. Security system services install, maintain...
-
Network Security Services - (739 companies)Network security services determine vulnerability of networks to outside intruders, as well as maintain anti-viral and firewall updates and usage. Network security services assess the vulnerability of networks to attack, design and manage firewalls...
Product News
-
McGard Special Products Division
Advanced Manhole Security... DuraShield® The DuraShield (R) is the most advanced, high level manhole security device available. Even the most aggressive attacks will be deterred by what many have referred to as a "bank vault door" of protection. Secure your manholes from terrorists, thieves, saboteurs, vandals and protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield (R) manhole security device. Multiple security points... (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
World Star Tech
Lasers for security & defense applications Lasers for security & defense applications. Lasers have seen an explosive growth in the field of defense and security in the past few years. Low power lasers and laser systems are widely used applications of range finding, precise targeting, perimeter security and hazardous chemical detection. World Star Technologies offers a range of rugged, reliable, compact and efficient laser systems for many demanding defense and security applications. Our precisely boresighted lasers can be used... (read more)Browse Lasers Datasheets for World Star Tech -
ZAGO Manufacturing Company, Inc.
Where Are Security Screws Used? WHAT ARE SECURITY SCREWS?. Security screws are similar in design to conventional screws. However, there is one main difference: security screws come in many different shapes and sizes and tend to have a unique drive style, for which you require specific tools. The unique drive style is because a security screw's primary purpose is to deter tampering and avoid removal by unauthorized personnel. Excellent examples are assemblies or systems in public areas, exposing them to vandalism or sabotage... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
ZAGO Manufacturing Company, Inc.
What Are Security Screws? WHAT ARE SECURITY SCREWS?. Security screws are similar in design to conventional screws. However, there is one main difference: security screws come in many different shapes and sizes and tend to have a unique drive style, for which you require specific tools. The unique drive style is because a security screw's primary purpose is to deter tampering and avoid removal by unauthorized personnel. Excellent examples are assemblies or systems in public areas, exposing them to vandalism or sabotage... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
NKK Switches
High Security Keylocks - 16mm & 19mm 3A Power Level; 16mm and 19mm Bushing Mount; Flat and Tubular Key Options. Highly insulating material for 16mm CKM models withstands 15 kilovolts of electrostatic discharge, thus providing an antistatic feature. Rugged, die-cast housing, 19mm CKL models are designed for higher security requirements. Patented, vertically rotating switching mechanism is combined with self-cleaning sliding contacts to achieve high reliability and long operating life. (read more)Browse Keylock Switches Datasheets for NKK Switches -
Swissbit AG
Security Upgrade Kit for embedded systems With the Security Upgrade Kit, Swissbit offers a user-friendly and secure solution that protects embedded systems and complies with relevant cybersecurity regulations. The kit includes an industrial-grade microSD card as well as appropriate documentation, software, and tools. It offers hardware-based access control, real-time data encryption with AES 256, and customizable protection profiles. Areas of application include the copy protection of sensitive data and the protection of system... (read more)Browse Flash Memory Cards Datasheets for Swissbit AG -
ZAGO Manufacturing Company, Inc.
Where are Security Screws Being Used? WHAT ARE SECURITY SCREWS?. Security screws are similar in design to conventional screws. However, there is one main difference: security screws come in many different shapes and sizes and tend to have a unique drive style, for which you require specific tools. The unique drive style is because a security screw's primary purpose is to deter tampering and avoid removal by unauthorized personnel. Excellent examples are assemblies or systems in public areas, exposing them to vandalism or sabotage... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Electri-Flex Company
Flexible Electrical Conduit in Security Cameras Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite. Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Ellsworth Adhesives
Die-Cuttable Adhesives for Security Seals GDI Adhesives Delivers the Required Strength and Convertibility. GDI Adhesives offers die-cuttable, tough adhesives with high peel strength required to deliver tamper-evident properties. Because of these unique properties, their adhesives are successful in tape and label, and product assembly markets. - GDI Adhesives delivered a tamper-resistant solution with high peel strength. - Adhesive survived the rigors of die-cutting and creasing. To learn more about this solution story, click the link. (read more)Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Allen-Bradley / Rockwell Automation
CIP Security Possible with New Proxy Device Industrial companies can now implement CIP Security expansively in their systems with the Allen-Bradley CIP Security Proxy. Traditionally, industrial networks had little-to-no security built into them. Now with a more Connected Enterprise, it is needed more than ever. The CIP Security Proxy allows users to implement CIP Security on most devices on their network, helping to protect plant operations - even with older systems. The CIP Security Proxy helps to provide security to the entire network... (read more)Browse Network Equipment Datasheets for Allen-Bradley / Rockwell Automation
-
Beginning ASP.NET 2.0 in VB 2005
…SqlDataSource class, 553 InsertVisible property BoundField class, 564 Inset value BorderStyle enumeration, 172 InstalledFontCollection class System .Drawing. .... InstructionTextStyle property Login control, 738 Int16 class, 24 Int32 class, 24 Int32 data type nature and behavior, 71 Int64 class, 24 Integrated mode Windows authentication methods, 707 integrated security setting ConnectionString property, 476 … controls, 905 introduction, 907–911 IntelliSense AutoCorrect, 106 colors, 107…
-
Advances in Power and Electrical Engineering
Perception measurement layer through smart devices IntelliSense on the basic hardware, the monitor with the state of .... Scheduling operation and maintenance layer including ADA AMI, master system , the combination of artificial intelligence systems to .... Physical Security .
-
Pro Visual C++/CLI and the .NET 3.5 Platform
ImageUrl property HyperLink control, 720 Image control, 714 Imaging namespace, 24, 201, 214, 510 immutability String type, 41 imperative role-based security , 901 implicit virtual overriding, 108 #import directive … method, XmlDocument, 651 InAttribute class, 209 Inch system , GDI+ GraphicsUnits, 524 include … paragraphs, 232 supplying code examples, 228 triple slash (///) comments, 218–222 viewing in IntelliSense , 223–224 white space…
-
Progress in Renewable and Sustainable Energy
Monitoring system is responsible for the charge for charging-swap facilities running real-time environment monitoring and security surveillance. .... Charging-swap network management implements IntelliSense , linkage and efficient interaction between electric vehicles, battery packs and charging…
-
Expert ASP.NET Web API 2 for MVC Developers
…86 client-side model, 135 customer client, 145 customer controller, 146 database (see Entity Framework) database initializer class, 77 data models, 75 Dependency Injection, 121 deployment, 169 JavaScript IntelliSense setup, 132 Model Validation … RESTful controller, 99, 102 Security , 109 TCP port, 75. .... filter attributes, 618 overriding built-in filters, 618 redefining filter policies, 620 scope, 584–585 System .Web.Http.
-
Beginning ASP.NET 4.5 in VB
…member variables, 229–230 disadvantages, 230 Load and PreRender event handlers, 229–230 principles, 229 security , 227 encryption, 228 … math, 24 narrowing conversions, 25 parentheses, 23 type conversions, 25–26 widening conversions, 25 overview, 15 variable data types ArrayList, 21 arrays, 19–21 assignment and initializers, 18–19 common type system , 16 declaration, var, 16 … formatting and coloring, 109 IntelliSense , 104 outlining, 103 debugging…
-
Introducing .NET 4.5
…"true" inactivityTimeout="OO:10:00" enabled="false" />
security > system .serviceModel> Clearly, this .... Tooltips, IntelliSense , and Validation Improvements . -
Beginning DotNetNuke 4.0 Website Creation in C# 2005 with Visual Web Developer 2005 Express
…page, 257 menu bar for restaurant website project, 165 menu bar for test users, 263 menu in text/HTML module, 172 menu page completed, 173 method overloading shown in IntelliSense , 81 modify rights, 55 … in C#, 70 page security settings, 260 parsing skin … installation completed, 63 SQL Server Express summary screen, 63 SQL Server services, 42 system idle time in…
-
Pro Windows PowerShell
…parameter, 323 help, using Internet to access, 268–273 help command, 254–256, 446 help system , 253–264 helper commands … Installer class, 450 installutil command, 469 $instance value, 240 Instrument-Function cmdlet, 182 IntelliSense completion handler, 468–470 … 135–136 item content providers, 136 item property providers, 136 item providers, 134–135 item security descriptor providers, 137…
-
Beginning SQL Server 2012 Administration
…150–52 tempdb database, 147 Volume Shadow Copy Service (VSS), 152 Itanium/IA64, 14 lab system and practice, 403. .... set properties, 86–87 SLA, 85 SQL Server instance, 92 utility control point (UCP), 90–92 utility node, 93–94 utility node report, 94–95 validation, 87–89 SQL Server Management Studio (SSMS) IntelliSense , 77–78 need for, 77 … 102 SQL Server instance security dedicated administrator connection, 257…
Indicates content that may require registration and/or purchase.