-
Supplier: Renesas Electronics Corporation
Description: The ISL78220 6-phase controller is targeted for applications where high efficiency (95%) and high power are required. The multiphase boost converter architecture uses interleaved timing to multiply channel ripple frequency and reduce input and output ripple. Lower ripple results
-
Supplier: Renesas Electronics Corporation
Description: The ISL78225 4-phase controller is targeted for applications where high efficiency (95%) and high power are required. The multiphase boost converter architecture uses interleaved timing to multiply channel ripple frequency and reduce input and output ripple. Lower ripple results
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 600 V, 30 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail,
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 600 V, 15 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail,
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 600 V, 30 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power
- Operating Temperature: -65 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost, 600 V, 60 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 15A Dbl Interleaved Boost Converter
- Features: Other, Rectifier Diode
-
Supplier: Richardson RFPD
Description: header connectors (CON217, CON218, CON219) that plug boost control board into the boost power board. The efficiency of the CRD-60DD12N, 60kW interleaved boost converter was measured under various load conditions (10 kW – 60 kW) while keeping the input voltage
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: Potential applications Boost-PFCs with Kelvin-source MOSFETs Interleaved PFC Full-bridge synchronous rectification stages 48V to 12V intermediate bus converters Buck-boost converters Low- and medium-voltage half-bridges Application benefits Robust against ground
- Peak Output Current: 4 amps
- Supply Voltage: 14.9 to 20 volts
- Propagation Delay: 45 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: Infineon Technologies AG
Description: This 780 W interleaved buck-boost converter (REF_780W_IBB_XDPP1100) based on XDPP1100 digital controller achieves > 97% efficiency. An active ZVS circuit transfers Qrr charge from the SR MOSFET to the output capacitor without losses, ensuring ZVS in the control MOSFET.
- Category: Development Board
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL78226 is a 6-phase, bidirectional, synchronous PWM controller designed to perform power conversion between 12V and 48V buses up to 3.75kW at 95% conversion efficiency. One ISL78226 supports both Buck and Boost power conversion enabling a compact and robust design with minimum
- Output Voltage (Volt): 65 volts
- Input Voltage (VIN): 6 to 64 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6266 and ISL6266A are two-phase buck converter regulators implementing Intel® IMVP-6 protocol with embedded gate drivers. Both converters use interleaved channels to double the output voltage ripple frequency and thereby reduce output voltage ripple amplitude with fewer
- Output Voltage (Volt): 0.3 to 1.5 volts
- Input Voltage (VIN): 4.75 to 24 volts
- Features: Other
Find Suppliers by Category Top
Conduct Research Top
-
Si vs SiC Diodes: Performance Study for PV Interleaved Boost Converters.
Topics covered in this article: Semiconductor Characterization and Cooling System Evaluation, Experimental Verifications and Results
-
Si vs SiC Diodes: A Performance Study of Interleaved Boost Converters for PV Applications
Nowadays, homes, offices, and establishments are switching to grid-tied photovoltaic (PV) systems owing to the benefits they provide to the environment and long-term savings. Moreover, the government subsidies and extra income provided by selling the excess energy produced by the system provide even
More Information Top
-
Power Electronics and Renewable Energy Systems
ZVS interleaved Boost converter is used to improve the power factor which is used to turn on under zero voltage condition.
-
Evaluation of High Step-Up Power Electronics Stages
in Thermoelectric Generator Systems
Three typical high step-up power converters suitable for TEG applications are discussed: an interleaved boost converter , a boost converter with a coupled inductor, and an interleaved boost converter with an auxiliary transformer.
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol5-issue4/D0542228.pdf
Solar Based Stand Alone High Performance Interleaved Boost Converter with Zvs and Zcs .
-
Scaling and balancing of multi-cell converters
A. Series- interleaved boost converters In the series-interleaved boost converter (cf. Fig. l(a», with N" series connected converter cells, the total output voltage Uo is shared among the output capacitors Co,l, Co,2",Co,Ns of the individual converter …
-
A ZVS-PWM interleaved boost DC/DC converter
It is said interleaved boost converter shown in Fig. 1(a).
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Cho, Hyoung-Sup, +, APEC Mar. 2013 3241-3245 CCTT-core split-winding integrated magnetic interleaved boost converter for renewable energy applications.
-
Interleaved Converter With Voltage Multiplier Cell for High Step-Up and High-Efficiency Conversion
… converter with volt- age multiplier cell is proposed in this paper to avoid the extremely narrow turn-OFF period and to reduce the current ripple, which flows through the power devices compared with the conventional interleaved boost converter in high step-up …
-
Review and Stability Analysis of PLL-Based Interleaving Control of DCM/CCM Boundary Boost PFC Converters
Index Terms—Closed-loop control, discontinuous conduction mode (DCM)/continuous conduction mode (CCM) boundary, in- terleaved boost converter , phase-locked loop (PLL), power factor correction (PFC), single-phase rectifier.
-
Closed-Loop Control Methods for Interleaved DCM/CCM Boundary Boost PFC Converters
[7] C.H. Chan and M.H. Pong, "Input current analysis of interleaved boost converters operating in discontinuous-inductor-current mode," IEEE Power Electronics Specialists Conference (PESC) Proc., pp. 392-398, Jun. 1997.
-
A Family of Interleaved DC–DC Converters DeducedFrom a Basic Cell With Winding-Cross-CoupledInductors (WCCIs) for High Step-Upor Step-Down Conversions
The advantages of the derived interleaved boost converter with WCCIs and passive-lossless clamp circuits are analyzed as an example.
Indicates content that may require registration and/or purchase.