Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
  • Supplier: Matexcel

    Description: Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Particle Size: 0-45μm, 0-53μm, 15-45μm, 15-53μm,

    • Applications: Automotive / Vehicular, Biocompatible / Biomaterial
    • Features: Ferrous / Iron Based - Any Type
    • Shape / Form: Powder
    • Type: Stainless Steel (UNS S)

  • Description: In the present study, a fully controlled experimental protocol is used to investigate the difference in milling Invar and HexTool® for composites curing tools. The main difference is the use of the different strategies: conventional milling is better than climb milling, high feed/low speed

  • Description: Provide assistance in design & development of projects Tackle difficult and unusual alloys Able to pour over 200 alloys Offer a capacity up 6000LBS Provide specialty Waukesha metals, WM88™ WM126™ Invar 36 & 42 (composite tooling) Specialize in intricately shaped castings Patternless

    • Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, North America, Other, South Asia Only, Specialty / Other, United States Only
    • Secondary Operations: Coating, Heat Treating, Machining, Mechanical Assembly, Surface Finishing
    • Materials: Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Iron / Cast Iron, Nickel / Nickel Alloy, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel
    • Services Offered: Design Assistance, Low to Mid Volume Production, Prototype / Market Entry Casting, Testing and Inspection

  • Supplier: Trace-A-Matic

    Description: Measuring Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy,

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

  • Supplier: Trace-A-Matic

    Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Supplier: Trace-A-Matic

    Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc, and

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM


Conduct Research Top

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire