Products/Services for Inverted Cyclone

  • Cyclone Separators-Image
    Cyclone Separators - (113 companies)
    Cyclone separators and centrifugal separators utilize centrifugal, gravitational, and inertial forces to remove fine particles suspended in air or gas. How to Select Cyclone Separators. Image Credit: Koger Air Corporation, Aget Manufacturing Company...
  • DC-AC Inverters-Image
    DC-AC Inverters - (716 companies)
    How to Select DC to AC Inverters. DC/AC Pure Sine Wave Inverter. Image Credit:Analytic Systems Inverter Image Credit: Digi-Key. DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC...
  •  
    Solar Inverters - (186 companies)
    Solar Inverters or Photovoltaic (PV) Inverters are electrical devices that convert the direct current (DC) produced by a PV device (cell or array) into alternating current (AC). Solar inverters or photovoltaic (PV) inverters are electrical devices...
  •  
    Lighting Inverters - (47 companies)
    Lighting inverters provide alternating current (AC) power for indoor, outdoor and emergency lighting, signage, and associated controls. They are used in conjunction with power supplies and power conditioners, and provide permanent lighting...
  • Dumpers, Tilters, and Inverters-Image
    Dumpers, Tilters, and Inverters - (329 companies)
    Dumpers, tilters and inverters are used to reposition or empty material handling containers. Dumpers and tilters empty containers (boxes, drums, bins, etc.) by tilting them to allow materials to pour out below. Inverters (upenders) take a container...
  •  
    Voltage Converters and Voltage Inverters - (155 companies)
    Voltage converters and voltage inverters accept voltage input and provide a scaled voltage output. Conversion types include scaling up a low-level signal, voltage doubling, and inversion (converting a positive voltage to negative and vice versa...
  •  
    DC-AC Inverter Chips - (35 companies)
    DC-AC inverter chips transfer a DC input into AC power by using switching, inversion, or other technology. How to Select DC to AC Converter Chips. Image Credits: JKL Components Corp., Unipower Corp. DC to AC converter chips transfer DC inputs...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
  •  
    CCFL Controller ICs - (14 companies)
    CCFL controllers provide control functions for direct drive inverters used to operate cold cathode fluorescent lamps (CCFL). CCFLs are used for back or edge lighting of liquid crystal flat panel displays (LCFPD) . CCFL controllers provide control...
  •  
    Silent Chain - (24 companies)
    Silent chain or inverted-tooth chain features teeth on its links that engage the sprocket teeth. Silent chain can be wide and is used in a variety of power transmission and conveying applications. Silent chain, or inverted-tooth chain, is a type...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire