Products/Services for IP 65 Smoke Detectors

  • Smoke Detectors-Image
    Smoke Detectors - (261 companies)
    Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial or residential applications. There are four basic types of smoke detectors: Stand-alone devices Detection systems or components...
  • IP Cores-Image
    IP Cores - (108 companies)
    Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed...
  • Heat Detectors-Image
    Heat Detectors - (105 companies)
    Related Information. CR4 Community --How to Identify the Heat Detector and Smoke Detector?. Engineering360 --Smoke Detectors Information. Engineering360 --Fire Alarm Control Panels Information...
  • NEMA and IP Enclosures-Image
    NEMA and IP Enclosures - (424 companies)
    NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical...
  •  
    Fume and Smoke Collectors - (67 companies)
    Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor. Fume and smoke collectors reduce...
  •  
    VoIP and IP Telephony - (406 companies)
    VoIP and IP telephony allows PC users to make phone calls over the Internet or other packet networks via gateways and standard telephones. VoIP and IP telephony allows PC users to make phone calls over the Internet or other packet networks via...
  •  
    GC Detectors - (39 companies)
    Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...
  •  
    Flame Detectors - (183 companies)
    Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
  •  
    Liquid Leak Detectors - (258 companies)
    Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...
  •  
    HPLC Detectors - (49 companies)
    High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Assistive Technology for the Hearing-impaired, Deaf and Deafblind
    …at BTexact Technologies, developing systems for control of videoconferences, and new mobile and IP audio/video streaming systems. .... accessibility design, telephones 192 acoustic feedback see electronic aids acoustic immittance devices, calibration of 65 acoustic reflex threshold see immittance audiometry acoustics of hearing 4 … body considerations 88 alarm systems fire alarm 221, 251 intruder detector 225 smoke alarm 221 suppliers 255 .
  • A Report to The Metropolitan Television Alliance
    …power high-VHF transmitter located within two self-contained 6’ tall NEMA-rated 19” rack enclosures (including associated auxiliary equipment such as a UPS system, a 2.5-ton HVAC unit for heating and cooling requirements, and a smoke detector alarm system). .... transmitters were designed for CH 33 (584 – 590 MHz) and for CH 65 (776 - 782 MHz … above, this remote control capability was accomplished by use of a password-protected IP - based web interface…
  • Irradiation Processing Department monthly report, January 1964
    Buildings; combining of the fire alarm systems i n 306 and 306-A Buildings; installation of the Pyrotronics fire and smoke detector system i n the 3 3 Building R.F. barrier; and modification of pallets f o r four- and six … of thorium oxide target elements, for irradiation under Production T e s t IP -648-M ,has … irradiated i n t h i s tube, with oxide density varying from 65 t o 85…
  • Photonics/Optics :: NASA Tech Briefs
    …Logan, UT) makes X-Y, holographic, and 3D measurements without moving either the detector or the source. .... The IP -enabled CompactSec thermal camera is available in three models: 8.5mm lens for 65 ° field of view; 19mm lens for 28° field of view; and 35mm lens for 15° field of view. .... The camera provides thermal video through darkness, light fog, or smoke .
  • Photonics/Optics :: NASA Tech Briefs
    …Logan, UT) makes X-Y, holographic, and 3D measurements without moving either the detector or the source. .... The IP -enabled CompactSec thermal camera is available in three models: 8.5mm lens for 65 ° field of view; 19mm lens for 28° field of view; and 35mm lens for 15° field of view. .... The camera provides thermal video through darkness, light fog, or smoke .
  • Photonics/Optics :: NASA Tech Briefs
    …Logan, UT) makes X-Y, holographic, and 3D measurements without moving either the detector or the source. .... The IP -enabled CompactSec thermal camera is available in three models: 8.5mm lens for 65 ° field of view; 19mm lens for 28° field of view; and 35mm lens for 15° field of view. .... The camera provides thermal video through darkness, light fog, or smoke .
  • Photonics/Optics :: NASA Tech Briefs
    …Logan, UT) makes X-Y, holographic, and 3D measurements without moving either the detector or the source. .... The IP -enabled CompactSec thermal camera is available in three models: 8.5mm lens for 65 ° field of view; 19mm lens for 28° field of view; and 35mm lens for 15° field of view. .... The camera provides thermal video through darkness, light fog, or smoke .
  • Photonics/Optics :: NASA Tech Briefs
    …Logan, UT) makes X-Y, holographic, and 3D measurements without moving either the detector or the source. .... The IP -enabled CompactSec thermal camera is available in three models: 8.5mm lens for 65 ° field of view; 19mm lens for 28° field of view; and 35mm lens for 15° field of view. .... The camera provides thermal video through darkness, light fog, or smoke .
  • Features :: NASA Tech Briefs
    …Logan, UT) makes X-Y, holographic, and 3D measurements without moving either the detector or the source. .... The IP -enabled CompactSec thermal camera is available in three models: 8.5mm lens for 65 ° field of view; 19mm lens for 28° field of view; and 35mm lens for 15° field of view. .... The camera provides thermal video through darkness, light fog, or smoke .
  • Features :: NASA Tech Briefs
    …Logan, UT) makes X-Y, holographic, and 3D measurements without moving either the detector or the source. .... The IP -enabled CompactSec thermal camera is available in three models: 8.5mm lens for 65 ° field of view; 19mm lens for 28° field of view; and 35mm lens for 15° field of view. .... The camera provides thermal video through darkness, light fog, or smoke .


Product Announcements
McGard Special Products Division
Federal Signal Corporation - Industrial Signaling and Systems