Products/Services for Ipaq 22 Pin Connectors
-
Electrical Connectors - (3299 companies)...of insulator material (e.g. ceramics). Terminal pins in a connector provide the electrical conduction that makes the connection. They are nearly always made up of some type of metal, but any material that conducts electricity can be used (e.g.Connector TypeCoupling / AdapterGender -
PCB Pins and Receptacles - (85 companies)PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors. PCB pins and PCB receptacles are electronic interconnect devices for printed... -
Spring Pins - (109 companies)...spring pins, there are a variety of applications. For example, electrical spring pins are sometimes used as electrical connectors. Spring pin fasteners are suitable for casting, stamping, and other production operations. Slotted spring pins are better... -
Circular Connectors - (665 companies)Circular connectors are multi-pin connectors primarily used for external interfacing. Circular connectors are multi-pin connectors primarily used for external interfacing. They can be used for data transfer, electrical signal transmissions... -
IC Pin Probes - (19 companies)...silver-plated or copper contacts, and are offered generally as an upgraded connector. Non-plated products are also available. In terms of approvals, IC pin probes that are destined for sale in the Europe should comply with Restriction of Hazardous... -
DIN Connectors - (329 companies)DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut f ur Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched...
-
Micro Connectors and Nano Connectors - (173 companies)...pin termination involves an electrical connection made by soldering wires or pins onto a board. Solder cup terminations involve soldering the connector onto the mounting location to create an electrical connection. Other termination options for micro...
-
Hitch Pins and Linch Pins - (85 companies)Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener...
-
Modular Connectors and RJ Connectors - (438 companies)Contact size (AWG) - An electrical contact is the termination of an electrical wire in the connector's pin or socket. Contact size, also referred to as "termination size," is the maximum diameter wire the connector can accommodate. In North America...
-
Centronics Connectors - (75 companies)...connectors also have slots to receive pins from male connectors. Typically, Centronics connections consist of a 36-pin male or female connector at the printer or other peripheral, a cable, and a 25-pin parallel port on the computer. Centronics...
Product News
-
Shenzhen QH Industrial Co., Ltd
Flexible 5 Pin Magnetic Connector To Adapter Cable As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend --Delivers a convenient experience for charging and data transfer. What is 5 pin magnetic connector?. The 5-pin magnetic connector consists of male and female components; its core design incorporates magnets into the structure of a traditional pogo pin connector.Its five gold-plated contacts serve various... (read more)Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
Flexible Charging - 5 Pin Magnetic Cable Connector 5-Pin Magnetic Cable Connector - Flexible Connection Solutions for OEM/ODM Projects. The 5-Pin 2.54PH Runway Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This magnetic cable connector provides a practical solution for integrating power and signal connections into electronic devices and customized cable assemblies. As a connector and cable manufacturer, QH Industrial supports OEM/ODM customization to help engineers and purchasing teams... (read more)Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
N52 Magnetic Force 4 Pin Magnetic Connector What is magnetic connector?. A magnetic connector is a connection solution that uses magnetic force to achieve automatic adsorption and alignment.When the male and female connectors are brought close together, the magnets automatically guide them to align and attract each other, completing the electrical connection. Why are engineers turning to magnetic solutions?. 1) Automatic attachment and easy operation: Connection can be completed with one hand without precise alignment, making... (read more)Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
Flexible Type-C To 4 Pin Magnetic Connector Cable Description. This 4-pin magnetic connector to Type-C adapter cable is a smart charging and data transmission solution that utilizes magnetic attraction for alignment and connection.Supports reversible blind insertion, utilizing a strong magnetic array for precise alignment. Advantage. 1- Safety and loss prevention. 2- High-efficiency transmission. 3- Dustproof and waterproof. 4- Suitable for multiple applications. 5- High-current carrying capacity. Application. 1- Digital Accessories. 2... (read more)Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
Shenzhen QH Industrial Co., Ltd
Smart Ring Charger 2 Pin Magnetic Cable Connector 2-Pin Round Type Magnetic Cable Connector - Flexible Connection Solutions for OEM/ODM Projects. The 2-Pin Round Type Magnetic Cable Connector is designed for applications requiring a compact, multi-pin magnetic connection. This magnetic cable connector provides a practical solution for integrating power and signal connections into electronic devices and customized cable assemblies. As a connector and cable manufacturer, QH Industrial supports OEM/ODM customization to help engineers... (read more)Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Xiamen Innovacera Advanced Materials Co., Ltd.
8 Pin 30A 10kV CF2.75 Ceramic Vacuum Connector Technical Specifications: - Number of Pins: 8. - Voltage Rating: 10 kV. - Current Rating: 30 A. - Conductor Diameter Size: 0.094 inch , 2.3876 mm. - Conductor Material: Copper or Molybdenum or Customization. - Insulator: 95% Alumina Ceramic. - Flange: CF2.75 (CF35). - Using Temperature: -269 to 450 C. - Pressure Maximum: 1500 psig. - Size: OD69.5*169mm. Advantages: - Equivalent to standard ceramic to metal seals vacuum connector feedthrough specifications. - Supports 10kV high voltage & 30A... (read more)Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
PCE Instruments / PCE Americas Inc.
Accelerometer PCE-VM 22 The accelerometer has a measuring range of 0 ... 200 m/s ^2 for acceleration. In addition to acceleration, the vibration meter can also measure speed, displacement, frequency and an ISO 18016-3 measurement. During the vibration measurement, an FFT view is simultaneously displayed on the vibration meter. By pressing a button, it is possible to switch from the FFT analysis to the actual wave view of the vibration. This makes it possible to analyse and evaluate a vibration even better with the... (read more) -
Strainsert
Force Sensing Load Pins transmitted by the shear planes of the pin. The circuit typically includes temperature compensating, signal trim (optional) and balance resistors terminating in suitable connector socket or integral cable. Strainsert factory calibrations are intended to simulate installed conditions, however, it is recommended that an in-place calibration be performed to account for any installation, tolerance, and/or alignment influences affecting sensor measurement. If the force F is applied to the pin... (read more)Browse Force and Load Sensors Datasheets for Strainsert -
National Bolt & Nut Corporation
Standard and Custom Cotter Pins Cotter pins. Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets are better-suited when temporary fastening is the only requirement. Cotter pins, or split pins, feature a butterfly-type design, with an extended prong for easier separation. All of our pins are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. For more... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut Corporation
Standard and Oversized Dowel Pins DOWEL PINS. Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt & Nut offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins meet ANSI B18.8.2 dimensional specifications. Other materials... (read more)Browse Dowel Pins Datasheets for National Bolt & Nut Corporation
-
Interruptions : using activity transitions to trigger proactive messages
There have been two different types of the 22 - pin iPAQ connector , the pin numbering for both types can be found in Figure E-2.
-
UI connectors - GSM-Forum
Similar Threads thread Thread Starter Forum Replies Last Post HP iPaq H5550 charging connector . .... Burnt Cobba Off Topic Zone 0 01- 22 -2005 10:00 Offer New mobile phone Connector /GPS connector/Vehicle repair connector pcsos Main … 07-2002 21:50 New Offer ALC BF / T192 connector and all full pins mobile connector pcsos Main…
-
Design and development of portable RFID for attendance system
HP iPAQ hx2000 series Pocket PC. .... The PDA serial interface uses the special Himalaya connector which contains 22 pin male.
-
Tracking with constraints in a web of sensors
A circuit diagram for a Mote sensor board connector . .... The distance sensor was connected to the circled pins . . . . . . . . . . . . . . . . . . . . . . .... 22 . .... Com paq iPaq .
-
An Instrumented Walking Aid to Assess and Retrain Gait
A lithium polymer battery provides a light-weight ( 22 g) and compact (53 mm × 33 mm … hold the unit securely on an unmodified walking-aid shaft, a power switch, and a charging connector . .... This was achieved using a stainless steel slider pin that is constrained to move axially within the .... 3) PDA Unit: A PDA (Hewlett-Packard, iPAQ 214) was se- lected in accordance with the technical…
-
Development of distributed sensing systems of autonomous micro-modules
…experience in 3D packaging stems from involvement in the EU funded TRIMOD and BARMINTprojects[20,21, 22 ]. .... Though stacked in 3-D in Figure 5(b), miniature flex cable connectors on each panel allow … of this hoard was to connectthe PIC microcontroller In Circuit Debugger(ICD) six pin jack socket to .... The node was also connected to the serial port of an iPAQ PDA via the programming interface…
-
New Products
…with 32 kHz crystal oscillator, power-on-reset, brown-out-detection and 21 program- mable I/O pins . .... For more information contact Lene Orbeck, VP Marketing, at +47 22 95 88 93 or by e .... The Bumble Bee is a precision calibrated spectrum analyzer that interfaces with HP’s iPAQ PocketPC. .... New Flexible Microstrip Connector .
-
MANTIS OS: An Embedded Multithreaded Operating System for Wireless Micro Sensor Platforms
…the principles of the MOS system. emStar combines pure simulation, hybrid mode and real distributed deployments [ 22 ]. .... reused in the simulation environment and the real platform, whose targets include the iPAQ and Cross- bow .... The pins for the serial inter- face are directly accessible on the nymph in a standard DIP .... Also, GPS capabil- ity has been added to each nymph in the form of a connector .
-
4th European Conference of the International Federation for Medical and Biological Engineering
The miniaturized connectors allow a modular and flexible assembly to seamless combine a variety of analog front .... _________________________________________ IFMBE Proceedings Vol. 22 ___________________________________________. .... rectly to the central monitoring system (for the test pilot case an HP iPAQ hw6915 was used). .... where PIn is the n-th PI value calculated from a pair of consecutive the n-th…
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
The system uses the HP IPAQ 5450 as a clinical sampling equipment, within. .... Then data will be transferred into computer to display by USB connector . .... The 1st pin of eKM8022 chip was connected to SL click switch to control the left button. .... Heart J. 22 : 1496–1503 5.
Indicates content that may require registration and/or purchase.